- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-11-2C25 Omron Electronics Inc-EMC Div | 720 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 11A | IP00 | - | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 11A | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D4SL-N2VFA-N Omron Automation and Safety | 2329 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4QFG-D4N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 170-4842 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12SM604-T Honeywell Sensing and Productivity Solutions | 114 |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Gold | - | -55°C~125°C | Bulk | 1995 | SM | - | - | Active | 1 (Unlimited) | Turret | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | Solder Turret | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 141gf | - | - | - | 0.003 (0.076mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() D3V-165-1A4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 16A | IP00 | 8V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D4N-2B32R Omron Automation and Safety | 11 |
| Datasheet | 24 Weeks | Screw | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Roller Plunger | DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1101gf | - | - | - | - | - | - | 0.080 (2.0mm) | 1.748 (44.4mm) | - | - | - | Reset Function | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GLDC06A1B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 22 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | - | - | - | - | -40°C~85°C | Bulk | 2004 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 45mm | unknown | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | DPST-NC (DB) | On-Mom | 10A | IP66; IP67 | - | 500V | - | - | - | DPST, SPDT | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 12gfm | 10A | 10A@500VAC | 10A@250VDC | 49° | - | 12° | 26° | - | - | - | - | Steel Roller | 114.5mm | 30.5mm | 30.5mm | - | - | - | RoHS Compliant | Dust Tight, IP66, IP67, Waterproof | ||
![]() BZ-3YWT822 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | 100000 cycles | -55°C~85°C | Bulk | 2000 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Matte Tin (Sn) | - | - | - | - | 5A AC | Straight | - | 17.5mm | - | 5A | Screw Terminal | 250V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 15A | - | 1 | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 198gf | 5A | - | - | 0.094 (2.4mm) | - | 0.040 (1.0mm) | - | 1.188 (30.2mm) | 43gf | - | - | - | - | 49.3mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() D4SL-N4UFG Omron Automation and Safety | 2571 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3VFG-N Omron Automation and Safety | 2970 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BAF1-2RQ9-LH Honeywell Sensing and Productivity Solutions | 45 | - | Datasheet | 4 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -32°C~71°C | Bulk | 2001 | BAF1 | - | yes | Not For New Designs | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | - | - | 20A | Screw Terminal | 125V | - | 101.6mm | 29.46 mm | Roller Plunger | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | - | 20A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 1134gf | - | 20A@480VAC | .5A@125VDC | 0.156 (3.96mm) | 480V | 0.010 (0.25mm) | 0.094 (2.4mm) | 2.547 (64.7mm) | 340gf | 6.35 mm | 2.39 mm | Actuator Mounted Left Side | - | - | - | 54.86mm | - | Unknown | RoHS Compliant | - | ||
![]() V-164-1A5 Omron Electronics Inc-EMC Div | 72 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | 16A | - | - | - | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 16A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D4F-402-5D Omron Automation and Safety | 2219 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | -30°C~70°C | Bulk | - | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | 4PST-NC | On-Mom | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 5m | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1MK1 Honeywell Sensing and Productivity Solutions | 4 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Bulk | 2016 | MK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | Straight | - | 34.93mm | - | - | Screw Terminal | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 397 ~ 624gf | - | - | - | 0.010 (0.25mm) | - | 0.007 (0.18mm) | 0.050 (1.27mm) | 0.020 (0.5mm) | 283gf | - | - | - | - | 47.75mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() D4JL-4NFG-C5-NPT Omron Automation and Safety | 970 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2013 | D4JL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D2F-01L3-D3 Omron Electronics Inc-EMC Div | 30000 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 5.8mm | - | 100mA | Solder Lug | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | - | 100mA | - | - | SPDT, SPST | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 80gf | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 5.099gf | - | - | - | - | 12.8mm | - | 6.5mm | No | Unknown | RoHS Compliant | - | ||
![]() D4GS-N2R-3 Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -30°C~70°C | Bulk | 2008 | D4GS-N | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 750mA | Cable Leads | 240V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | 3m | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.268 (6.8mm) | - | 1530gf | - | - | Cable Length 3m | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL111-FD2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | 30V | 5A AC | - | IP40 | - | - | 4A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | - | 12gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() 201LS242 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | -29°C~121°C | Bulk | 2012 | LS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Plug In | 120V | - | 48.77mm | 29.72 mm | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 0.8A | - | - | - | 10A | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 51gfm | - | 10A@480VAC | - | 30° | 480V | 12° | 20° | - | 8.640gfm | - | - | Steel Roller, Front Mounted | - | - | - | 91.19mm | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof |