- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Outside Diameter | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZ-10GW2-1A Omron Automation and Safety | 21 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | -25°C~80°C | Bulk | 2005 | DZ | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Roller | - | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 213gf | - | - | 10A@250VAC | - | 0.047 (1.2mm) | 250V | 0.135 (3.4mm) | - | 1.250 (31.8mm) | 42gf | 1.2 mm | - | - | - | - | - | - | - | 22.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() BZE7-2RN2-C Honeywell Sensing and Control EMEA | 40 | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | Metal | Aluminium | - | - | Steel | - | - | -30°C~71°C | Bulk | 1999 | E7 | no | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | 15A | Screw Terminal | 125V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | 0.5A | - | 250V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 283 ~ 567gf | M20 | 0.5A | .5A@480VAC | .5A@250VDC | 0.219 (5.6mm) | 480V | 0.006 (0.15mm) | 0.188 (4.8mm) | - | 170gf | 10.34 mm | - | - | 4.78 mm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() ZW50F90HW1 Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | 125 | PBT | - | Stainless Steel | Silver | 10,000 Cycles | - | -40°C~105°C | Bulk | 2011 | ZW | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 5A | Wire Leads | 125V | - | 19.8mm | - | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | 2,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 95gf | - | 5A | 5A@250VAC | - | 0.039 (1.0mm) | - | 0.026 (0.65mm) | 0.180 (4.6mm) | 0.420 (10.7mm) | 19gf | - | - | - | 4.6 mm | - | - | - | - | 15.2mm | 186mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-163K-1C5-K Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | - | 0.158 (4.0mm) | - | 0.150 (3.8mm) | 0.591 (15.0mm) | 0.600 (15.2mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL13-F Omron Electronics Inc-EMC Div | 321 |
| Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | Gold | 200,000 Cycles | - | -25°C~85°C | Tray | 2003 | SS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | - | SPDT | On-Mom | - | 0.1A | - | - | 125V | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 16gf | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 2.039gf | 2 mm | - | - | 1.2 mm | - | - | - | - | 10.2mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N4CFA-N Omron Automation and Safety | 2948 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V7-4S27D8 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 9 Weeks | Gold | Screw | Chassis Mount | - | Polyester | 8g | Plastic | Silver | - | - | - | Bulk | 2013 | V7 | yes | Active | 1 (Unlimited) | - | EAR99 | 82°C | -40°C | - | - | 8536.50.70.00 | - | 100mA AC | Straight | - | 10.16mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | - | 125V | 100mA | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | 0.1A | .1A@125VAC | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.578 (14.68mm) | - | - | - | - | 1.19 mm | - | - | 38.99mm | - | 15.88mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL262M Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Leaf | - | SPST-NC | On-Mom | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | - | Support Posts | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZE-QCL-2S Omron Automation and Safety | 8 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2000 | ZE | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP60 - Dust Tight | 45mm | unknown | 15A | Screw Terminal | 125V | CSA, UL | - | - | Adjustable Rod | - | SPDT | On-Mom | 15mOhm | - | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 153gf | - | - | - | - | 0.866 (22.0mm) | - | 0.060 (1.5mm) | 0.591 (15.0mm) | - | 45gf | - | - | - | - | - | - | 86mm | 44.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP60, IP65 | ||
![]() D4SL-N4DFA Omron Automation and Safety | 2727 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4VFA Omron Automation and Safety | 2896 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | - | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 22CX4 Honeywell Sensing and Productivity Solutions | 568 |
| Datasheet | 18 Weeks | - | Screw | - | - | Aluminium | - | - | - | - | - | - | - | 2008 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | 85°C | -25°C | - | P.T.=15 DEG, T.T.=105 DEG | 8536.50.70.00 | 250V | - | Right Angle | - | 167.3mm | unknown | 20A | - | 480V | CSA, UL | - | - | - | - | - | - | - | 0.5A | EPOXY TERMINAL SEALED; EXPLOSION PROOF | - | - | - | - | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 1.3 N | - | - | 20A@480VAC | .5A@125VDC | - | - | - | - | - | - | - | MOMENTARY | - | - | - | 101.6mm | 101.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4NFA-DN Omron Automation and Safety | 2745 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | Metal | - | - | - | 150,000 Cycles | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | 39mm | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | 24V | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | Status Indicator | - | 39mm | 155mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4SL-N4CFG Omron Automation and Safety | 2800 |
| Datasheet | 2 Weeks | - | - | - | - | Metal | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 179.5mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4F-102-1R Omron Automation and Safety | 2368 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | -30°C~70°C | Bulk | - | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | Cable Length 1m | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3D-111 Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Gold | 50,000 Cycles | Industrial grade | -30°C~60°C | Tray | 1997 | D3D | yes | Active | Not Applicable | - | EAR99 | - | - | White | - | 8536.50.70.00 | - | 1A AC | - | IP00 | - | - | 1A | Connector | 125V | CSA, UL | - | - | Overtravel Plunger | - | SPDT | On-Mom | - | - | - | - | - | 1A | 1 | - | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 204gf | - | 1A | - | - | - | - | - | - | 0.512 (13.0mm) | - | 9 mm | - | - | - | White Actuator | 15mm | 25mm | 15mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() LSYUB1A13 Honeywell Sensing and Productivity Solutions | 2942 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Zinc | - | - | - | - | - | -40°C~121°C | Bulk | 2011 | HDLS | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | - | SPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | 10A@600VAC | - | 70° | 600V | 3° | 5° | - | - | - | - | - | - | Clockwise Rotation | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSG-01L2P Omron Electronics Inc-EMC Div | 495 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | Acetal, Resin, Stainless Steel | Gold | 200,000 Cycles | - | -25°C~125°C | Tray | 2004 | SSG | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | 6.4mm | - | 100mA | PC Pin | 125V | - | 19.8mm | - | Lever, Roller | - | SPDT | On-Mom | - | 0.1A | IP00 | - | 125V | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.705 (17.9mm) | 6.118gf | - | - | - | 1 mm | - | - | - | - | 9.9mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 42EN1-6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Panel | - | - | Stainless Steel | - | - | - | - | - | - | Bulk | 1999 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | 85°C | -54°C | - | - | 8536.50.70.00 | 28V | - | Straight | - | - | unknown | 10A | - | - | - | 38.1mm | - | LEVER | - | - | SPDT | - | - | CORROSION PROOF | - | - | - | - | DPDT | 28V | - | SNAP ACTING/LIMIT SWITCH | - | 500 mN | - | - | - | 10A@28VDC | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | 42.62mm | - | - | - | RoHS Compliant | - | - | ||
![]() GLAC01C Honeywell Sensing and Productivity Solutions | 14 | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | 600 | Zinc | - | - | - | - | - | -25°C~85°C | Bulk | 1998 | GLS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 42mm | - | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | Roller Plunger | - | SPDT | On-Mom | - | 0.55A | - | - | 600V | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 1632gf | M20 | 6A | 6A@120VAC | - | 0.180 (4.6mm) | - | 0.035 (0.9mm) | 0.100 (2.5mm) | 1.890 (48.0mm) | - | - | - | 5.3 mm | - | - | 126.3mm | 42mm | 42mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof |