- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-6G-1A3 Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 6A | IP00 | 8V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 6A | 6A@250VAC | - | 6A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | 2.2 mm | 1.2 mm | - | - | - | - | 15.9mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MV-01-1C1 Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | 6g | - | Gold | 1,000,000 Cycles | -25°C~80°C | Bulk | 2010 | D2MV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 31.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 10gf | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.051 (1.3mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 0.510gf | - | - | 2.5 mm | 1.2 mm | - | - | - | - | 15.9mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LCGHF5A10LC C&K | 22 |
| Datasheet | 11 Weeks | Gold | Screw, Through Hole | Through Hole | - | - | - | - | Polyester | - | Polyester, Thermoplastic | Silver | 6,000 Cycles | -25°C~85°C | Tray | 2014 | LC | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 30V | 1A AC/DC | Right Angle | - | 19.73mm | - | 1A | PC Pin | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 125V | 1A | - | - | - | 30V | - | - | - | 57gf | - | - | - | - | 0.029 (0.74mm) | - | 0.034 (0.86mm) | 0.140 (3.6mm) | 0.560 (14.2mm) | 12gf | - | - | - | - | - | - | 24.18mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() D2SW-3TS Omron Electronics Inc-EMC Div | 476 | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 2g | - | Silver | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 3A | - | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 180gf | 3A | 3A@125VAC | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | - | - | 1.1 mm | 0.6 mm | - | - | - | - | 10.1mm | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() Z-15GW2A55-B5V Omron Automation and Safety | 17 | - | Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | Plastic, Stainless Steel | Silver | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | 17.45mm | unknown | 6A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 500V | 15A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | - | 15A@250VAC | - | 15A@14VDC | 0.158 (4.0mm) | - | 0.062 (1.6mm) | - | 1.188 (30.2mm) | 21gf | - | - | - | - | - | - | 81.6mm | - | 39.4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSK7L-8A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2001 | HDLS | - | - | Obsolete | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 45.34mm | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Spring, Cat Whisker | DPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | 10A@600VAC | - | - | - | 600V | - | 2.000 (50.8mm) | - | - | - | - | - | - | - | 222.25mm | 47.63mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GKEA06L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Plastic | - | - | Silver | - | -25°C~85°C | Bulk | 2006 | GKE | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.55 | 24V | 6A AC 2.8A DC | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | 29.4mm | - | 10A | Screw Terminal | 500V | - | - | 30.5 mm | Panel Disconnect | DPST-NC | On-Off | - | - | 2.8A | - | - | 500V | - | - | - | DPDT, DPST | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1530gf | 6A | - | - | 2.8A@24VDC | - | - | - | - | - | 714gf | - | - | - | - | - | - | 92.2mm | 24.2mm | 59.3mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() V7-3S17D8-148 Honeywell Sensing and Productivity Solutions | 34 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Polyester | 8g | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | - | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 100mA AC | Straight | - | - | unknown | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | 28.83mm | 10.16 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | CORROSION PROOF | 10V | 125V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 8.000gf | 0.1A | .1A@125VAC | - | .1A@10VDC | 0.205 (5.2mm) | - | 0.103 (2.6mm) | 0.460 (11.7mm) | 0.602 (15.3mm) | 0.510gf | - | - | 16.91 mm | 11.68 mm | - | - | - | - | 15.88mm | - | 652mm | - | - | RoHS Compliant | - | - | ||
![]() MMGGD1W0L C&K | 16 |
| Datasheet | 11 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Phenolic | - | - | Silver | 100,000 Cycles | -55°C~135°C | Bulk | 2012 | MM | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 135°C | -55°C | - | - | 7A AC | Right Angle | - | 18.49mm | - | 7A | PC Pin | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 250V | 7A | - | - | SPDT | 28V | - | - | - | 115gf | - | - | - | - | 0.045 (1.1mm) | - | 0.026 (0.65mm) | 0.090 (2.3mm) | 0.531 (13.5mm) | 20gf | - | - | - | - | - | - | 18.03mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ABJ141260 Panasonic Electric Works | 20 |
| - | 11 Weeks | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | Silver | 30,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | - | - | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | 2A | - | 30V | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 65gf | 2A | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 5.099gf | - | - | 3.5 mm | 3 mm | - | - | - | - | 6.5mm | - | - | - | - | RoHS Compliant | - | IP50 | ||
![]() BZV6-2RN18 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2005 | V6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 53.98mm | - | 15A | Screw Terminal | 125V | - | - | - | Spring, Coil | SPDT | On-Mom | - | - | 0.5A | IP54 | - | 240V | 15A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 198gf | - | 15A@480VAC | - | .5A@125VDC | - | - | - | - | 15° | - | - | - | - | - | Actuator Seal Boot | - | 69.34mm | 44.45mm | - | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D5A-3200 Omron Automation and Safety | 2329 | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | 2 | - | - | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2002 | D5A | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 10mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 10mA | Cable Leads | 24V | - | 8mm | - | Round (Pin Plunger) | SPST-NC | On-Mom | 800mOhm | - | 0.01A | - | - | 24V | - | - | - | SPST | 12V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 0.01A | - | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.256 (6.5mm) | - | - | - | 1.5 mm | - | Cable Length 1m | - | - | - | 16.5mm | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2S-10L13 Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2012 | D2S | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 10A AC | Straight | IP40 | - | - | 10A | Solder Lug | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.449 (11.4mm) | 6.118gf | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-3GL111P Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | SS-P | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSXA4L-5C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 27 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Aluminium | - | - | - | - | -12°C~121°C | Bulk | 2014 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | - | Silver (Ag) | - | - | - | 115V | 10A AC 800mA DC | - | - | - | unknown | 10A | Screw Terminal | 120V | - | 50.8mm | 41.4 mm | Side Rotary, Roller | DPDT (DB/DM) | On-Mom | - | - | - | EXPLOSION PROOF | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 10A@240VDC | 60° | 600V | 7° | 15° | - | - | - | - | - | - | Nylon Roller, Front Mounted | - | - | - | 116.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 11CX2 Honeywell Sensing and Productivity Solutions | 699 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | Aluminium | - | - | - | - | -25°C~85°C | Bulk | 2014 | CX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | 2 | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Right Angle | IP66 - Dust Tight, Water Resistant | 104mm | - | 15A | Screw Terminal | 120V | CSA, UL | - | - | Side Rotary - No Lever | SPDT x 2 | On-Mom | - | - | 0.5A | EPOXY TERMINAL SEALED | - | - | - | - | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 126gfm | - | - | - | - | 90° | 480V | 10° | 15° | - | 11gfm | - | - | - | - | Explosion Proof | - | 101.6mm | 101.6mm | - | - | - | - | No SVHC | RoHS Compliant | - | IP66 | ||
![]() TS0101F020V3 E-Switch | 273 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | TS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 6V | 300mA DC | Right Angle | - | - | - | 300mA | PC Pin | - | - | 8.2042mm | 2.6924 mm | Lever, Straight | SPDT | On-Mom | 0.05mOhm | 100000000Ohm | 0.3A | - | - | - | - | 250VAC V | - | - | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300mA | 20gf | - | - | SNAP ACTION | 0.3A@6VDC | - | - | - | 0.071 (1.8mm) | 0.264 (6.7mm) | - | 5 | N.O.-N.C. | - | - | - | - | - | - | 7.9502mm | 0.122 inch | 0.216 inch | - | - | ROHS3 Compliant | - | - | ||
![]() Z-15ESR Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC/DC | - | IP00 | - | unknown | 15A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-On | - | - | - | - | 14V | - | - | - | - | - | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 270gf | - | 15A@250VAC | - | 15A@14VDC | 0.062 (1.6mm) | 250V | - | 0.015 (0.4mm) | 1.110 (28.2mm) | 285gf | - | - | - | - | Reset Plunger on Bottom | - | - | - | 25.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-115M-1A4 Omron Electronics Inc-EMC Div | 840 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | 11A | IP00 | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | 11A | 11A@250VAC | - | 11A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() D2F-A Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | 30,000 Cycles | -25°C~65°C | Bulk | 2003 | D2F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | - | IP40 | - | - | 2A | PC Pin | 125V | - | 12.8mm | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 2A | - | - | 125V | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 150gf | 3A | 3A@125VAC | - | 2A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | 0.75 mm | 0.5 mm | Actuator Mounted Right Side | - | - | - | 5.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - |