- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | ON Travel | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Actuator Travel | Outside Diameter | Pre-Travel-Max | Lamp Type | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPVQ340900 ALPS ALPINE CO., LTD | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5200 | Non-Illuminated | 6.1 mm | Details | 12 VDC | - | Tray | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 N | Right angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111SM1-T Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 272g | - | - | Silver | - | - | - | - | - | - | -55°C~125°C | Tray | 1995 | SM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.4mm | - | 5A | Solder Turret | 250V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | 5A | CORROSION PROOF | - | - | 5A | - | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 198gf | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.030 (0.76mm) | 0.218 (5.5mm) | 0.350 (8.9mm) | 57gf | - | 6.3 mm | - | 5.54 mm | - | - | 13.7mm | 19.8mm | - | - | - | 483mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() LSYPC1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Front, Screw | Chassis Mount | Epoxy | - | Zinc | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2007 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | unknown | 10A | Plug In | 600V | CCC, CE, CSA, EN, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | 10A@600VAC | - | - | 66° | - | 3° | 9° | - | - | - | - | - | - | - | - | 106.78mm | 41.15mm | 106.7mm | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() BZV6-2RQ8 Honeywell Sensing and Productivity Solutions | 2259 |
| Datasheet | 20 Weeks | - | Chassis Mount, Flanges | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2012 | V6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP40 | - | unknown | 15A | Screw Terminal | 125V | - | 77.22mm | 25.4 mm | Roller Plunger | SPDT | On-Mom | - | - | 0.5A | - | - | 240V | 15A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | - | - | 15A@480VAC | - | .5A@125VDC | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 2.953 (75.0mm) | 113gf | - | 3.96 mm | - | 0.38 mm | - | - | - | - | - | 44.45mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() GLAC01A2B Honeywell Sensing and Productivity Solutions | 2475 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 1995 | GLS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 42mm | - | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | Side Rotary, Adjustable Roller | SPDT | On-Mom | - | - | 0.55A | - | - | 600V | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 33gfm | - | - | 6A | 6A@120VAC | - | - | 59° | - | 12° | 26° | - | - | - | - | 5.3 mm | - | - | Steel Roller | - | 42mm | 42mm | 82mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V7-1K29E9 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Polyester | 8g | Plastic | - | Silver | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | - | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.70.00 | - | 22A AC | Straight | - | 10.16mm | unknown | 22A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 277V | 22A | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 225gf | - | - | - | 22A@277VAC | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | 1.19 mm | - | - | - | 39.55mm | - | 15.88mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-01FL3-A Omron Electronics Inc-EMC Div | 340 | - | Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Stainless Steel | - | Gold | 100,000 Cycles | - | - | - | - | - | -25°C~65°C | Tray | 2004 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | 17.5mm | - | 100mA | PC Pin | - | - | - | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | 100mA | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | - | - | - | - | - | Actuator Mounted Right Side | - | 12.8mm | - | 5.8mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() LS2H3K Honeywell Sensing and Productivity Solutions | 912 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | 120V | 10A AC 800mA DC | Right Angle | - | - | - | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 19gfm | - | - | - | 10A@600VAC | - | - | 66° | 600V | 3° | 9° | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 22 |
| Datasheet | 11 Weeks | - | Screw, Through Hole | Through Hole | - | - | - | - | - | - | Silver | 10,000 Cycles | - | - | - | - | - | -40°C~85°C | Tray | 2009 | ZMA | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 24V | 3A AC/DC | Straight | - | 5.8mm | - | 3A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | 3A | - | - | - | 30V | 1,000,000 Cycles | - | - | 49gf | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | 0.055 (1.4mm) | 0.420 (10.7mm) | 11gf | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ZX10E50C01 Honeywell Sensing and Productivity Solutions | 22 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide | - | - | - | Silver | 1,000,000 Cycles | - | - | - | - | - | -40°C~120°C | Bulk | 2014 | ZX | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | MICRO SWITCH | 8536.50.70.00 | 48V | 100mA DC | - | - | 13.9mm | unknown | 100mA | PC Pin | - | - | 12.7mm | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 48V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 48gf | - | - | - | - | - | .1A@48VDC | 0.025 (0.6mm) | - | 0.050 (1.3mm) | 0.134 (3.4mm) | 0.330 (8.4mm) | 8.000gf | - | - | - | - | - | - | - | - | - | 5.8mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() LS0851504F050V2B E-Switch | 20 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | - | POLYBUTYLENE TEREPHTHALATE | COPPER ALLOY | - | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | LS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 15A AC | - | - | - | - | 15A | PC Pin | 125V | - | 28.9052mm | 10.3124 mm | Lever, Simulated Roller | SPST-NC | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1500VAC V | - | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 15A@250VAC | SNAP ACTION | - | - | 250V | - | 0.205 (5.2mm) | 0.748 (19.0mm) | 20gf | 4 | - | - | - | - | - | - | - | - | - | 0.108 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() GLCB07A1B Honeywell Sensing and Control EMEA | 403 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | Metal | - | Zinc | - | - | - | Gold | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 50V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | 26.35mm | unknown | 100mA | Screw Terminal | 50V | - | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 12gfm | - | - | 0.1A | .1A@50VAC | - | .1A@50VDC | 49° | - | 12° | 26° | - | - | - | - | - | - | - | Steel Roller | - | 68.5mm | 30.5mm | - | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() D4N-4126 Omron Automation and Safety | 7 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | Metal Lever, Bearing Roller | - | - | - | 57.5mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 831391CBB.5.0 Crouzet | In Stock | - | Datasheet | 5 Weeks | - | Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 83139 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | - | - | 306gf | - | - | - | - | - | - | 0.011 (0.3mm) | - | 0.014 (0.35mm) | - | 0.343 (8.7mm) | 61gf | - | - | - | - | - | Cable Length 0.5m, Explosion Proof | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-16G-1C25-K-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 6.2g | - | - | Silver | 100,000 Cycles | - | - | - | - | - | -25°C~125°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DTV6-2RN Honeywell Sensing and Productivity Solutions | 2499 |
| Datasheet | 18 Weeks | - | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2005 | V6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | 8536.50.70.00 | 125V | 10A AC 300mA DC | Straight | IP66 - Dust Tight, Water Resistant | 44.45mm | - | 10A | Screw Terminal | 125V | - | - | 25.4 mm | Round (Pin Plunger) | DPDT | On-Mom | - | - | 0.3A | IP54 | - | - | 10A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 737 ~ 1673gf | - | - | - | 10A@250VAC | SNAP ACTION | .3A@125VDC | 0.125 (3.2mm) | - | 0.060 (1.5mm) | 0.110 (2.8mm) | 2.811 (71.4mm) | - | - | 5.97 mm | - | 2.79 mm | - | Actuator Seal Boot | - | 77.22mm | 53.98mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D4N-4B31 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 240V | - | 31mm | 30 mm | Round (Pin Plunger) | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | - | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | - | 6 mm | - | 2 mm | - | - | - | - | - | 57.5mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 914CE18-AQ Honeywell Sensing and Productivity Solutions | 18 | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | 0°C~105°C | Bulk | - | 914CE | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | 28V | 3A AC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 3A | Connector | 125V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2300gf | - | - | 5A | 5A@250VAC | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | - | 4.8 mm | - | 1.8 mm | - | - | 62.99mm | 40.01mm | 16mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() BZ-2R15-A6 Honeywell Sensing and Productivity Solutions | 53 |
| Datasheet | 25 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | Silver | - | - | - | - | - | - | -55°C~85°C | Bulk | 1999 | BZ | - | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | 125V | 10A AC 500mA DC | Straight | - | 17.45mm | unknown | 10A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | 10A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 255 ~ 368gf | - | - | - | 10A@480VAC | - | .5A@125VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 113gf | - | 0.51 mm | - | 0.38 mm | - | - | - | 49.28mm | - | 24.13mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2FLE Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | 2016 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | 3PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | - | - | 10A | - | - | - | - | 240V | - | - | 6.5° | - | - | - | - | - | - | Left Operation, Rubber Rollers | - | - | - | 57.5mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |