- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZ-3RD-A2 Honeywell Sensing and Productivity Solutions | 263 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | Plastic | Phenolic | 3.401kg | Steel | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 397 ~ 567gf | - | 15A@480VAC | .5A@125VDC | 0.060 (1.5mm) | - | 0.003 (0.075mm) | 0.020 (0.5mm) | 0.835 (21.2mm) | 113gf | - | 0.51 mm | Steel Plunger | - | 49.28mm | - | 23.62mm | - | - | RoHS Compliant | - | - | ||
![]() BZ-RQX167 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Panel, Screw | Panel Mount | Plastic | Phenolic | 3.401kg | Steel | Silver | - | -55°C~85°C | Bulk | 2015 | BZ | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-On | - | - | - | 480V | 15A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170 ~ 269gf | - | 15A@250VAC | - | 0.187 (4.75mm) | - | - | 0.012 (0.3mm) | 1.720 (43.7mm) | - | - | 0.3 mm | Reset Plunger on Bottom | - | 49.28mm | - | 39.29mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-2C22 Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D22 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2CFA-B4 Omron Automation and Safety | 2564 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1GFG-B4 Omron Automation and Safety | 2851 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1HS6 Honeywell Sensing and Productivity Solutions | 2423 |
| Datasheet | 7 Weeks | - | Panel, Screw | Chassis Mount | - | - | 45.36g | - | - | - | -55°C~125°C | Bulk | 2016 | HS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 120V | 1A AC 25A DC | Straight | - | 17.45mm | unknown | 25A | Screw Terminal | 115V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 115V | - | - | - | - | 120V | - | SNAP ACTING/LIMIT SWITCH | - | 624 ~ 794gf | 1A | 1A@115VAC | - | 0.010 (0.25mm) | - | 0.020 (0.5mm) | 0.085 (2.16mm) | 0.531 (13.5mm) | 113gf | 2.41 mm | 0.25 mm | Sealed - Hermetically | - | 49.78mm | - | 25.4mm | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RW825551-D6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Plastic | Phenolic | 345g | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP64 - Dust Tight, Water Resistant | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | 49.28mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | 0.5A | SPLASH PROOF | - | 480V | - | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | 16A | 16A@250VAC | .5A@125VDC | 0.156 (3.96mm) | - | 0.040 (1.0mm) | - | 1.188 (30.2mm) | 21gf | 3.96 mm | - | - | - | - | - | 36.7mm | 4.822m | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() BZ-2RW8225-A2-S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2012 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | - | 15A@480VAC | .5A@125VDC | 0.094 (2.4mm) | - | 0.020 (0.5mm) | - | 1.188 (30.2mm) | 43gf | - | - | - | - | 49.28mm | - | 29.21mm | 267mm | Unknown | RoHS Compliant | - | - | ||
![]() D4N-2B62 Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4EFA-B4-NPT Omron Automation and Safety | 2717 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2013 | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZG1-2RN80 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2001 | BZG | - | yes | Not For New Designs | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | - | - | 15A | Screw Terminal | 125V | - | 84.05mm | 26.01 mm | Roller Plunger | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | - | 15A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 680gf | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | 480V | 0.002 (0.05mm) | 0.078 (2.0mm) | 1.695 (43.05mm) | 113gf | 7.54 mm | 1.98 mm | Actuator Seal Boot | - | - | - | 45.57mm | - | - | RoHS Compliant | - | - | ||
![]() Z-15GQ22-B Omron Automation and Safety | In Stock |
| Datasheet | 10 Weeks | - | Panel, Screw | Panel Mount | - | - | 58g | Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | 250V | 15A | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 250 ~ 350gf | - | - | - | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.313 (33.4mm) | 114gf | - | 0.4 mm | - | - | 49.2mm | 49.2mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AV464461 Panasonic Electric Works | 655 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | 200mg | - | Gold, Stainless Steel | 200,000 Cycles | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | - | - | - | 100mA | PC Pin | - | - | 7.5mm | - | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 29gf | - | - | .1A@30VDC | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.240 (6.1mm) | - | - | - | Actuator Mounted Left Side | - | - | - | 4.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() GKMB16 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | - | - | Silver | - | -25°C~85°C | Bulk | 2004 | GKM | - | yes | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | 16mm | unknown | 10A | Cable Leads | 240V | CE, CSA, UL | - | - | Panel Disconnect | DPST-NC | On-Off | 0.55A | - | - | - | - | 1m | - | DPST | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 3A | - | .55A@125VDC | - | 120V | - | - | - | - | - | - | Cable Length 1m | 69.3mm | 69.4mm | 34mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() D4JL-2QFA-C6 Omron Automation and Safety | 2472 |
| Datasheet | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VPX1E4ABBY1A2B Honeywell Sensing and Productivity Solutions | 2270 |
| Datasheet | 21 Weeks | - | - | Chassis Mount | - | Aluminium | - | - | Silver | 25,000 Cycles | -40°C~50°C | Bulk | 2016 | VPX | - | - | Active | 1 (Unlimited) | - | - | - | - | 60°C | -40°C | - | - | - | 15A AC | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 150V | - | - | - | Side Rotary - No Lever | SPDT x 4 | On-On | - | - | - | - | - | - | - | SPDT | - | 500,000 Cycles | - | - | 102gfm | - | - | - | - | - | - | - | - | - | - | - | Explosion Proof, Valve Position Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS0851503F040C1A E-Switch | 27 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Polybutylene | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2006 | LS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 15A AC | Straight | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 40gf | - | - | - | - | - | - | 0.335 (8.5mm) | 0.602 (15.3mm) | 15gf | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LS2YAB4K Honeywell Sensing and Productivity Solutions | 887 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Stainless Steel | - | - | - | - | -40°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 120V | 10A AC 800mA DC | Right Angle | - | 61.8998mm | - | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 60° | 600V | 5° | 15° | - | - | - | - | Stainless Steel | - | 122.96mm | 47.625mm | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() 413SX21-T Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | Phenolic | 136g | Plastic | Gold | - | -53°C~204°C | Bulk | 1995 | SX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 5.08mm | - | 1A | Solder Turret | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 141gf | - | - | - | 0.004 (0.1mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | 0.51 mm | - | 13.21mm | 12.7mm | - | - | - | - | RoHS Compliant | - | - |