- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V7-2B29D8 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Polyester | 8g | Plastic | - | - | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2015 | V7 | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | unknown | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | 10.2 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 277V | 11A | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 75gf | - | 11A@277VAC | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 10gf | - | - | 1.19 mm | - | - | 38.99mm | - | 15.9mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() GLCB01A5B Honeywell Sensing and Productivity Solutions | 2987 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | GLS | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 58mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | 240V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 12gfm | - | 10A@300VAC | - | 4.3 mm | 10A@250VDC | 49° | - | 12° | 26° | - | - | - | - | - | Steel Roller | 114.5mm | 30.5mm | 30.5mm | - | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() V7-6B19E9-201 Honeywell Sensing and Productivity Solutions | 27 | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Polyester | 8g | - | - | - | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2015 | V7 | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | 10.2 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 277V | 11A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | 11A@250VAC | - | - | - | 0.035 (0.9mm) | - | 0.013 (0.33mm) | 0.055 (1.4mm) | 0.806 (20.5mm) | 88gf | - | 2.28 mm | 1.42 mm | - | - | 39.37mm | - | 15.9mm | - | 123mm | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RQ1015-W109 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Panel, Wire | Panel Mount | - | Plastic | Phenolic | 3.401kg | Steel | - | - | Silver | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | unknown | 15A | Connector | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | SPLASH PROOF | - | 250V | 15A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | - | - | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 113gf | - | - | 0.38 mm | - | - | 68.33mm | - | 35.94mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() GLAB03B Honeywell Sensing and Control EMEA | 2 | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | GLS | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 42mm | 42 mm | Round (Pin Plunger) | SPDT (BBM) | On-Mom | - | - | 0.55A | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1632gf | 6A | 6A@120VAC | - | - | - | 0.180 (4.6mm) | - | 0.035 (0.9mm) | 0.100 (2.5mm) | 1.380 (35.0mm) | - | - | - | - | - | - | - | - | 82mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-7RLT711 Honeywell Sensing and Productivity Solutions | 52 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | - | Silver | - | - | -55°C~85°C | Bulk | 2011 | BZ | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | CORROSION PROOF | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 500 mN | - | 15A@480VAC | - | - | .5A@125VDC | - | - | - | - | 0.780 (19.8mm) | - | - | - | - | - | - | 49.28mm | - | 23.88mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-116-1C5 Omron Electronics Inc-EMC Div | 131 |
| Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Polyacetal, Resin, Stainless Steel | - | - | Silver | 200,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | 10.3mm | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | IP00 | - | 250V | 11A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | 11A@250VAC | - | - | 11A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | 4 mm | - | - | 50.2mm | - | 15.9mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MS0850504F035P1A E-Switch | 1061 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | COPPER ALLOY | SILVER | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2009 | MS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 5A AC | - | - | - | - | 5A | PC Pin | 125V | - | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 35gf | 5A | 5A@250VAC | SNAP ACTION | - | - | - | 250V | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 20gf | 3 | - | - | - | - | - | - | 10.5918mm | 0.138 inch | 0.567 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() BZ-2RW896-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | - | Silver | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Matte Tin (Sn) | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | 49.28mm | - | Lever, Straight | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 500 mN | - | 15A@480VAC | - | - | .5A@125VDC | 1.000 (25.4mm) | - | 0.475 (12.1mm) | - | - | - | - | 25.4 mm | - | - | - | - | - | 29.21mm | - | 3.048m | - | No SVHC | RoHS Compliant | - | - | ||
![]() AV442461 Panasonic Electric Works | 35500 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Plastic | 200mg | - | - | - | Gold | 200,000 Cycles | - | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 2 | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | - | - | - | 100mA | PC Pin | - | - | - | - | Lever, Straight | SPDT | On-Mom | 200mOhm | 100MOhm | 0.1A | - | - | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 25gf | - | - | - | - | .1A@30VDC | 0.015 (0.4mm) | - | 0.027 (0.7mm) | 0.094 (2.4mm) | 0.228 (5.8mm) | - | - | - | - | - | - | - | 7.5mm | 4.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BL233MR Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | 1.9 mm | - | Support Posts | - | - | - | 6.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSH1E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | Gold | - | - | -1°C~121°C | Bulk | 2007 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | 60V | 50mA AC/DC | Right Angle | - | - | - | 50mA | Plug In | 250V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | 50mA | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 19gfm | 10A | 10A@600VAC | - | - | - | 66° | 600V | 3° | 9° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-11MH1T Panasonic Electronic Components | 44000 |
| Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | 50,000 Cycles | Industrial grade | -10°C~70°C | Cut Tape (CT) | 2012 | ESE11 | e2 | yes | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | Gull Wing | - | - | - | 6.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 35gf | - | - | - | - | - | - | - | - | - | 0.146 (3.7mm) | - | - | - | - | - | 4.25mm | - | 6.4mm | - | - | 2.4mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() BZ-2R244-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | - | Silver | - | - | -55°C~204°C | Bulk | 1995 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Matte Tin (Sn) | - | 8536.50.70.00 | 125V | 5A AC 500mA DC | Straight | - | 17.45mm | - | 5A | Screw Terminal | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 480V | 5A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | 5A | 5A@480VAC | - | - | .5A@125VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 113gf | - | 0.51 mm | 0.38 mm | - | - | 49.28mm | 49.276mm | 24.13mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4GFG-D Omron Automation and Safety | 2137 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6222 Omron Automation and Safety | 24 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSP4L-4N Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2013 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | unknown | 10A | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Rod | DPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | - | - | 66° | 600V | 4° | 9° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4F-202-5R Omron Automation and Safety | 2212 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 150,000 Cycles | - | -30°C~70°C | Bulk | - | D4F | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | DPST-NC | On-Mom | - | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | Cable Length 5m | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-4P01N Omron Automation and Safety | 2778 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 750,000 Cycles | - | -10°C~80°C | Bulk | 2007 | D4A | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | P.T. = 15 DEG, D.T. = 7 DEG, T.T.= 22 DEG | 8536.50.70.00 | 24V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 125V | - | 44mm | 42 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | 5A | - | 12V | - | - | - | DPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 5A | 5A@125VAC | - | - | 5A@12VDC | 70° | - | 7° | 15° | - | 5.103gfm | - | - | - | Status Indicator | - | - | - | 75.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1HFG-B4 Omron Automation and Safety | 2779 |
| - | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |