- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSC1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | Silver | - | -12°C~93°C | Bulk | 2007 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 99.1mm | - | 10A | Plug In | 600V | CSA, UL | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 10A | 1814gf | - | 10A@600VAC | - | 0.190 (4.8mm) | - | 0.016 (0.4mm) | 0.071 (1.8mm) | - | - | - | - | - | - | - | 41.1mm | 44.5mm | - | - | No SVHC | RoHS Compliant | - | IP65 | ||
![]() D4A-3107-VN Omron Automation and Safety | 2028 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -20°C~100°C | Bulk | 2007 | D4A | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | 44mm | 42 mm | Side Roller Plunger | SPDT (DB/DM) | On-Mom | 10A | - | 14V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 2000gf | 10A | 10A@480VAC | 10A@14VDC | 0.201 (5.1mm) | 480V | 0.025 (0.6mm) | 0.094 (2.4mm) | 1.732 (44.0mm) | 500gf | 7.5 mm | - | 2.4 mm | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 914CE1-AQ1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | 0°C~105°C | Bulk | 2014 | 914CE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3A AC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | unknown | 3A | Connector | 125V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | IP66; IP67; IP68 | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 3A | 3A@250VAC | - | 0.118 (3.0mm) | 250V | 0.004 (0.1mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | - | 1.8 mm | - | 54mm | 40mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() DTF2-2RN-LH Honeywell Sensing and Productivity Solutions | 2934 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | -32°C~71°C | Bulk | 2008 | DTF | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 10A AC 300mA DC | Straight | - | 54.86mm | - | 10A | Screw Terminal | 125V | - | - | 24.89 mm | Round (Pin Plunger) | DPDT | On-Mom | 0.3A | - | - | - | 20A | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 10A | 1134gf | - | 10A@250VAC | .3A@125VDC | 0.156 (3.96mm) | - | 0.060 (1.5mm) | 0.140 (3.6mm) | 2.050 (52.1mm) | 113gf | 7.55 mm | - | 3.59 mm | Actuator Mounted Left Side | - | 101.6mm | 33.02mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2HWBL261H Omron Electronics Inc-EMC Div | 288 |
| Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | D2HW | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Solder Lug | 125V | - | 13.3mm | 6.5 mm | Lever, Leaf | SPDT | On-Mom | 2A | IP50 | - | 125V | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | Support Posts | - | - | - | 5.3mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL1375-2T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-5GL-FD1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Silver | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 5A | - | - | 125V | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | 2 mm | - | 1.2 mm | - | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SS-01-F-3 Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 1.6g | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 125V | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLS1A11AQRS1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Panel, Surface Mount | Panel Mount, Wireless | - | - | PBT | - | - | - | -40°C~85°C | Bulk | 2013 | WLS | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 3.6V | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Wireless | - | - | - | - | Top Sensing Target | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | 0.150 (3.8mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV1612618 Panasonic Electric Works | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | ABV | - | - | Obsolete | 1 (Unlimited) | Wire Leads | - | - | 2 | - | 85°C | -40°C | - | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 3A | Wire Leads | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 3A | - | SPDT | 24V | 5,000,000 Cycles | - | - | 180gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | - | 46.8mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() BZE6-RNX1 Honeywell Sensing and Productivity Solutions | 2681 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | - | 8536.50.90.55 | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 77.2mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-On | 0.5A | - | - | - | - | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 170 ~ 567gf | - | - | - | 0.187 (4.75mm) | 480V | - | 0.078 (2.0mm) | 1.720 (43.7mm) | - | 6.73 mm | - | - | Actuator Seal Boot, Reset Plunger | 98.81mm | 77.22mm | 44.4mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() LSP3K-1D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -12°C~121°C | Bulk | - | HDLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | unknown | 10A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | A@VAC | A@VDC | 66° | - | 3° | 9° | - | - | - | - | - | Steel Roller, Back Mounted | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 201LS56 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | -29°C~71°C | Bulk | 2005 | LS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | P.T. = 5 DEG, T.T. = 35 DEG | 8536.50.70.00 | 550V | 10A AC | Right Angle | IP67 - Dust Tight, Waterproof | 86.1mm | - | 10A | Plug In | 480V | - | - | 48.77 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | CORROSION PROOF | - | - | 10A | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 11gfm | - | - | - | 30° | - | - | 5° | - | 2.070gf | - | - | - | - | - | 48.8mm | 28.2mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RW82443-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | -55°C~85°C | Bulk | 2013 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 5A AC 500mA DC | Straight | - | 17.45mm | unknown | 5A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 480V | 5A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 127gf | 5A | 5A@480VAC | .5A@125VDC | 0.141 (3.6mm) | - | 0.035 (0.9mm) | - | 0.792 (20.1mm) | 21gf | 3.58 mm | - | 3.58 mm | - | - | 62.87mm | - | 29.21mm | 508mm | - | RoHS Compliant | - | - | ||
![]() LSK6B-8A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | -12°C~93°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 45.34mm | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Spring, Cat Whisker | DPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | 10A@600VAC | - | - | 600V | - | 2.000 (50.8mm) | - | - | - | - | - | - | 222.25mm | 47.63mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-10G-1B5-K Omron Electronics Inc-EMC Div | 162 |
| Datasheet | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 200 | - | - | 6.2g | Silver | 300,000 Cycles | -25°C~80°C | Tray | 2004 | V | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Screw Terminal | 250V | CSA, UL | 27.8mm | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | 1 | - | 250V | 50,000,000 Cycles | - | 10A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-16G-1C4A-K Omron Electronics Inc-EMC Div | 109 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 125gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-5GL-3T Omron Electronics Inc-EMC Div | 168 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1TB28-2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | Panel, Screw | - | - | Plastic | Phenolic | 907g | Silver | - | - | Bulk | 2015 | - | e3 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | 8536.50.70.00 | - | - | Straight | - | - | unknown | 10A | - | 250V | - | 31.75mm | 12.7 mm | - | - | - | - | - | - | 250V | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 361 N | - | 10A@250VAC | - | 25 mm | - | 25 mm | - | - | - | 1.77 mm | MOMENTARY | 1.52 mm | - | - | - | - | 12.7mm | - | - | RoHS Compliant | - | - | ||
![]() LSJ1A-7A Honeywell Sensing and Productivity Solutions | 34 | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | -12°C~93°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Spring, Rod | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 283gf | - | 10A@600VAC | - | - | 600V | - | 1.000 (25.4mm) | - | - | - | - | - | Wobble, Plastic | 210.03mm | 41.15mm | 44.5mm | - | - | Unknown | RoHS Compliant | - | IP65 |