- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Body Orientation | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Function Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCGGF5P00EW C&K | 16 |
| Datasheet | 11 Weeks | Gold | Chassis Mount, Screw, Solder | Chassis Mount | - | Polyester | - | Polyester, Thermoplastic | - | - | - | Silver | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | LC | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | 30V | 1A AC/DC | Straight | - | 6.4mm | - | 1A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 125V | 1A | - | SPST | 30V | - | - | - | 142gf | - | - | - | - | - | 0.010 (0.25mm) | - | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | - | - | - | 19.84mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 5A AC | Straight | - | 10.2mm | - | 5A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 277V | 5A | - | SPDT | - | - | - | - | 12gf | - | - | - | - | - | 0.235 (6.0mm) | - | 0.100 (2.54mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | 1.500gf | - | - | - | - | - | - | - | 80mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 125V | 15A AC 500mA DC | Straight | - | 10.2mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 277V | 15A | - | SPDT | 250V | - | - | - | 80gf | - | - | - | - | - | 0.065 (1.7mm) | - | 0.030 (0.76mm) | 0.110 (2.8mm) | 0.600 (15.2mm) | 8.000gf | - | - | - | - | - | - | - | 48.8mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Thermoplastic | - | Thermoplastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 20A AC | - | - | 10.2mm | - | 20A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | 20A | - | SPST | - | - | - | - | 80gf | - | - | - | - | - | 0.065 (1.7mm) | - | 0.030 (0.76mm) | 0.110 (2.8mm) | 0.600 (15.2mm) | 8.000gf | - | - | - | - | - | - | - | 50.1mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() V-10-1A4-T Omron Electronics Inc-EMC Div | 141 |
| Datasheet | 17 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 6.2g | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~150°C | Bulk | 2012 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 600mA DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 10A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | 10A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | 2.5 mm | 1.2 mm | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4B2GR-NPT Omron Automation and Safety | 51 |
| Datasheet | 3 Weeks | - | - | Chassis Mount | Metal | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2012 | D4N-R | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | DPST-NC | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 571gf | - | - | - | - | - | - | - | - | 18° | - | - | - | - | - | - | Metal Lever, Resin Roller, Reset Function | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() LSXP3K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2014 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | Right Angle | - | 72.9mm | - | 10A | Screw Terminal | 120V | CSA, UL | - | 41.4 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | 10A@600VAC | 10A@240VDC | 66° | 600V | 3° | 9° | - | - | - | - | - | - | Explosion Proof | - | 146.1mm | 76.2mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() MBZ101A01A05B01 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | Short Roller Lever | Straight | Silver Nickel | EAR99 | 10000 | 100 | - | Non-Illuminated | No | 0.7 | 4.5 | 0.75 | Chassis Mount | -40C to 85C | 85C | -40C | SPST | 6.5(mm) | Details | N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000000 | - | - | 1.1(N) | Solder Lug | - | - | - | - | - | - | - | - | - | - | 10(A) | - | - | - | - | 20(mm) | - | - | - | - | 24.55(mm) | - | - | - | - | - | ||
![]() 13SX96-T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | Phenolic | 136g | Plastic | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 1995 | SX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 5.08mm | - | 1A | Solder Turret | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 1A | - | - | - | 1A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | - | - | - | - | 1A@30VDC | 0.010 (0.25mm) | - | 0.001 (0.025mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 14gf | - | - | 0.5 mm | - | - | - | - | 12.7mm | - | 8.89mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() Z-15GL2 Omron Automation and Safety | 21 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 58g | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | 15A | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | - | 15A | 15A@250VAC | 15A@14VDC | 0.062 (1.6mm) | - | 0.050 (1.3mm) | - | 1.125 (28.6mm) | 14gf | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-5L3-1M Omron Electronics Inc-EMC Div | 26800 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | Stainless Steel | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | 5A | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSD4L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 45.34mm | - | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Roller Plunger | DPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | - | - | 10A@600VAC | - | 0.190 (4.8mm) | 600V | 0.020 (0.5mm) | 0.071 (1.8mm) | - | - | - | - | - | - | - | - | 138.43mm | 47.63mm | 105.5mm | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() ZMCJF7L0R C&K | 36 |
| Datasheet | 14 Weeks | Gold | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2012 | ZM | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 3A AC | Right Angle | - | 12.8mm | - | 1A | PC Pin | 125V | - | - | - | Lever, Leaf | SPDT | On-Mom | - | - | - | 250V | 3A | - | - | - | - | - | - | 50gf | - | - | - | - | - | - | - | - | - | 0.330 (8.4mm) | - | - | - | - | - | - | - | - | 13.68mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() BZ-2RQ1T04 Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 9 Weeks | - | Panel, Screw | Panel Mount | - | Phenolic | 4.309kg | Steel | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | CORROSION PROOF | - | - | 15A | - | - | 115V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | - | - | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 170gf | - | - | 0.38 mm | - | Steel Plunger | - | - | 49.28mm | - | 23.62mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() GSAA01A1B Honeywell Sensing and Productivity Solutions | 2563 |
| Datasheet | 15 Weeks | - | Screw | Chassis Mount | - | Zinc | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | GSA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 6A AC 2.8A DC | Right Angle | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 600V | - | 42mm | 42 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 2.8A | - | - | 600V | 100mA | - | DPST, SPDT | 250V | 1.5e+07 cycles | SNAP ACTING/LIMIT SWITCH | - | 33gfm | - | - | 6A | - | - | 85° | - | 12° | - | 2.638 (67.0mm) | 39gfm | - | - | - | - | Metal Roller | - | - | - | - | 75.8mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() LSXV3K Honeywell Sensing and Productivity Solutions | 2569 |
| Datasheet | 7 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2010 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | Straight | - | - | - | 10A | Screw Terminal | 120V | - | 50.8mm | 41.4 mm | Adjustable Plunger | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | - | - | 10A@600VAC | 10A@240VDC | 0.190 (4.8mm) | 600V | 38 mm | 0.070 (1.78mm) | 2.585 (65.7mm) | - | - | 6.61 mm | 1.78 mm | - | Explosion Proof | - | - | - | - | 116.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 201LS2 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -29°C~71°C | Bulk | 1999 | LS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | 2 | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 87.63mm | - | 10A | Plug In | 120V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | 240V | - | 1 | SPDT | 550V | - | SNAP ACTING/LIMIT SWITCH | - | 51gfm | - | - | - | - | - | 30° | - | 12° | 20° | - | 8.640gfm | - | - | - | - | - | - | 116.59mm | 48.77mm | 28.2mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-152-1A5 Omron Electronics Inc-EMC Div | 209 | - | Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | - | Stainless Steel | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | 10.3mm | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 15A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 125gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | 48.4mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-01L3-A1 Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | 17.5mm | - | 100mA | PC Pin | - | - | - | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 80gf | - | - | - | A@VAC | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 5.099gf | - | - | - | - | Actuator Mounted Left Side | - | - | 12.8mm | - | 5.8mm | - | No | - | RoHS Compliant | - | - | ||
![]() MMGGD1P0R C&K | 16 |
| Datasheet | 11 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | Phenolic | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2012 | MM | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 7A AC | Right Angle | - | 13.11mm | - | 7A | PC Pin | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | 7A | - | - | 28V | - | - | - | 142gf | - | - | - | - | - | 0.004 (0.1mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | - | - | - | - | - | - | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | - |