- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-11G3K-1C24-K Omron Electronics Inc-EMC Div | 173 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZX40E30C01 Honeywell Sensing and Productivity Solutions | 13 |
| Datasheet | 11 Weeks | PCB, Panel, Through Hole | Through Hole | - | - | Nylon | - | - | Silver | 10,000 Cycles | -40°C~120°C | Bulk | 2008 | ZX | e3 | yes | Active | 1 (Unlimited) | PCB | EAR99 | 2 | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | 48V | 3A AC | Straight | - | 5.8mm | - | 3A | PC Pin | 125V | CE, CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | 3A | 1 | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 48gf | 3A | - | - | 0.025 (0.6mm) | - | 0.050 (1.3mm) | 0.134 (3.4mm) | 0.330 (8.4mm) | 8.000gf | - | - | - | - | 12.7mm | - | 6.5mm | 130mm | - | Unknown | RoHS Compliant | - | - | ||
![]() LSJ3K-7N Honeywell Sensing and Productivity Solutions | 2072 |
| Datasheet | 26 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Spring, Cable | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 198gf | - | 10A@600VAC | - | - | 600V | - | 1.500 (38.0mm) | - | - | - | - | Wobble, Cable | 210.03mm | 41.15mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V7-2E17E9-366 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 10A AC 500mA DC | Straight | - | 17.53mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | 10.16 mm | Lever, Formed | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | 277V | 10A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 90gf | - | 10A@277VAC | .5A@125VDC | 0.035 (0.9mm) | - | 0.016 (0.4mm) | 0.060 (1.5mm) | 0.652 (16.56mm) | 7.000gf | 2.38 mm | 1.52 mm | - | - | 47.17mm | - | 15.88mm | 211mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABJ151060 Panasonic Electric Works | 199 |
| - | 11 Weeks | - | Through Hole | - | NO | - | - | - | - | 30,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | - | PC Pin | 125V | - | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | 2A | - | 30V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 2A | - | - | 0.010 (0.25mm) | 125V | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 25gf | 0.85 mm | 0.6 mm | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() BZE6-2RN-F1 Honeywell Sensing and Productivity Solutions | 1 | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | yes | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 10A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 10A | Cable Leads | 125V | - | 69.59mm | 25.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | - | 500mA | - | - | - | - | SNAP ACTING/LIMIT SWITCH | 10A | 425 ~ 1106gf | - | 10A@125VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 283gf | 7.54 mm | 1.98 mm | Actuator Seal Boot | - | - | - | 69.06mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() 622EN1-6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Stainless Steel | - | - | - | - | -55°C~85°C | Bulk | 2001 | EN | - | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 28V | 7A DC | Straight | - | 17.48mm | unknown | 7A | Wire Leads | - | - | - | - | Roller Plunger | SPDT x 2 | On-Mom | 7A | CORROSION PROOF | - | - | 7A | - | DPDT | 28V | - | SNAP ACTING/LIMIT SWITCH | 7A | 2722 ~ 5443gf | - | - | 7A@28VDC | 0.125 (3.2mm) | - | 0.020 (0.5mm) | 0.040 (1.0mm) | - | 1814gf | 4.19 mm | 1.02 mm | Cable Length 6', Sealed | 58.29mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() GLFA01A2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -25°C~85°C | Bulk | 2016 | GLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | Side Rotary, Adjustable Roller | SPDT | On-Mom | 0.55A | - | - | 600V | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 33gfm | 6A | 6A@120VAC | - | 59° | - | 12° | 26° | - | - | - | - | Status Indicator, Steel Roller | - | 42mm | - | 82mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2B20 Omron Automation and Safety | 40 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | 40° | - | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 91MCE2-P1B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Zinc | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2005 | 91MCE | - | - | Obsolete | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 16.2mm | unknown | 6A | Cable Leads | 120V | CCC, CE, cULus | - | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 300V | - | - | DPST, SPDT | 250V | 5,000,000 Cycles | - | - | 1122gf | - | - | - | 0.125 (3.2mm) | - | 0.031 (0.8mm) | 0.071 (1.8mm) | - | - | - | - | Cable Length 1m | 70.3mm | 30mm | 70mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSXA3E Honeywell Sensing and Productivity Solutions | 2340 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -12°C~121°C | Bulk | 2004 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | - | Gold (Au) | - | - | - | - | 60V | 50mA AC/DC | Right Angle | - | - | unknown | 50mA | Screw Terminal | 250V | CSA, UL | 50.8mm | 41.4 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | 10A | - | 240V | - | 50mA | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | 10A | 10A@600VAC | 10A@240VDC | 60° | 600V | 5° | 15° | - | - | - | - | Explosion Proof | 146.1mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSXW3K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -12°C~93°C | Bulk | 2014 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | - | Silver (Ag) | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Screw Terminal | 120V | CSA, UL | 50.8mm | 41.4 mm | Adjustable Side Plunger | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 2720gf | - | 10A@600VAC | 10A@240VDC | 0.190 (4.8mm) | 600V | 0.025 (0.6mm) | 0.100 (2.5mm) | 1.615 (41.0mm) | - | 7.37 mm | 2.54 mm | Explosion Proof | - | - | - | 116.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() LSXM4N5-1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | - | - | -1°C~121°C | Bulk | 2014 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | - | Silver (Ag) | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | unknown | 10A | Screw Terminal | 120V | - | 50.8mm | 41.4 mm | Side Rotary, Roller | DPDT (DB/DM) | Mom-Off-Mom | - | EXPLOSION PROOF | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | 10A@240VDC | 57° | 600V | 10° | 18° | - | - | - | - | Nylon Roller, Front Mounted | - | - | - | 116.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() V-211-3C6 Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | 30V | 21A AC 600mA DC | - | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() GLEA01A1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 45mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | SPDT | On-Mom | 0.5A | - | - | 600V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 17gfm | 6A | 6A@120VAC | - | 49° | - | 8° | 26° | - | - | - | - | Nylon Roller | 120mm | 65mm | 106.6mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP66, IP67, Waterproof | ||
![]() V-106-1A5 Omron Electronics Inc-EMC Div | 500 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | - | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NS-6BF Omron Automation and Safety | 21 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | - | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 56mm | 30 mm | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | 88mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZE6-2RN191-S Honeywell Sensing and Productivity Solutions | 2606 |
| Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | no | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | - | - | 15A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | 250V | - | 15A | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 425 ~ 1106gf | 0.5A | .5A@600VAC | .5A@250VDC | 0.219 (5.6mm) | 600V | 0.002 (0.05mm) | 0.078 (2.0mm) | 2.469 (62.7mm) | 283gf | 5.56 mm | - | Actuator Seal Boot | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() SS-01GL2-F Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | Polyacetal, Resin, Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 1997 | SS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | 125V | 100mA | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 16gf | 0.1A | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 2.039gf | - | - | - | - | 22.05mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() MS0850505F075S1A E-Switch | 42 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | MS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 75gf | - | - | - | - | - | - | 0.157 (4.0mm) | 0.587 (14.9mm) | 25gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |