- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS0850505F075S1A E-Switch | 42 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | MS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 75gf | - | - | - | - | - | - | 0.157 (4.0mm) | 0.587 (14.9mm) | 25gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GLLA01A3B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount, Screw | Chassis Mount | 300 | - | - | Plastic | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 300V | - | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 12gfm | - | - | - | 40° | - | 18° | 30° | - | 2.039gfm | - | - | Metal Roller | - | - | 30.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() SS-01-E-3T Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 125V | - | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G1M-2C24-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 100gf | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() 11TL402 C&K | 50 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 150,000 Cycles | -55°C~150°C | Bulk | 2010 | TL | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | - | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Push-Pull Plunger | SPDT | On-Mom | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() BE-2RV2-A4 Honeywell Sensing and Productivity Solutions | 50 | - | Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Plastic | Phenolic | 286g | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2001 | BE | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 25A AC | Straight | - | 17.45mm | - | 25A | Screw Terminal | 125V | - | 49.28mm | - | Lever, Roller | SPDT | On-Mom | - | - | - | 480V | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 25A | 99gf | - | 25A@480VAC | - | 0.062 (1.6mm) | - | 0.085 (2.16mm) | 0.470 (11.9mm) | 1.188 (30.2mm) | 14gf | - | 11.89 mm | - | - | - | - | 30.1mm | 4.822m | - | - | RoHS Compliant | - | - | ||
![]() GLBA02A2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | -25°C~85°C | Bulk | 2013 | GLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | - | - | 6A | Plug In | 120V | CE, CSA, UL | - | - | Side Rotary, Adjustable Roller | SPDT | On-Mom | 0.55A | - | - | 600V | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 33gfm | 6A | 6A@120VAC | - | 59° | - | 12° | 26° | - | - | - | - | Steel Roller | - | 42mm | - | 82mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL1138 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | 5A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V7-1C27D94 Honeywell Sensing and Productivity Solutions | 16 |
| Datasheet | 5 Weeks | - | Chassis, Chassis Mount, Screw | Chassis Mount | - | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | - | unknown | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | 28.83mm | 10.16 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.5A | - | - | 277V | - | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 15.1A | 15.1A@277VAC | .5A@125VDC | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 25gf | 2.46 mm | 1.19 mm | - | - | - | - | 15.88mm | - | - | - | RoHS Compliant | - | - | ||
![]() LSXYAB3K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Aluminium | - | - | - | - | -40°C~121°C | Bulk | 2003 | LSX | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | - | 74.4mm | - | 10A | Screw Terminal | 600V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 10A | 46gfm | - | - | - | 60° | - | 5° | 15° | - | - | - | - | Explosion Proof | - | 50.8mm | 146.3mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() NGCMB10AX01Q Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount | Metal | - | - | - | - | - | Silver | 500,000 Cycles | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 120V | - | - | - | Cross Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | 10m | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1122gf | - | - | - | 0.193 (4.9mm) | - | 0.047 (1.2mm) | 0.083 (2.1mm) | 0.083 (2.1mm) | 306gf | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() LSG6B Honeywell Sensing and Productivity Solutions | 2911 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | -1°C~93°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Plunger | DPDT (DB/DM) | On-On | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 4536gf | - | 10A@600VAC | - | 0.079 (2.0mm) | 600V | 0.090 (2.3mm) | 0.170 (4.3mm) | 376 mm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G-1C23-K Omron Electronics Inc-EMC Div | 76 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 6A | IP00 | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | 2.2 mm | 1.2 mm | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() 914CE31-AQ Honeywell Sensing and Productivity Solutions | 2695 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | 4 | - | Zinc | - | - | - | - | 0°C~105°C | Bulk | 2015 | 914CE | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 3A | Connector | 125V | CE, CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | 250V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1785gf | 5A | 5A@250VAC | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 1.354 (34.4mm) | 450gf | - | 1.8 mm | - | 73mm | 40.01mm | 16mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() BZ-2RM22 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 538gf | - | 15A@480VAC | .5A@125VDC | 0.079 (2.0mm) | - | 0.001 (0.025mm) | 0.078 (2.0mm) | 1.156 (29.4mm) | 170gf | - | 1.98 mm | - | - | 49.28mm | - | 26.42mm | 1.905m | - | Unknown | RoHS Compliant | - | - | ||
![]() ZMCJF7L0K C&K | 36 |
| Datasheet | 14 Weeks | Gold | Panel, Screw, Through Hole | Through Hole | - | - | - | - | - | - | Silver | 15,000 Cycles | -30°C~85°C | Bulk | 2012 | ZM | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -30°C | - | - | - | 3A AC | Straight | - | 5.8mm | - | 3A | PC Pin | 125V | - | - | - | Lever, Leaf | SPDT | On-Mom | - | - | - | 250V | 3A | - | - | SPDT | - | - | - | - | 50gf | - | - | - | - | - | - | - | 0.330 (8.4mm) | - | - | - | - | - | 13.68mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() V15T16-CZ300A02-K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Plastic | PBT | 5g | - | Cadmium, Silver | 50,000 Cycles | -25°C~125°C | Tray | 2007 | V15 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 16A AC | Straight | - | 10.3mm | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 16A | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 180gf | - | 16A@250VAC | - | 0.051 (1.3mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | - | - | 50.3mm | - | 15.9mm | 356mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D4N-8F31 Omron Automation and Safety | 24 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2A32 Omron Automation and Safety | 49 |
| - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-2EF Omron Automation and Safety | 16 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | - | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 31mm | 30 mm | Panel Disconnect | DPST-NO/NC (MBB) | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | 96mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |