- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-9E2H Omron Automation and Safety | 2569 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | 40° | 240V | - | 28° | - | 41gf | - | - | Metal Lever, Rubber Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2F26 Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | 40° | 240V | - | 28° | - | 51gf | - | - | Metal Lever, Bearing Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Silver | Screw, Through Hole | Through Hole, Right Angle | Gold, Silver | 300,000 Cycles | -40°C~85°C | Bulk | 2013 | ZMA | Active | 1 (Unlimited) | PC Pins | - | 85°C | -40°C | - | - | 48V | 100mA AC/DC | Right Angle | - | - | 100mA | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 125V | SPDT | 30V | 1,000,000 Cycles | - | 49gf | - | 0.049 (1.25mm) | - | - | 0.055 (1.4mm) | 0.420 (10.7mm) | 11gf | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() D4N-4B2H Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1C31R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-6220 Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | 40° | 240V | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2F2G Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | 40° | 240V | - | 28° | - | 41gf | - | - | Metal Lever, Resin Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4F-402-1R Omron Automation and Safety | 2315 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | 1,000,000 Cycles | -30°C~70°C | Bulk | - | D4F | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 15A | Cable Leads | 120V | - | - | Roller Plunger | 4PST-NC | On-Mom | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1224gf | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 1m | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4F-420-1R Omron Automation and Safety | 2367 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | 1,000,000 Cycles | -30°C~70°C | Bulk | - | D4F | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 15A | Cable Leads | 120V | - | - | Side Rotary, Roller | 4PST-NC | On-Mom | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | - | 40° | - | - | 12° | - | 51gf | - | - | Cable Length 1m | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4F-402-3R Omron Automation and Safety | 2299 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | 1,000,000 Cycles | -30°C~70°C | Bulk | - | D4F | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 15A | Cable Leads | 120V | - | - | Roller Plunger | 4PST-NC | On-Mom | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1224gf | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 3m | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6A2H Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8F32 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Roller Plunger | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | 10A | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | 6 mm | 2 mm | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-4B2HR Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-8A22 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2D80 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Spring, Cat Whisker | 3PST-NC | On-Mom | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 153gf | 10A | - | 240V | - | 15° | - | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8C2H Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8D22 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6A72R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-9222 Omron Automation and Safety | 24 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4CFG-B4 Omron Automation and Safety | 2700 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof |