- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Manufacturer Lifecycle Status | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL-4HFG-B4 Omron Automation and Safety | 2399 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-6229-P Omron Automation and Safety | 2103 |
| Datasheet | 4 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | - | - | - | - | - | - | - | - | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | - | - | Side Rotary, Adjustable Rod | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | - | - | 40° | - | 3° | 25° | - | 150gf | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-420-5R Omron Automation and Safety | 2527 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | -30°C~70°C | Bulk | - | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Side Rotary, Roller | 4PST-NC | On-Mom | - | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | Cable Length 5m | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4QFA-C6 Omron Automation and Safety | 2337 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1825043-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | Gold, Nickel | Screw, Through Hole | - | - | - | Nylon | - | Nylon | Brass | - | ACTIVE (Last Updated: 2 weeks ago) | 125 V | 30 V | - | Box | - | - | - | - | - | - | PC Pin, PC Pins | - | Switch | - | - | 80 °C | -40 °C | - | - | - | - | - | - | 5.8 mm | - | 100 mA | - | - | - | - | - | - | - | On-Mom | - | - | - | Compliant | - | 125 V | 100 mA | - | SPDT | 30 V | 1 Mcycles | - | 100 mA | 1.47 N | - | - | - | - | - | - | - | 6.9088 mm | - | - | - | - | - | 12.8 mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ASQ10418 Panasonic Electric Works | 31 |
| - | 12 Weeks | - | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | - | Gold | 200,000 Cycles | - | - | - | -40°C~85°C | Bulk | 2008 | ASQ1 | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | - | - | - | 100mA | Solder Lug | 20V | - | 13.3mm | 5.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | - | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 153gf | - | - | .1A@30VDC | 0.110 (2.8mm) | - | - | - | 0.472 (12.0mm) | - | 8.7 mm | 10.1 mm | - | - | - | - | 9.3mm | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() D2VW-5L3-1HS Omron Electronics Inc-EMC Div | 26800 | - | Datasheet | 14 Weeks | - | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | -40°C~85°C | Tray | 2004 | D2VW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 15.9mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 5A | IP50 | - | - | 250V | - | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | 5A | 5A@250VAC | 5A@30VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 15gf | 5.6 mm | 4 mm | - | - | - | - | 33mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() LSK1A-8A Honeywell Sensing and Productivity Solutions | 2564 |
| Datasheet | 20 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Spring, Cat Whisker | SPDT (DB/DM) | On-Mom | - | - | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | 10A@600VAC | - | - | 600V | - | 2.000 (50.8mm) | - | - | - | - | - | 210.03mm | 41.15mm | 44.5mm | - | - | - | RoHS Compliant | - | IP65 | ||
![]() GLLC01A1B Honeywell Sensing and Productivity Solutions | 46 |
| Datasheet | 8 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | 300 | - | Plastic | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2005 | GLL | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | O.F.=0.12NM, P.T.= 30 DEG, T.T.= 70 DEG | 8536.50.70.00 | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | 31 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | 600V | - | - | - | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 12gfm | - | - | 10A@250VDC | 40° | - | 18° | 30° | - | 2.039gfm | - | - | Metal Roller | 107mm | 30.5mm | 30.5mm | - | - | Unknown | RoHS Compliant | Lead Free | IP65 | ||
![]() 21EN9-6 Honeywell Sensing and Productivity Solutions | 598 | - | Datasheet | 9 Weeks | - | - | Panel | Panel Mount | - | - | Stainless Steel | - | - | - | - | - | - | - | -54°C~85°C | Bulk | 2005 | EN | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | 85°C | -54°C | - | - | 28V | 4A DC | Straight | - | - | - | 4A | Wire Leads | - | - | - | - | Roller Plunger | SPDT x 2 | On-Mom | - | - | - | - | - | - | 4A | - | DPDT | 28V | - | - | - | 2722 ~ 5443gf | - | - | - | 0.250 (6.35mm) | - | 0.020 (0.5mm) | 0.040 (1.0mm) | - | 1814gf | - | - | Cable Length 6', Sealed | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() BZE6-2RQ8 Honeywell Sensing and Productivity Solutions | 99 |
| Datasheet | 21 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP40 | 77.2mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | 0.5A | - | - | - | 600V | 15A | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 15A | 255 ~ 368gf | - | - | - | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.953 (49.6mm) | 113gf | 3.93 mm | 0.38 mm | - | 98mm | 77.2mm | 44.4mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SS-01GL1131-ET Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZE-N-2S Omron Automation and Safety | 47 |
| Datasheet | 5 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | - | - | 500,000 Cycles | - | - | - | -10°C~80°C | Bulk | 2000 | ZE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | 25.4mm | - | 15A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | - | - | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 800gf | - | - | - | 0.197 (5.0mm) | - | 0.004 (0.1mm) | 0.080 (2.0mm) | 1.805 (45.8mm) | 240gf | - | - | - | 44.5mm | 86mm | 44.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() SS-01GL1131 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RQ124-A2 Honeywell Sensing and Productivity Solutions | 8 |
| Datasheet | 10 Weeks | - | - | Panel, Screw | Panel Mount | - | Plastic | Phenolic | 3.401kg | Steel | Silver | - | - | - | - | -55°C~121°C | Bulk | 2012 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | 0.5A | - | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 255 ~ 368gf | - | 15A@480VAC | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 113gf | - | 0.38 mm | Steel Plunger | - | 49.28mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2SW-P2L1D Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | Stainless Steel | Silver | 50,000 Cycles | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP67 - Dust Tight, Waterproof | 6.4mm | - | 2A | PC Pin | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | 2A | - | - | - | 250V | 2A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 61gf | 2A | 2A@250VAC | 2A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | - | 19.8mm | - | 11mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GLAC20B Honeywell Sensing and Productivity Solutions | 30 | - | Datasheet | 22 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 1995 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 42mm | unknown | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | Round (Pin Plunger) | DPDT | On-Mom | - | 0.55A | - | - | - | 600V | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1632gf | 6A | 6A@120VAC | - | 0.180 (4.6mm) | - | 0.035 (0.9mm) | 0.100 (2.5mm) | 1.380 (35.0mm) | - | - | - | - | 113.3mm | 42mm | 42mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-164-3A5 Omron Electronics Inc-EMC Div | 83 |
| Datasheet | 13 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | 16A | IP00 | - | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-16-1C4 Omron Electronics Inc-EMC Div | 487 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | IP00 | - | - | 250V | 16A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 100gf | - | 16A@250VAC | 16A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | 39.8mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-166-3A5 Omron Electronics Inc-EMC Div | 147 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | 16A | IP00 | - | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - |