- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZ-RX43 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | Matte Tin (Sn) | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-On | 0.5A | - | - | 480V | 15A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 198 ~ 255gf | - | 15A@480VAC | .5A@125VDC | 0.005 (0.13mm) | - | - | 0.012 (0.3mm) | 0.625 (15.9mm) | - | 0.68 mm | 0.3 mm | Reset Plunger on Bottom | - | 49.28mm | - | 21.08mm | - | - | RoHS Compliant | - | - | ||
![]() GLAC22D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 22 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | Gold | - | -25°C~85°C | Bulk | 2016 | GLS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 50V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 42mm | - | 100mA | Screw Terminal | 50V | CE, CSA, UL | - | - | Lever, Roller | DPDT | On-Mom | 0.55A | - | 125V | - | 100mA | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 969gf | 6A | 6A@120VAC | .55A@125VDC | 0.350 (9.0mm) | 120V | 0.065 (1.7mm) | 0.165 (4.2mm) | 2.400 (61.0mm) | - | - | - | - | 141.2mm | 42mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSV1A Honeywell Sensing and Productivity Solutions | 2124 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2007 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Adjustable Plunger | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | 10A@600VAC | - | 0.190 (4.8mm) | 600V | 0.016 (0.4mm) | 0.071 (1.8mm) | - | - | - | - | - | 129.64mm | 41.15mm | 44.5mm | - | - | No SVHC | RoHS Compliant | - | IP65 | ||
![]() D4E-1H20N Omron Automation and Safety | 16 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 1.350 (34.3mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSYUC1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2011 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Plug In | 120V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 70° | 600V | 3° | 5° | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01-E-2 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GLLC04B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Chassis Mount | 300 | - | Plastic | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Straight | IP66 - Dust Tight, Water Resistant | 31mm | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | - | Round (Pin Plunger) | SPDT (MBB) | On-Mom | - | - | - | 600V | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 612gf | - | - | 10A@250VDC | 0.130 (3.3mm) | - | 0.040 (1.0mm) | 0.100 (2.5mm) | 0.710 (18.0mm) | 153gf | - | - | - | 74.5mm | 30.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() GKEA01L Honeywell Sensing and Productivity Solutions | 163 | - | Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | - | - | Silver | - | -25°C~85°C | Bulk | 2006 | GKE | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 85°C | -25°C | - | - | 24V | 6A AC 2.8A DC | Straight | IP66/67 - Dust Tight, Water Resistant, Waterproof | 32.9mm | - | 10A | Screw Terminal | 600V | - | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | 600V | - | 1 | DPST, SPDT | 250V | 1,000,000 Cycles | - | - | 1530gf | - | - | - | - | - | - | - | - | 714gf | - | - | - | 99.4mm | 30.5mm | 24.2mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() ASKHC2T04AY C&K | 36 |
| Datasheet | 14 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Phenolic | - | - | Silver | 200,000 Cycles | -55°C~85°C | Bulk | 2012 | A | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 15A AC | Straight | - | 16.3mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | 15A | - | SPST | - | - | - | - | 113gf | - | - | - | 0.187 (4.75mm) | - | - | 0.312 (7.9mm) | 0.312 (7.9mm) | 14gf | - | - | - | - | 85.4mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Gold | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 30V | 1A AC/DC | Straight | - | 10.2mm | - | 1A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | 125V | 1A | - | SPST | 30V | - | - | - | 45gf | - | - | - | 0.065 (1.7mm) | - | 0.030 (0.76mm) | 0.100 (2.5mm) | 0.812 (20.6mm) | 5.000gf | - | - | - | - | 51.1mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() D4N-2F62 Omron Automation and Safety | 24 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.417 (36.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSYPB3K Honeywell Sensing and Productivity Solutions | 2281 |
| Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | -40°C~121°C | Bulk | - | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | - | 10A | Screw Terminal | 120V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 66° | 600V | 3° | 9° | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Silver | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 125V | 15A AC 500mA DC | Straight | - | 10.2mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | 277V | 15A | - | SPST | 250V | - | - | - | 48gf | - | - | - | 0.120 (3.05mm) | - | 0.050 (1.3mm) | 0.250 (6.35mm) | 0.812 (20.6mm) | 6.000gf | - | - | - | - | 55.2mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() D4C-2002-AK1EJ03 Omron Automation and Safety | 975 |
| Datasheet | 38 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | -10°C~70°C | Bulk | - | D4C | - | - | Active | 1 (Unlimited) | Connector | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Cable with Connector | 125V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 1A | 1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 0.3m, Status Indicator | - | - | - | 51.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Silver | 300,000 Cycles | -40°C~85°C | Bulk | 2010 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | 5A AC | - | - | 10.2mm | - | 5A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 277V | 5A | - | SPDT | - | - | - | - | 35gf | - | - | - | 0.060 (1.5mm) | - | 0.030 (0.76mm) | 0.100 (2.5mm) | 0.730 (18.5mm) | 4.000gf | - | - | - | - | 49.2mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() D4N-8C31 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4PFA-C7-01 Omron Automation and Safety | 2961 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | Trapped Key | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2B80 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Spring, Cat Whisker | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | 10A | - | - | - | 240V | - | 15° | - | - | - | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RW826-A2 Honeywell Sensing and Productivity Solutions | 5 | - | Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | Plastic | Phenolic | 3.401kg | - | Silver | 100000 cycles | -55°C~85°C | Bulk | 1995 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.5mm | - | 15A | Screw Terminal | 125V | CE, CSA | - | 17.45 mm | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | - | 15A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 170gf | - | 15A@480VAC | - | 0.094 (2.4mm) | 480V | 0.020 (0.5mm) | - | 1.625 (41.3mm) | 43gf | - | - | - | - | 49.3mm | 49.3mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4NH-1EBC Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |