- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 914CE18-6A Honeywell Sensing and Productivity Solutions | 7 | - | Datasheet | 27 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C | Bulk | 2015 | 914CE | - | yes | Active | 1 (Unlimited) | - | Cable | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 28V | 5A AC 3A DC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 3A | Cable Leads | 240V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | 1.8288m | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2300gf | 5A | 5A@250VAC | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | - | 4.79 mm | - | 1.8 mm | - | Cable Length 6' | 62.99mm | 40.01mm | - | - | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() BM-1RS-A2 Honeywell Sensing and Productivity Solutions | 11 | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 286g | Steel | - | - | - | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1999 | BM | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | - | 22A AC | Straight | - | 17.45mm | unknown | 22A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | 480V | - | 22A | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 22A | 198 ~ 283gf | - | 22A@480VAC | - | - | 0.060 (1.5mm) | - | 0.001 (0.025mm) | 0.015 (0.4mm) | 1.110 (28.2mm) | 113gf | - | - | - | 0.38 mm | - | Steel Plunger | - | 49.28mm | - | 24.23mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() ASQ10238 Panasonic Electric Works | 44 |
| - | 12 Weeks | Gold | Panel, Screw, Wire | Chassis Mount | 100 | - | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ASQ1 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | 2 | - | 85°C | -40°C | - | - | - | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | 30V | - | - | 100mA | 153gf | - | - | - | - | 0.110 (2.8mm) | - | - | - | 0.472 (12.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() GLLC03D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount, Screw | Chassis Mount | 300 | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Straight | IP66 - Dust Tight, Water Resistant | 31mm | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | - | Lever, Roller | SPDT (BBM) | On-Mom | - | - | - | - | 600V | - | - | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 306gf | - | - | - | 10A@250VDC | 0.256 (6.5mm) | - | 0.098 (2.5mm) | 0.060 (1.5mm) | 0.710 (18.0mm) | 153gf | - | - | - | - | - | - | - | 30.5mm | 30.5mm | - | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() AV38349 Panasonic Electric Works | 20 |
| - | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 2g | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | 30V | 3A AC/DC | Straight | - | - | - | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | SPDT | 125V | 500,000 Cycles | - | - | 25gf | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 2.500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 0E51-50E0 Cherry | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | Silver | 6000 Cycle(s) | THE CHERRY CORP | - | PHENOLIC | The Cherry Corporation | 0E5150E0 | E51 | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.78 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | unknown | 6 A | - | - | - | 30.94 mm | 14.73 mm | WIRE FORM TYPE | - | SPST | - | - | - | - | - | QUICK CONNECT | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | 6 A | - | 6 A | - | SNAP ACTION | - | - | 250 V | - | - | - | - | - | - | MOMENTARY | - | 0.0389 N | - | 17.5 mm | 30.9 mm | 30.9 mm | 17.45 mm | 0.17 inch | - | - | - | UL94 HB | Contains Lead | - | ||
![]() 900AGQ E-Switch | 182000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 100 | - | - | - | NYLON | - | - | - | BRASS | - | Silver | 50,000 Cycles | - | NYLON | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 2005 | 900 | e4 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL PACKAGE | 8536.50.70.00 | 50V | 100mA DC | Right Angle | - | - | - | 100mA | Gull Wing | - | - | - | 4 mm | Overtravel Plunger | SPST-NO | Off-Mom | 80mOhm | 0.1A | - | - | - | - | - | - | - | SPST | 50V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | - | - | SNAP ACTION | - | - | - | - | 0.014 (0.35mm) | - | - | ON-(OFF) | - | - | - | - | - | 2mm | 5.5mm | 3.8mm | - | 2.5mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() DS2D6BQ1 C&K | 36 |
| Datasheet | 11 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Polyamide | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | DS | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | White | - | - | - | 10A AC | - | - | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | DPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | - | - | 50000 cycles | - | - | 680gf | - | - | - | - | 0.398 (10.1mm) | - | - | - | 0.770 (19.5mm) | - | - | - | - | - | - | - | 26.6mm | 39.9mm | 17.3mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() DS1F5AQ3 C&K | 16 |
| Datasheet | 11 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Polyamide | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | DS | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | 2 | - | - | - | White | - | - | - | 100mA AC | - | - | - | - | 100mA | Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | - | - | 50000 cycles | - | - | 425gf | - | - | - | - | 0.125 (3.2mm) | - | - | - | 0.350 (8.9mm) | - | - | - | - | - | - | - | 26.6mm | 31.75mm | 17.3mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() ASKHC2BB4AY C&K | 16 |
| Datasheet | 14 Weeks | - | Panel, Screw | Panel Mount | - | - | - | - | Phenolic | - | Phenolic | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2012 | A | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -55°C | - | - | - | - | 15A AC | Straight | - | 16.3mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | 250V | - | 15A | - | - | SPST | - | - | - | - | 567gf | - | - | - | - | 0.050 (1.27mm) | - | - | 0.050 (1.27mm) | - | 85gf | - | - | - | - | - | Large Red Button | - | 65.4mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ASQ10417 Panasonic Electric Works | 98 |
| - | 12 Weeks | - | Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ASQ1 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | - | - | - | 100mA | Solder Lug | - | - | 13.3mm | 5.4 mm | Lever, Straight | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | - | - | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 173gf | - | - | - | .1A@30VDC | 0.102 (2.6mm) | - | - | - | 0.366 (9.3mm) | - | - | 6.2 mm | - | 7.8 mm | - | - | - | - | - | 9.3mm | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() 914CE2-33N37 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 22 Weeks | - | Chassis | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2001 | 914CE | - | - | Active | 1 (Unlimited) | - | Cable | EAR99 | - | - | - | - | - | - | - | - | 5A AC | - | IP66 - Dust Tight, Water Resistant | 16mm | unknown | 5A | Cable Leads | 240V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 2300gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | - | - | - | - | Cable Length 11m | - | 40mm | 44mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LSYLB7M Honeywell Sensing and Productivity Solutions | 2426 |
| Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~121°C | Bulk | 2013 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | unknown | 10A | Screw Terminal | 120V | - | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | - | 48° | 600V | 5° | 15° | - | - | - | - | - | - | - | Sequence Action | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() VX-01-2C22 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2013 | VX | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() D4N-4C32 Omron Automation and Safety | 1 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | 6 mm | - | 2 mm | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 13AC1 Honeywell Sensing and Productivity Solutions | 179 |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Stainless Steel | 4.264kg | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -18°C~149°C | Bulk | 1995 | AC | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | - | - | - | 15A | Screw Terminal | 250V | UL | 45.97mm | - | Push-Pull Plunger | SPDT | On-Mom | - | 0.5A | - | - | 250V | - | 15A | - | 1 | - | 250V | - | - | 250mA | 1814gf | - | - | - | - | 0.263 (6.7mm) | - | - | - | 0.485 (12.3mm) | - | - | - | - | - | - | - | - | - | - | 40.44mm | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() D3D-231 Omron Electronics Inc-EMC Div | 119 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | - | - | - | - | - | Gold | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~60°C | Tray | 2002 | D3D | e4 | yes | Active | Not Applicable | - | - | EAR99 | - | Silver (Ag) | - | - | White | - | 8536.50.70.00 | - | 1A AC | - | IP00 | 15mm | - | 1A | Connector | 125V | CSA, UL, cURus | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | 1A | - | 1 | SPST | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 204gf | 1A | - | - | - | - | - | - | - | 0.453 (11.5mm) | - | - | 9.7 mm | - | - | - | White Actuator | 15mm | 36.4mm | 15mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() GLAB20E7B Honeywell Sensing and Productivity Solutions | 2409 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | GLS | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP66 - Dust Tight, Water Resistant | 42mm | unknown | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | Spring, Coil | DPDT | On-Mom | - | 0.55A | - | - | 600V | - | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 10gfm | 6A | 6A@120VAC | - | - | - | - | 8° | 18° | - | - | - | - | - | - | - | - | 216.9mm | 42mm | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, IP67, Water Resistant | ||
![]() BZE6-2RQ28 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP40 | - | - | 15A | Screw Terminal | 125V | - | 77.22mm | 25.4 mm | Lever, Roller | SPDT | On-Mom | - | 0.5A | - | - | - | - | 15A | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 227 ~ 510gf | - | 15A@480VAC | - | .5A@125VDC | 0.219 (5.6mm) | 480V | 0.006 (0.15mm) | 0.188 (4.8mm) | - | 170gf | - | 10.34 mm | - | 4.78 mm | - | - | - | - | - | 44.45mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() V-151-1A5 Omron Electronics Inc-EMC Div | 451575 |
| Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |