- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102HS1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 30 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 45.36g | - | - | - | -54°C~149°C | Bulk | 1995 | HS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 28V | 1A AC 10A DC | Straight | - | 17.45mm | unknown | 10A | Screw Terminal | 115V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 1A | HERMETICALLY SEALED | - | 125V | 15A | - | - | 28V | - | SNAP ACTING/LIMIT SWITCH | - | 283 ~ 850gf | 1A | 1A@125VAC | 1A@28VDC | 0.010 (0.25mm) | - | 0.020 (0.5mm) | 0.065 (1.65mm) | 0.531 (13.5mm) | 113gf | 1.9 mm | - | 1.65 mm | - | Sealed - Hermetically | - | 49.78mm | - | 28.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() MMGGD1D0R C&K | 16 |
| Datasheet | 11 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Phenolic | - | Phenolic | Silver | 100,000 Cycles | -55°C~135°C | Bulk | 2012 | MM | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 135°C | -55°C | - | - | - | - | 7A AC | Right Angle | - | 17.05mm | - | 7A | PC Pin | 250V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | - | 250V | 7A | - | SPDT | 28V | - | - | - | 142gf | - | - | - | 0.040 (1.0mm) | - | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.472 (12.0mm) | 20gf | - | - | - | - | - | - | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() V7-7B17D862-201 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | CORROSION PROOF | - | 277V | 11A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 283gf | - | 11A@277VAC | .5A@125VDC | 0.035 (0.9mm) | - | 0.013 (0.33mm) | 0.055 (1.4mm) | 0.806 (20.5mm) | 28gf | 2.28 mm | - | 1.42 mm | - | - | - | 39mm | - | 15.88mm | 206mm | - | - | RoHS Compliant | - | - | ||
![]() D2T-LT1S Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 9 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~85°C | Bulk | 2012 | D2T | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | 34.4mm | 12.5 mm | Lever, Straight | DPST-NO | Off-Mom | - | - | 6A | - | - | 250V | - | - | DPST | 30V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | 5A@250VAC | 6A@30VDC | 0.062 (1.6mm) | - | - | - | 0.272 (6.9mm) | 20gf | 1.6 mm | - | - | - | - | - | - | - | 24.65mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2F-L20-D Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 11 Weeks | - | Panel | - | - | - | - | - | - | - | - | - | 30,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | - | Active | Not Applicable | Solder | - | - | - | 65°C | -25°C | - | - | - | 30V | - | - | IP40 | - | - | 3A | - | 125V | - | - | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | 1,000,000 Cycles | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() BZLN-200-RH Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2001 | LN | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 25.4mm | - | 15A | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | - | 15A | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 227 ~ 283gf | - | 15A@480VAC | - | 0.203 (5.15mm) | 480V | 0.003 (0.075mm) | 0.025 (0.65mm) | 1.640 (41.65mm) | 454gf | 5.795 mm | - | 0.635 mm | - | Actuator Mounted Right Side | - | 103.12mm | 42.418mm | 90.42mm | - | - | - | RoHS Compliant | - | - | ||
![]() 111SM241 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | - | - | - | 3.63g | - | - | - | -55°C~125°C | Bulk | 2008 | SM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | - | 6.35mm | unknown | 5A | Solder Lug | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 5A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | - | - | - | 0.030 (0.76mm) | - | 0.055 (1.4mm) | 0.218 (5.5mm) | 0.562 (14.3mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-152-3A5 Omron Electronics Inc-EMC Div | 53 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-F-D Omron Electronics Inc-EMC Div | 2000 |
| Datasheet | 9 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | - | 500mg | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2003 | D2F | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Straight | IP40 | - | - | 1A | Solder Lug | 125V | - | 12.8mm | 5.8 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 75gf | 1A | - | .5A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 5.099gf | 0.75 mm | - | 0.5 mm | - | - | - | - | - | 6.5mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2F-01FL2-D3 Omron Electronics Inc-EMC Div | 897 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Resin, Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP40 | 5.8mm | - | 100mA | Solder Lug | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | - | - | - | - | - | - | 15.55mm | - | 6.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() BA-2RV191-A2 Honeywell Sensing and Productivity Solutions | 7 |
| Datasheet | 5 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | Plastic | Phenolic | 286g | - | Silver | - | -55°C~85°C | Bulk | 1995 | BA | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | - | 20A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | 20A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 20A | 283gf | - | 20A@480VAC | - | 0.050 (1.27mm) | - | 0.070 (1.8mm) | 0.400 (10.1mm) | 0.750 (19.1mm) | 92gf | 11.43 mm | - | 10.16 mm | - | - | - | 75.84mm | - | 30.1mm | 635mm | - | No SVHC | RoHS Compliant | - | IP64 | ||
![]() DS2F5BQ1 C&K | 36 |
| Datasheet | 11 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 100 | - | - | - | Polyamide | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2013 | DS | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | White | - | - | - | 100mA AC | - | - | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | DPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | 50000 cycles | - | - | 680gf | - | - | - | 0.398 (10.1mm) | - | - | - | 0.770 (19.5mm) | - | - | - | - | - | - | 26.6mm | 39.9mm | 17.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() V15H22-CZ100A03 Honeywell Sensing and Productivity Solutions | 1 | - | Datasheet | 11 Weeks | - | - | - | - | NO | PANEL MOUNT | Plastic | PET | 5g | - | Cadmium, Silver | 6000 Cycle(s) | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | 150°C | -25°C | - | - | 8536.50.70.00 | - | - | - | - | - | unknown | 22A | - | 250V | - | - | 10.3 mm | LONG STRAIGHT LEVER | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 22A | - | - | - | - | 26 mm | - | 24 mm | 64 mm | 2.9972 mm | - | - | MOMENTARY | - | 0.98 N | - | - | - | - | 15.9mm | 595mm | - | - | RoHS Compliant | - | - | ||
![]() GKBA14L6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | - | Screw | Chassis Mount | - | - | - | - | Steel | 500g | - | Silver | - | -25°C~85°C | Bulk | 2009 | GK | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 24V | 6A AC 2.8A DC | Straight | IP67 - Dust Tight, Waterproof | 42.6mm | - | 10A | Screw Terminal | 600V | CE, CSA, UL | - | - | Panel Disconnect | 4PST-2NO/2NC (BBM) | On-Off, Off-On | - | - | 2.8A | - | - | 600V | - | 1 | 4PST | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2855gf | 6A | - | - | - | - | - | - | - | 3569gf | - | - | - | - | - | 121.6mm | 42mm | 121.6mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4F-102-5D Omron Automation and Safety | 2021 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 150,000 Cycles | -30°C~70°C | Bulk | - | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | Cable Length 5m | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1624 Omron Automation and Safety | 9 |
| Datasheet | 4 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 4A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | 5A@250VAC | - | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | Cable Length 3m | - | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RW8219-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | 49.28mm | - | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | - | 15A@480VAC | .5A@125VDC | 0.250 (6.35mm) | - | 0.040 (1.0mm) | - | 1.281 (32.5mm) | 21gf | - | - | 6.35 mm | - | - | - | - | - | 29.21mm | 4.822m | - | No SVHC | RoHS Compliant | - | - | ||
![]() BZE6-RQ8X2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP40 | 77.2mm | - | 15A | Screw Terminal | 480V | CSA, UL | - | - | Roller Plunger | SPDT | On-On | - | - | 0.5A | - | - | - | 500mA | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 170 ~ 269gf | - | - | - | 0.141 (3.6mm) | - | - | 0.012 (0.3mm) | 2.015 (51.2mm) | - | 3.86 mm | - | 0.3 mm | - | Reset Plunger on Bottom | - | 25.4mm | 44.4mm | 65.88mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() D3SK-B1R-6 Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | 100,000 Cycles | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 5V | 1mA DC | - | - | - | - | - | Gull Wing | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | - | - | 0.001A | - | 5V | - | - | - | - | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 41gf | - | - | - | - | - | - | - | 0.185 (4.7mm) | - | - | - | - | - | Board Guide, Right Operating Lever | - | - | - | 0.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-C231H Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 7 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | - | - | Stainless Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Solder Lug | 125V | - | - | 5.3 mm | Lever, Simulated Roller | SPDT | On-Mom | 100mOhm | 100MOhm | 2A | IP50 | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | - | - | - | - | - | - | 18.5mm | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof |