- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Manufacturer Package Identifier | AC Voltage Rating (Max) | Actuator Style | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | Switch Function Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Switch Action | Life (Cycles) | Pre-Travel-Max | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Contact Configuration | Features | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL-4FFA-B4-NPT Omron Automation and Safety | 2159 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2013 | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2D87 Omron Automation and Safety | 24 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Spring, Rod | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | 10A | - | - | - | - | 240V | - | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8F72 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Lever, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | 10A | - | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.028 (26.1mm) | 82gf | - | 9 mm | - | - | 4 mm | - | - | - | - | - | - | - | - | - | 56mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9B72 Omron Automation and Safety | 16 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | - | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | 10A | - | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | - | 9 mm | - | - | 4 mm | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6A2HR Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NS-8EF Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 56mm | - | 30 mm | Panel Disconnect | DPST-NO/NC (MBB) | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-11G4-1C25-K Omron Electronics Inc-EMC Div | 489 |
| Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 11A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | 1 | SPDT | 250V | 10,000,000 Cycles | - | 11A | 125gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | 18.7mm | 37.8mm | 27.8mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D4N-1120 Omron Automation and Safety | 1 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2002 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 47mm | unknown | 2.5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | 2 | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 25mOhm | 100MOhm | - | - | 250V | - | - | - | DPDT, DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 510gf | - | - | - | - | - | 40° | - | 14° | 18° | - | 51gf | - | - | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | 107.75mm | 31mm | 31mm | - | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4132 Omron Automation and Safety | 5000 | - | Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2002 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 31.5mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | 10A | - | - | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | 6 mm | - | - | - | - | - | - | - | - | - | - | 64mm | 31mm | 57.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-L Omron Electronics Inc-EMC Div | 26613 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | Stainless Steel | - | - | - | D2F-L | - | - | - | Silver | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2000 | D2F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Straight | IP40 | 5.8mm | - | 3A | PC Pin | 125V | CSA, UL | - | - | - | Lever, Straight | SPDT | On-Mom | 30mOhm | 100MOhm | 2A | - | 125V | 3A | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 80gf | - | 3A | - | - | 2A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 5.099gf | - | - | - | 30000 cycles | - | 85°C | - | - | - | - | - | 11.5mm | 13.95mm | 5.7mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() BZ-RT04 Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 25 Weeks | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 15A AC | Straight | - | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 480V | 15A | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 198 ~ 283gf | - | - | - | - | - | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.012 (0.3mm) | 0.625 (15.9mm) | 170gf | - | 0.43 mm | - | - | 0.3 mm | - | - | - | - | - | - | - | 49.28mm | - | 23.88mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4SX36-T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 1.36g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~204°C | Bulk | 2007 | SX | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 28V | 7A AC | Straight | - | - | unknown | 7A | Solder Turret | 250V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.13mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BX2P4L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Screw, Snap in | - | - | - | Stainless Steel | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | no | Active | 1 (Unlimited) | Conduit | EAR99 | 2 | - | 70°C | -40°C | - | - | - | 250V | - | Right Angle | - | 73.18mm | unknown | 10A | - | 600V | IEC, UL | - | - | - | SIDE ROTARY | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 45 N | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | 146.05mm | 51.85mm | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() D2SW-01D Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2SW | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | PC Pin | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | 100mA | - | - | - | 30V | 5,000,000 Cycles | - | 100mA | 180gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | - | - | - | - | - | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MS085R104F035S1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | MS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 20V | - | 19.812mm | - | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | 1000VAC V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | SNAP ACTION | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 20gf | - | - | - | - | - | - | 0.4VA@20VAC | - | - | - | - | - | - | - | - | 0.577 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() V3-115 Honeywell Sensing and Productivity Solutions | 727 |
| Datasheet | 9 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 7.26g | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | V3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Solder Lug | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 277V | 11A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 227gf | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 57gf | - | - | - | - | - | - | - | - | - | - | - | - | 30.32mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DB1C-A1RC Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Roller Lever | Straight | Silver Nickel/Gold | 80@EN | 15000@UL | THE CHERRY CORP | The Cherry Corporation | DB1C-A1RC | 0.6 | 4.5 | 2 | Screw | -40C to 120C | 120C | -40C | Active | SPDT | 6.45(mm) | 1.6 | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | Roller Lever SR 0.185 (4.7) | - | - | - | - | - | - | - | - | - | - | - | - | 15000000 | - | - | 0.54(N) | Short Solder | - | - | - | - | - | - | - | - | - | - | 6(A) | - | - | - | - | - | - | SPDT (T120) | - | IP50 | 20(mm) | - | - | - | - | - | 25.7(mm) | - | - | - | - | - | ||
![]() YZ-2R-A21 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Phenolic | 286g | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1999 | YZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | - | unknown | 15A | Screw Terminal | 125V | - | 49.28mm | - | 17.45 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 0.5A | - | 480V | - | - | - | SPDT, SPST | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | - | 15A@480VAC | - | .5A@125VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 113gf | - | 0.51 mm | - | - | 0.38 mm | - | - | - | - | - | - | - | - | - | 24.13mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() GLLA03A1Y Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | 300 | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | - | 31 mm | Side Rotary, Roller | SPDT (BBM) | On-Mom | - | - | - | - | 600V | - | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 5.092gfm | - | - | - | - | 10A@250VDC | 60° | - | 25° | 15° | - | 2.039gfm | - | - | - | - | - | - | - | - | Rubber Roller | - | - | 130mm | 50mm | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() YZ-2RQW-A2 Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2003 | YZ | e3 | yes | Active | 1 (Unlimited) | Screw | - | - | Matte Tin (Sn) | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | Splash Proof | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | - | Spring, Rod | SPST-NO | Off-Mom | - | - | 0.5A | - | 480V | 16A | - | - | SPST | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 71gf | - | - | 15A@250VAC | - | .5A@125VDC | - | - | - | 0.500 (12.7mm) | - | - | - | 12.7 mm | - | - | 12.7 mm | - | - | - | - | - | - | - | 49.28mm | - | 23.88mm | - | - | - | - | RoHS Compliant | - | - |