- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Coil Voltage (DC) | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-21G-1C4A-K Omron Electronics Inc-EMC Div | 297 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 21A AC 14A DC | Straight | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | 21A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | 21A | 21A@250VAC | - | 21A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 20gf | 2.2 mm | - | 1.2 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() 32EN11-6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Wire | - | - | - | Stainless Steel | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | 85°C | -54°C | - | 8536.50.70.00 | 28V | - | - | - | - | unknown | 10A | - | - | - | 38.1mm | - | ROLLER LEVER | - | - | SPDT | - | - | CORROSION PROOF | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 11.121 kN | - | - | - | 10A@28VDC | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | 68.58mm | - | - | RoHS Compliant | - | - | ||
![]() ZV50E10B01 Honeywell Sensing and Productivity Solutions | 18 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | Nylon | - | - | Cadmium, Silver | 10,000 Cycles | -40°C~120°C | Bulk | 2002 | ZV | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | 2 | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | 125V | 6A AC | Straight | - | 6.4mm | unknown | 6A | Solder Lug | 250V | CE, UL | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | 250V | 6A | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 5A | - | - | - | 0.035 (0.9mm) | - | 0.032 (0.81mm) | 0.180 (4.6mm) | - | 0.465 (11.8mm) | 10gf | - | - | - | - | - | 19.81mm | - | 9.9mm | 174mm | - | RoHS Compliant | Lead Free | - | ||
![]() 1SE1-3 Honeywell Sensing and Productivity Solutions | 2071 | - | Datasheet | 4 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | 39.69g | Steel | - | - | -54°C~105°C | Bulk | 2012 | SE | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | 105°C | -54°C | - | - | 30V | 5A AC/DC | Straight | Waterproof | 8.79mm | - | 5A | Wire Leads | 250V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | 250V | 5A | - | SPDT | 30V | - | - | 5A | 141 ~ 482gf | - | - | - | - | 0.003 (0.076mm) | - | 0.004 (0.1mm) | 0.050 (1.27mm) | - | 0.425 (10.8mm) | 113gf | - | - | - | - | 18.92mm | 22.25mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4SL-N4CFA Omron Automation and Safety | 2887 |
| Datasheet | 2 Weeks | - | - | - | - | Metal | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | 39mm | 179.5mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4SL-N4NFA-D Omron Automation and Safety | 2785 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | Metal | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | 39mm | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | 24V | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | Status Indicator | - | 39mm | 179.5mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D3V-115M-2C5 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | - | SPST-NC | On-Mom | - | 11A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | 11A | 11A@250VAC | - | 11A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | - | 0.815 (20.7mm) | 50gf | 2.4 mm | - | 1.6 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() V15T16-CZ300A03-K Honeywell Sensing and Productivity Solutions | 67 |
| Datasheet | 11 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | PBT | 5g | - | Cadmium, Silver | 50,000 Cycles | -25°C~125°C | Tray | 2007 | V15 | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | - | 16A AC | Straight | - | 10.3mm | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | 250V | 16A | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 90gf | - | - | - | - | 0.102 (2.6mm) | - | 0.094 (2.4mm) | 0.252 (6.4mm) | - | 0.602 (15.3mm) | 15gf | - | - | - | - | - | 74.2mm | - | 15.9mm | 595mm | Unknown | RoHS Compliant | - | - | ||
![]() 6HM1-16 Honeywell Sensing and Productivity Solutions | 964 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | Wire | - | - | - | 260°C | -65°C | - | - | - | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | 4A | - | SPDT | 28V | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.04mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-23J001 Panasonic Electronic Components | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | 50,000 Cycles | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE23 | - | - | Active | 1 (Unlimited) | 4 | J-Bend | EAR99 | - | - | - | - | - | - | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | J Lead | - | - | - | - | Angled Toggle (Detector) | - | SPDT | Mom-Off-Mom | 500mOhm | - | - | - | - | - | - | - | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | - | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | - | - | 1.5mm | 5mm | 4.15mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SS-5GL1731 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Solder | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V7-7B17D8-048 Honeywell Sensing and Productivity Solutions | 30 |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Through Hole | Chassis Mount | - | - | Polyester | 8g | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | V7 | - | no | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | 10.2 mm | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | 277V | 11A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 60gf | - | 11A@250VAC | - | - | 0.125 (3.2mm) | - | 0.055 (1.4mm) | 0.250 (6.35mm) | - | 0.602 (15.3mm) | 9.000gf | 9.5 mm | - | 6.35 mm | - | - | 73.41mm | - | 15.9mm | 508mm | Unknown | RoHS Compliant | - | - | ||
![]() LS2A4KC Honeywell Sensing and Productivity Solutions | 560 |
| Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | - | - | Stainless Steel | - | - | - | - | -12°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | - | Cable | EAR99 | - | - | - | - | - | - | 120V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 120V | - | - | - | Side Rotary - No Lever | - | SPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | - | 60° | 600V | 5° | 15° | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2AW8557-D6 Honeywell Sensing and Productivity Solutions | 32 |
| Datasheet | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 1A DC | Straight | - | 17.45mm | - | 1A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Straight | - | SPDT (DB/DM) | On-Mom | - | 1A | SPLASH PROOF | - | 480V | 15A | - | DPDT | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | - | 15A@480VAC | - | 1A@125VDC | 0.094 (2.4mm) | - | 0.008 (0.2mm) | 0.125 (3.2mm) | - | 1.188 (30.2mm) | 43gf | 5.57 mm | - | 3.18 mm | - | - | 49.28mm | - | 31.75mm | 2.442m | - | RoHS Compliant | - | - | ||
![]() D3V-165-1A5 Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | IP00 | - | 250V | 16A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 240gf | - | 16A@250VAC | - | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | - | 0.815 (20.7mm) | 50gf | - | - | 1.6 mm | - | - | 37.8mm | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() 311SM1-T Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 272g | - | Silver | - | -55°C~125°C | Tray | 1995 | SM | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.4mm | - | 5A | Solder Turret | 250V | CSA, UL | - | 6.35 mm | Lever, Straight | - | SPDT | On-Mom | - | 5A | - | - | - | 5A | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 40gf | 5A | - | SNAP ACTION | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.085 (2.16mm) | - | 0.340 (8.6mm) | 7.138gf | - | - | - | - | 15mm | 22.05mm | - | - | 724mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AH1584619-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | Gold, Silver | 100,000 Cycles | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | - | - | - | PC Pin | 125V | - | - | - | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | - | - | 125V | - | - | SPDT | 30V | 1,000,000 Cycles | - | - | 26gf | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | - | 0.374 (9.5mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL1375 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() BZ-2RW899-A2 Honeywell Sensing and Productivity Solutions | 19 |
| Datasheet | 9 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | Plastic | Phenolic | 345g | - | - | 100000 cycles | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.5mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | 17.45 mm | Lever, Straight | - | SPDT | On-Mom | - | 0.5A | CORROSION PROOF | - | - | 15A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 71gf | 16A | 16A@480VAC | - | - | 0.125 (3.2mm) | 480V | 0.050 (1.3mm) | - | - | 0.670 (17.0mm) | 14gf | - | - | - | - | - | 49.3mm | - | 25.4mm | 635mm | Unknown | RoHS Compliant | - | - | ||
![]() D4NH-1BAS Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |