- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCGHX1T23JY C&K | 16 |
| Datasheet | 11 Weeks | Gold | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Polyester | - | Polyester, Thermoplastic | Silver | 6,000 Cycles | -25°C~85°C | Bulk | 2013 | LC | - | - | Active | 1 (Unlimited) | Wire | - | - | - | 85°C | -25°C | - | - | - | - | 30V | 1A AC/DC | Straight | - | 6.4mm | - | 1A | Wire Leads | 125V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | 125V | 1A | - | SPST | 30V | - | - | - | 34gf | - | - | - | 0.049 (1.25mm) | - | 0.062 (1.6mm) | 0.252 (6.4mm) | 0.455 (11.6mm) | 6.000gf | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Silver | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.2mm | - | 11A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 277V | 11A | - | SPDT | 250V | - | - | - | 4.000gf | - | - | - | 0.235 (6.0mm) | - | 0.100 (2.54mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | 1.000gf | - | - | - | - | 80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DS2D6CQ3 C&K | 50 |
| Datasheet | 11 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | Polyamide | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2015 | DS | - | - | Active | 1 (Unlimited) | Quick Connect | - | 3 | - | - | - | White | - | - | - | - | 10A AC | - | - | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | - | - | Push-Pull Plunger | DPDT | On-Mom | - | - | - | 250V | - | - | - | - | 50000 cycles | - | - | 560gf | - | - | - | 0.520 (13.2mm) | - | - | - | 0.660 (16.76mm) | - | - | - | Pull On Lock | 26.6mm | 39.9mm | 17.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LSXYAB4L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -40°C~121°C | Bulk | 2012 | LSX | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 115V | 10A AC 800mA DC | - | - | 74.4mm | - | 10A | Screw Terminal | 120V | - | - | 41.4 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | 10A@240VDC | 60° | 600V | 7° | 15° | - | - | - | - | Explosion Proof | - | 50.8mm | 146.3mm | 116.8mm | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Silver | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 10.2mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | 277V | 15A | - | SPST | 250V | - | - | - | 75gf | - | - | - | 0.120 (3.05mm) | - | 0.050 (1.3mm) | 0.250 (6.35mm) | 0.812 (20.6mm) | 10gf | - | - | - | - | 56.7mm | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | Silver | 350,000 Cycles | -55°C~150°C | Bulk | 2012 | TM | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 150°C | -55°C | - | - | - | 400mW | 125V | 10A AC 500mA DC | - | - | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT, SPST | 250V | - | - | - | 45gf | - | - | - | 0.065 (1.7mm) | - | 0.030 (0.76mm) | 0.161 (4.1mm) | 0.600 (15.2mm) | 9.000gf | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Gold | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 30V | 1A AC/DC | - | - | 10.2mm | - | 1A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 1A | - | SPDT | 30V | - | - | - | 50gf | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 10gf | - | - | - | - | 38.4mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() D3V-21G1-1C4A Omron Electronics Inc-EMC Div | 68 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 30V | 21A AC 14A DC | - | IP40 | 10.3mm | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | IP00 | - | 250V | 21A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | 21A@250VAC | 21A@8VDC | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | - | 1.2 mm | - | - | 39.8mm | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Silver | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 125V | 15A AC 500mA DC | - | - | 10.2mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 277V | 15A | - | SPST | 250V | - | - | - | 225gf | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 56gf | - | - | - | - | 39.9mm | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Silver | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 125V | 15A AC 500mA DC | - | - | 10.2mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | 277V | 15A | - | SPST | 250V | - | - | - | 135gf | - | - | - | 0.060 (1.5mm) | - | 0.030 (0.76mm) | 0.100 (2.5mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | 49.2mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() X-10GQ21-B Omron Automation and Safety | 14 | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A DC | - | IP00 | - | unknown | 10A | Screw Terminal | - | - | 49.2mm | 17.45 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | 125V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A@125VDC | 0.141 (3.6mm) | - | 0.007 (0.18mm) | 0.035 (0.9mm) | 1.313 (33.4mm) | 114gf | 4.5 mm | 0.9 mm | - | - | - | - | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4B-2A71N Omron Automation and Safety | 20 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | Metal | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2008 | D4B-N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | 40 mm | Roller Plunger | DPST-NC | On-Mom | 10A | - | 14V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1900gf | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | - | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | 7 mm | 2 mm | - | - | - | - | 74mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-153-1C5 Omron Electronics Inc-EMC Div | 253 | - | Datasheet | 16 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 1998 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 15A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | 74.2mm | 10.3mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 1LS47 Honeywell Sensing and Productivity Solutions | 2991 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | 120 | - | Zinc | - | - | - | - | -29°C~71°C | Bulk | 1999 | LS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | - | - | 10A AC | Right Angle | IP67 - Dust Tight, Waterproof | 28.7mm | - | 10A | Screw Terminal | 480V | - | - | 39.88 mm | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | 10A | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 19gfm | - | - | - | 30° | - | - | 5° | - | 4.078gfm | - | - | - | - | 102.9mm | 30.2mm | 68.58mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GLLC06A2B Honeywell Sensing and Productivity Solutions | 10 |
| Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | 300 | - | Plastic | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | 31 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | - | 600V | - | - | DPST, SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 8.157gfm | - | - | 10A@250VDC | 40° | - | - | 20° | 15° | 2.039gfm | - | - | Metal Roller | 147mm | 30.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() D4N-2F32 Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4F25 Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3SK-B1L Omron Electronics Inc-EMC Div | 1763 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | 100,000 Cycles | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 5V | 1mA DC | - | - | - | unknown | 1mA | Gull Wing | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 0.001A | - | 5V | - | - | - | SPST | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 41gf | - | - | .001A@5VDC | - | - | - | - | 0.185 (4.7mm) | - | - | - | Board Guide, Left Operating Lever | - | - | - | 0.9mm | - | - | RoHS Compliant | - | - | ||
![]() BA-2SBT Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 286g | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 1999 | BA | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | - | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | - | 20A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT (DB/DM) | On-Mom | 1A | - | - | 480V | 30A | - | SPDT | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 624 ~ 850gf | 25A | 25A@480VAC | 1A@125VDC | 0.094 (2.4mm) | - | 0.004 (0.1mm) | 0.050 (1.27mm) | 1.030 (26.2mm) | 283gf | - | 1.27 mm | - | - | 49.28mm | - | 26.67mm | - | Unknown | RoHS Compliant | - | - | ||
![]() LSK1A-8B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Spring, Cat Whisker | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 85gf | - | 10A@600VAC | - | - | 600V | - | 4.500 (114mm) | - | - | - | - | - | 260.83mm | 41.15mm | - | - | - | - | RoHS Compliant | - | - |