- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Max Input Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Max Supply Voltage (DC) | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-012-1A3-K Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Gold | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | IP00 | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | 5.6 mm | - | - | 4 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2SW-01MS Omron Electronics Inc-EMC Div | 1405 | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | Molded | - | - | 10g | - | Gold | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | - | 125V | 100mA | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 180gf | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | 1.1 mm | - | - | 0.6 mm | - | - | 21.2mm | - | 16.9mm | No | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() LSK1A-8B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Spring, Cat Whisker | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 85gf | - | - | 10A@600VAC | - | - | 600V | - | 4.500 (114mm) | - | - | - | - | - | - | - | 260.83mm | 41.15mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() V3L-111 Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 5 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Bulk | 2012 | V3L | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 277V | 11A | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 11A | 113gf | - | - | - | - | 0.085 (2.16mm) | - | 0.050 (1.3mm) | 0.125 (3.2mm) | 0.812 (20.6mm) | 14gf | - | - | - | - | - | - | 46.1mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() BAF1-2RQN8-RH Honeywell Sensing and Productivity Solutions | 2196 |
| Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -32°C~71°C | Bulk | 2011 | BAF1 | - | yes | Not For New Designs | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | - | - | 33mm | - | 20A | Screw Terminal | 125V | - | - | 33.02 mm | Roller Plunger | SPDT | On-Mom | 0.5A | CORROSION PROOF; WATER PROOF | - | - | - | 20A | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 3629gf | - | - | 20A@480VAC | .5A@125VDC | 0.187 (4.75mm) | 480V | 0.008 (0.2mm) | 0.125 (3.2mm) | 2.547 (64.7mm) | 907gf | 7.93 mm | - | - | 3.18 mm | Actuator Mounted Right Side | - | 101.6mm | 124.7mm | 54.86mm | - | - | RoHS Compliant | - | - | ||
![]() V-15G1-1C25-K Omron Electronics Inc-EMC Div | 770 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | 200 | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 100mA DC | Straight | IP40 | 10.3mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | 15A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 200gf | - | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | 37.8mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-166M-1C5 Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | IP00 | 8V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | 5.6 mm | - | - | 4 mm | - | - | - | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 2ML7 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Screw | Chassis Mount | - | - | - | - | - | - | - | - | Bulk | - | ML | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | 10A AC 300mA DC | - | - | - | - | - | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | DPDT | On-Mom | - | - | - | - | - | 10A | - | - | - | - | - | - | 2722gf | - | - | - | - | 0.485 (12.3mm) | - | 0.020 (0.5mm) | 0.040 (1.0mm) | 2.938 (74.6mm) | 1814gf | - | - | - | - | Sealed | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Gold, Silver | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene | Silver | 100,000 Cycles | -40°C~120°C | Tray | 2015 | ZMS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 12V | 3A AC/DC | Right Angle | IP65 - Dust Tight, Water Resistant | 14.3mm | - | 3A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | 3A | - | - | 12V | 500,000 Cycles | - | - | 130gf | - | - | - | - | 0.065 (1.7mm) | - | 0.012 (0.3mm) | 0.030 (0.8mm) | 0.415 (10.55mm) | 13gf | - | - | - | - | Support Posts | - | 14.7mm | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP65, IP67, Water Resistant | ||
![]() 91MCE2-P3B Honeywell Sensing and Productivity Solutions | 16 |
| Datasheet | 6 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2005 | 91MCE | - | - | Not For New Designs | 1 (Unlimited) | Cable Leads | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 16.2mm | unknown | 6A | Cable Leads | 120V | CCC, CE, cULus | - | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 300V | - | - | DPST, SPDT | 250V | 5,000,000 Cycles | - | - | 1122gf | - | - | - | - | 0.125 (3.2mm) | - | 0.031 (0.8mm) | 0.071 (1.8mm) | - | - | - | - | - | - | Cable Length 3m | 70.3mm | 30mm | 70mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-4332 Omron Automation and Safety | 210 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | 125 | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | 0.1A | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | - | - | 1.8 mm | Oil Resistant Cable 5m | - | - | - | 49mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSV7L Honeywell Sensing and Productivity Solutions | 2120 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 111.3mm | - | 10A | Screw Terminal | 120V | - | - | - | Adjustable Plunger | DPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | - | 10A@600VAC | - | 0.190 (4.8mm) | 600V | 0.020 (0.5mm) | 0.071 (1.8mm) | - | - | - | - | - | - | - | - | 47.8mm | 45.3mm | - | - | - | RoHS Compliant | - | IP65 | ||
![]() BZ-2R168-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 5A AC 500mA DC | Straight | - | 17.45mm | - | 5A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 480V | 5A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | 5A | 5A@480VAC | .5A@125VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 113gf | 0.51 mm | - | - | 0.38 mm | - | - | 49.28mm | - | 24.13mm | - | - | RoHS Compliant | - | - | ||
![]() BM-1R-A4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 286g | - | Cadmium, Silver | - | -55°C~85°C | Bulk | 2001 | BM | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 22A AC | Straight | - | 17.45mm | - | 22A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 480V | 22A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 22A | 198gf | - | - | 22A@480VAC | - | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 113gf | 0.51 mm | - | - | 0.38 mm | - | - | 50.55mm | - | 24.13mm | - | Unknown | RoHS Compliant | - | - | ||
![]() GSCA36S2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Screw | - | - | - | Zinc | - | - | Gold | - | - | - | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | 85°C | -25°C | 8536.50.70.00 | 50V | - | Straight | - | 30mm | unknown | 100mA | - | 50V | CE, CSA, UL | - | 24.75 mm | - | - | - | - | IP66 | - | - | 50V | - | - | DPST, SPDT | 50V | 1e+07 cycles | SNAP ACTING/LIMIT SWITCH | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | 164.5mm | 30.5mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() GLLC03C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | 300 | - | Plastic | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Straight | IP66 - Dust Tight, Water Resistant | 31mm | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | - | Roller Plunger | SPDT (BBM) | On-Mom | - | - | - | - | 600V | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 408gf | - | - | - | 10A@250VDC | 0.190 (4.8mm) | - | 0.080 (2.0mm) | 0.040 (1.0mm) | 1.180 (30.0mm) | 153gf | - | - | - | - | - | 85mm | 30.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() GLLA06A3B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | 300 | - | Plastic | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | - | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | - | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | - | - | - | - | DPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 8.157gfm | - | - | - | - | 40° | - | - | 20° | 15° | 2.039gfm | - | - | - | - | Metal Roller | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() GLLC06A2Y Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | 300 | - | Plastic | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | 31 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | - | 300V | 600V | - | - | DPST, SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 8.157gfm | 300V | - | - | 10A@250VDC | 40° | - | - | 20° | 15° | 2.039gfm | - | 250V | - | - | Rubber Roller | 119.15mm | 50mm | 30.5mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() V15T16-CC300-K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | PBT | 5g | - | Cadmium, Silver | 50,000 Cycles | -25°C~125°C | Tray | 2007 | V15 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 16A AC | Straight | - | 10.3mm | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | 250V | 16A | - | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 300gf | - | - | 16A@250VAC | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 75gf | - | - | - | - | - | - | 39.7mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() LSYJB1A-7N Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -40°C~121°C | Bulk | 2011 | HDLS | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | - | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Spring, Cable | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | - | 10A@600VAC | - | - | 600V | - | 4.000 (102mm) | - | - | - | - | - | - | Wobble, Cable | - | - | - | - | - | - | RoHS Compliant | - | - |