- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Actuator | Alternate PN | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVL34153 Panasonic | 135 |
| - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Lever | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVL34153 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 2.38 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | - | AVL | e4 | Yes | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 3:00 AM | Solder Pin | - | - | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | ON - (OFF), OFF - (ON) | - | 5 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.59 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | IP40 | - | - | - | 11.1 mm | 17.85 mm | - | - | - | ||
![]() AVL34553 Panasonic | 238 |
| - | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Roller Lever | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVL34553 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 2.35 | Details | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AVL | e4 | - | - | - | PCB | EAR99 | Subminiature | 2 | Silver (Ag) | 85 °C | -25 °C | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 3:00 AM | Solder Pin | - | - | 19.8 mm | 6.4 mm | Roller Lever | - | ON - (OFF), OFF - (ON) | - | 5 A | 30 V | - | SOLDER | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 5 A @ 250 V ac | SPDT | 0.59 N | PCB | - | -25 → +85°C | - | 5 A | - | - | - | 250 V | - | - | - | 0.039N | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | SPDT | - | - | - | IP40 | - | - | - | 11.1 mm | 18 mm | Unknown | - | - | ||
![]() AVM38153 Panasonic | 44 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | Lever | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVM38153 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | Quick Connect | - | - | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | - | 5 A | 30 V | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | - | - | - | 11.1 mm | 17.85 mm | - | - | - | ||
![]() AVM34053 Panasonic | 44 |
| - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Plunger, Pin | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVM34053 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | Solder Pin | - | - | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | - | 5 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | ||
![]() AVM36253 Panasonic | 44 |
| - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Lever | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVM36253 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.76 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | Solder Pin, Right Angle | - | - | 19.8 mm | 11.1 mm | HINGE LEVER | - | OFF - ON | - | 5 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | - | - | - | - | 6.4 mm | 20 mm | - | - | - | ||
![]() AVM3635613 Panasonic | 44 |
| - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Lever | - | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVM3635613 | AVM3 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | Solder Pin, Right Angle | - | - | 19.8 mm | 11.1 mm | LONG HINGE LEVER | - | OFF - ON | - | 0.1 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | - | - | - | - | - | 6.4 mm | 25.95 mm | - | - | - | ||
![]() AV32043 Panasonic | 44 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | Plunger, Pin | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AV32043 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AV | e4 | - | - | - | - | EAR99 | High Precision | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 3 A | Solder Terminal | - | - | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | - | 3 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | ||
![]() AVM32553 Panasonic | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | Roller Lever | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVM32553 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | Solder Terminal | - | - | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | - | 5 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | - | - | - | 11.1 mm | 18 mm | - | - | - | ||
![]() V-156-1C25 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Polyacetar, Resin, Stainless Steel | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | 10.3mm | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | 15A | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 125gf | - | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | 49.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2HFA-D4 Omron | 2865 |
| - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-NC + DPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | DP5T | 60 N | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() D2HW-C262MR Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Leaf | SPST-NC | On-Mom | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4FF Omron Automation and Safety | 27 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | Plastic | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 96mm | unknown | 3A | Screw Terminal | 240V | - | - | 30 mm | Panel Disconnect | 3PST-2NC/1NO (MBB) | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | 31mm | 30.6mm | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() SL1-KK Honeywell Sensing and Productivity Solutions | 71 |
| Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount | - | - | - | Zinc | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2001 | SL1 | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | - | 100mA | Screw Terminal | 125V | - | - | - | Cross Roller Plunger | SPDT | On-Mom | - | 0.1A | - | - | - | 100mA | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.630 (41.4mm) | 500gf | 4.5 mm | - | 1.5 mm | - | - | - | - | - | - | 71.3mm | 57.4mm | 59.8mm | - | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4MC-3030 Omron Automation and Safety | 47 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | D4MC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | 55mm | 21.7 mm | Lever, Roller | SPDT | On-Mom | - | 10A | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300gf | - | - | - | - | 10A | 10A@250VAC | 10A@14VDC | 0.079 (2.0mm) | 250V | 0.060 (1.5mm) | - | 1.969 (50.0mm) | 40gf | 2 mm | - | - | - | - | - | - | - | - | - | - | - | 48.5mm | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4MC-5000 Omron Automation and Safety | In Stock |
| Datasheet | 2 Weeks | - | Panel, Screw | Panel Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | D4MC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 21.7mm | - | 6A | Screw Terminal | 125V | CCC, CSA, UL | - | - | Overtravel Plunger | SPDT | On-Mom | 15mOhm | - | - | 480V | - | 10A | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 600gf | - | - | - | - | - | 10A@250VAC | 10A@14VDC | 0.197 (5.0mm) | - | 0.008 (0.2mm) | 0.063 (1.6mm) | 0.859 (21.8mm) | 100gf | 6.6 mm | - | 1.6 mm | - | - | - | - | - | - | 68.4mm | 70mm | 47mm | - | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8262 Omron Automation and Safety | 50 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() MS0850503F010C1A E-Switch | 22 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | Lever | Q970147 | - | - | Silver | 50,000 Cycles | 270 | - | Non-Illuminated | 1000000 Cycles | - | - | - | + 85 C | E-Switch | - 25 C | Chassis Mount | - | - | Bulk | - | BULK | - | Active | - | Details | - | - | 125 VAC, 250 VAC | - | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | 5A (AC) | - | - | - | - | 5 A | Quick Connect | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.098 N | - | - | - | - | - | - | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 5gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS085R100F115S1A E-Switch | 24 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | Plunger, Pin | Q970150 | - | - | Silver | 50,000 Cycles | 100 | - | Non-Illuminated | 1000000 Cycles | - | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | - | - | Bulk | - | BULK | - | Active | - | Details | - | - | 20 V | 20 V | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | Solder Lug | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 1.12 N | - | - | - | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 40gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS0850501F070V2A E-Switch | 48 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Lever | Q970152 | - | - | Silver | 50,000 Cycles | 270 | - | Non-Illuminated | 1000000 Cycles | - | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | - | - | - | - | BULK | - | Active | - | Details | - | - | 125 VAC, 250 VAC | - | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | 5A (AC) | - | - | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.68 N | - | - | - | - | - | - | - | - | - | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZM10B10A01 Honeywell Sensing and Productivity Solutions | 100 |
| Datasheet | 12 Weeks | Gold | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | 125 | - | - | Nylon | Polyamide | - | - | - | - | Gold, Silver | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2011 | ZM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | - | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | - | 100mA | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 60gf | - | - | - | - | 0.1A | - | - | 0.015 (0.4mm) | - | 0.008 (0.2mm) | 0.043 (1.1mm) | 0.449 (11.4mm) | 8.000gf | - | - | - | - | - | - | - | - | - | - | 19.8mm | - | 10.6mm | - | Unknown | RoHS Compliant | - |