- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-10GL111T Omron Electronics Inc-EMC Div | 320 |
| Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | SS | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 10A AC | - | IP40 | - | unknown | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1LS501 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 3 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -29°C~71°C | Bulk | - | LS | - | - | Obsolete | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | P.T = 20 DEG; T.T. = 50 DEG | 8536.50.70.00 | - | 10A AC | Right Angle | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 120V | - | 68.58mm | 39.88 mm | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 51gfm | - | 10A@120VAC | - | - | 30° | - | 12° | 20° | - | 8.640gfm | - | Steel Roller, Front Mounted | - | - | - | 40.64mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ASQM16428 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Gold | 150,000 Cycles | -40°C~85°C | Bulk | 2016 | ASQM1 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | Blue | - | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | Solder Lug | - | - | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 831860C1.EL Crouzet | In Stock | - | Datasheet | 9 Weeks | Sealed | Chassis Mount | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | 83180 | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | - | 24V | 6A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 2,000,000 Cycles | - | 6A | 85gf | - | - | - | - | 0.070 (1.8mm) | - | 0.012 (0.3mm) | - | 0.606 (15.4mm) | 27gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() SDS005 C&K | 77 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | 100 | - | - | - | - | - | 50,000 Cycles | -40°C~85°C | Tray | 2012 | SDS | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | - | - | - | - | - | 12V | 100mA DC | Right Angle | - | - | - | 100mA | SMD (SMT) Tab | - | - | - | - | Overtravel Plunger | SPST-NC | On-Mom | 100mOhm | - | - | - | - | - | - | SPST | 12V | 50,000 Cycles | - | 100mA | 75gf | - | - | - | - | 0.079 (2.0mm) | - | - | - | - | - | - | - | 2mm | - | 4mm | - | 2.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LSXA4L-4M Honeywell Sensing and Productivity Solutions | 820 |
| Datasheet | 26 Weeks | Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | - | - | -12°C~121°C | Bulk | 2014 | LSX | e4 | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | - | - | - | 10A | Screw Terminal | 120V | - | 50.8mm | 41.4 mm | Side Rotary, Adjustable Rod | DPDT (DB/DM) | On-Mom | - | - | - | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 10A@240VDC | 60° | 600V | 7° | 15° | - | - | - | Explosion Proof | - | - | - | 116.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 831830C8.0 Crouzet | In Stock | - | Datasheet | - | PCB | Through Hole, Right Angle | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | 83180 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | 24V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | PC Pin | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 255gf | - | - | - | - | 0.025 (0.6mm) | - | 0.004 (0.1mm) | - | 0.330 (8.4mm) | 82gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() V-155-1A5-T Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Polyacetar, Resin, Stainless Steel | Silver | 20,000 Cycles | -25°C~150°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 600mA DC | - | IP40 | 10.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | 15A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | - | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | 1.5 mm | - | - | 37.8mm | - | 15.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() SS-5GL1170-3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() BM-1RW822-A2 Honeywell Sensing and Productivity Solutions | 50 | - | Datasheet | 25 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 345g | Stainless Steel | Cadmium, Silver | - | -55°C~85°C | Bulk | 2007 | BM | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | 2 | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | - | 22A AC | Straight | - | 17.45mm | - | 22A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 480V | 22A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 22A | 163gf | - | - | - | - | 0.094 (2.4mm) | - | 0.013 (0.33mm) | - | 1.188 (30.2mm) | 43gf | - | - | - | 49.28mm | - | - | 2.616m | - | Unknown | RoHS Compliant | - | - | ||
![]() SS-5GL4025 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Solder | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() LSH4L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -1°C~121°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 19gfm | - | 10A@600VAC | - | - | 66° | 600V | 4° | 9° | - | - | - | - | 119mm | 47.63mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 311SM4-T Honeywell Sensing and Productivity Solutions | 60 | - | Datasheet | 9 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 272g | - | Gold, Silver | - | -55°C~125°C | Tray | 1995 | SM | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.4mm | - | 5A | Solder Turret | 250V | CSA, UL | - | 6.35 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 5A | - | - | - | 5A | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 40gf | 5A | - | SNAP ACTION | - | 0.018 (0.45mm) | - | 0.020 (0.5mm) | 0.085 (2.16mm) | 0.460 (11.7mm) | 7.138gf | - | - | 14.5mm | 24.05mm | - | - | 638mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ZE-NJ-2S Omron Automation and Safety | 43 | - | Datasheet | 5 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZE | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | 25.4mm | - | 15A | Screw Terminal | 125V | - | - | - | Spring, Coil | SPDT | On-Mom | 15mOhm | - | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | - | - | - | - | 15° | - | - | - | - | 44mm | 86mm | 44.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 831810CFD03.FR Crouzet | In Stock | - | Datasheet | - | Wire | Chassis Mount | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | 83180 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | - | - | - | - | - | 24V | 6A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1 | - | - | 2,000,000 Cycles | - | - | 170gf | - | - | - | - | 0.035 (0.9mm) | - | 0.006 (0.15mm) | - | 0.472 (12.0mm) | 54gf | - | Cable Length 3m | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() SCN-1625SC Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | BZ | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 85°C | -55°C | - | - | - | - | 1A AC | - | Splash Proof | - | - | 1A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 20,000,000 Cycles | - | - | 71gf | - | - | - | - | 0.219 (5.6mm) | - | 0.050 (1.3mm) | - | 0.750 (19.1mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 11SM703-T Honeywell Sensing and Productivity Solutions | 204 |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2.72g | Plastic | - | - | -55°C~125°C | Bulk | 2007 | SM | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 4A AC 5A DC | Straight | - | 6.35mm | unknown | 5A | Solder Turret | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 5A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 56gf | - | - | - | - | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 14gf | - | - | - | 19.84mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4NDA-DN Omron Automation and Safety | 2370 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 301LS28 Honeywell Sensing and Productivity Solutions | 674 |
| - | 20 Weeks | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | -29°C~71°C | Bulk | - | LS | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | O.F. = 0.85 NM, P.T. = 15 DEG, T.T. = 45 DEG , 2 SWITCHES ARE AVILABLE | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Plug In | 120V | - | 103.12mm | 69.09 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | 0.8A | - | - | - | 10A | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 86gfm | - | 10A@480VAC | - | - | 30° | 480V | 10° | 15° | - | 8.640gfm | - | - | - | - | - | 30.73mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N3RFG-D4N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | - | D4SL-N | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | - |