- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N3TFA Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4BS-2AFS-LDR Omron Automation and Safety | 2400 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | - | D4BS | - | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 120V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | 0.394 (10.0mm) | - | 2000gf | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-6233 Omron Automation and Safety | 2155 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | - | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | 0.1A | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | - | 1.8 mm | Oil Resistant Cable 3m, Status Indicator | - | - | 49mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-165-1A6 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 16A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 480gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4F26 Omron Automation and Safety | 16 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | - | Metal Lever, Bearing Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-3106N Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | 1,000,000 Cycles | -20°C~100°C | Bulk | 2007 | D4A | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 125V | - | 44mm | 42 mm | Side Plunger | SPDT (DB/DM) | On-Mom | 10A | 14V | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 2000gf | 10A | 10A@480VAC | 10A@14VDC | 0.201 (5.1mm) | 480V | 0.025 (0.6mm) | 0.094 (2.4mm) | 1.339 (34.0mm) | 500gf | 7.5 mm | - | 2.4 mm | - | - | - | 75.5mm | - | - | RoHS Compliant | - | - | ||
![]() GLDA01D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 30mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 0.55A | - | 600V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 953gf | 6A | 6A@120VAC | - | 0.205 (5.2mm) | - | 0.050 (1.3mm) | 0.138 (3.5mm) | 1.409 (35.8mm) | - | - | - | - | - | 97.75mm | 30.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP66, IP67, Waterproof | ||
![]() MMGGD1P0C C&K | 36 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Phenolic | Silver | 100,000 Cycles | -55°C~135°C | Tray | 2012 | MM | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 7A AC | Straight | - | 5.08mm | - | 7A | Solder Turret | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 250V | 7A | - | 28V | - | - | - | 142gf | - | - | - | 0.004 (0.1mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | - | - | - | - | 12.7mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MBZ101A01C06B01 APEM Inc. | 36 |
| Datasheet | 7 Weeks | Gold | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 10,000 Cycles | -40°C~85°C | Tray | - | MBZ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 10A AC | Straight | - | - | - | 10A | Solder Lug | 250V | - | 20mm | 6.5 mm | Lever, Roller | SPDT | On-Mom | - | - | 250V | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 97gf | - | 10A@250VAC | - | 0.060 (1.5mm) | - | 0.040 (1.0mm) | 0.197 (5.0mm) | 0.638 (16.2mm) | - | 6.5 mm | - | 5 mm | - | - | - | 9.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() D4NL-4EFG-B-NPT Omron Automation and Safety | 2777 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-103-1C5 Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSXR3K Honeywell Sensing and Productivity Solutions | 2616 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | -1°C~121°C | Bulk | 2004 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | Silver (Ag) | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Screw Terminal | 120V | CSA, UL | 50.8mm | 41.4 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | 240V | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 19gfm | - | 10A@600VAC | 10A@240VDC | 60° | 600V | 5° | 15° | - | - | - | - | - | Explosion Proof | 146.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6E31 Omron Automation and Safety | 24 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Round (Pin Plunger) | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | - | 2.8 mm | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 2LN1-5-LH Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | - | - | - | NO | PANEL MOUNT-THREADED | Zinc | - | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | 55°C | -32°C | - | 8536.50.70.00 | - | - | - | - | - | - | 10A | - | 250V | - | 69.85mm | 25.4 mm | STEEL ROLLER LEVER | - | DPDT | - | - | - | 10A | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 133 N | - | 10A@250VAC | - | 874 mm | - | 198 mm | 318 mm | - | - | 11.92 mm | MOMENTARY | 3.18 mm | - | - | - | 42.42mm | - | - | RoHS Compliant | - | - | ||
![]() D4NL-2DFG-BS Omron Automation and Safety | 2605 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2EFA-B4 Omron Automation and Safety | 2187 |
| - | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1CFA-BS Omron Automation and Safety | In Stock | - | - | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4QFA-D6 Omron Automation and Safety | 2589 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4RFA-C6 Omron Automation and Safety | 2573 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2RFA-C5 Omron Automation and Safety | 2770 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |