- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZE-NCL-2S Omron Automation and Safety | 33 |
| Datasheet | 6 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | 25.4mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Adjustable Rod | SPDT | On-Mom | - | - | - | - | 15A | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | - | - | - | 0.866 (22.0mm) | - | 0.060 (1.5mm) | 0.728 (18.5mm) | - | 60gf | - | - | - | - | 86mm | 44.5mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() V7-1C17D8-002 Honeywell Sensing and Productivity Solutions | 4 | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | 002 | - | Polyester | 8g | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 2 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 10.2mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Straight | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | 277V | 15A | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 160gf | - | - | - | 0.035 (0.9mm) | - | 0.015 (0.38mm) | 0.060 (1.5mm) | 0.600 (15.2mm) | 17gf | - | - | - | 15.9mm | 28.8mm | - | - | 211mm | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() 83123015 Crouzet | 58 |
| Datasheet | 5 Weeks | - | Cable | Chassis Mount | - | - | - | - | - | - | - | 0°C~85°C | Bulk | 2004 | 83123 | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | - | - | - | 250V | 5A AC | - | IP66 - Dust Tight, Water Resistant | - | - | 5A | Cable Leads | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 1 | SPDT | - | 2,000,000 Cycles | - | - | 540gf | - | - | - | 0.008 (0.2mm) | - | 0.008 (0.2mm) | - | 0.449 (11.4mm) | 153gf | - | - | Cable Length 1m | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() D3V-16G3-1C25-K Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() D2MV-01L-1C3 Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | Gold | 1,000,000 Cycles | -25°C~80°C | Bulk | 2004 | D2MV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 31.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 30gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.083 (2.1mm) | - | 0.027 (0.7mm) | 0.131 (3.3mm) | 0.600 (15.2mm) | 2.039gf | 5.4 mm | 3.3 mm | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() BZ-2RQ9-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Panel, Screw | Panel Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 255 ~ 368gf | - | 15A@480VAC | .5A@125VDC | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.953 (49.6mm) | 113gf | 3.94 mm | 0.38 mm | - | - | 49.28mm | - | 23.62mm | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() LSH1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Front, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -1°C~121°C | Bulk | 2005 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 106.7mm | - | 10A | Plug In | 600V | CE, CSA, EN, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 10A | 19gfm | - | 10A@600VAC | - | 66° | - | 3° | 9° | - | - | - | - | - | - | 41.1mm | 44.5mm | - | - | - | Unknown | RoHS Compliant | - | - | IP65 | ||
![]() D3V-013M-1A3 Omron Electronics Inc-EMC Div | 112 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Gold | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | IP00 | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | 12.2 mm | 9 mm | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() BZ-R-A2 Honeywell Sensing and Productivity Solutions | 41 | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 1995 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | - | - | - | 8536.50.70.00 | - | 15A AC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 480V | 15A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 198 ~ 255gf | 16A | 16A@480VAC | - | 0.005 (0.13mm) | - | 0.0003 (0.008mm) | 0.012 (0.3mm) | 0.625 (15.9mm) | 113gf | 0.43 mm | 0.3 mm | - | - | 49.28mm | 49.276mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() ASQM16430 Panasonic Electric Works | 28 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Gold | 150,000 Cycles | -40°C~85°C | Bulk | - | ASQM1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Blue | - | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | Solder Lug | - | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 122gf | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9120 Omron Automation and Safety | 17 |
| - | 24 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() V7-2S17D8 Honeywell Sensing and Productivity Solutions | 67 |
| Datasheet | 5 Weeks | Gold | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | Polyester | 8g | Plastic | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | - | 100mA AC | Straight | - | 10.16mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 100mA | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 75gf | 0.1A | .1A@125VAC | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 10gf | - | 1.19 mm | - | - | 38.99mm | - | 15.88mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() LSK2B-8A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | - | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Spring, Cat Whisker | DPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | 10A@600VAC | - | - | 600V | - | 2.000 (50.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() V-15-2C26-K Omron Electronics Inc-EMC Div | 2091 | - | Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | Pin | - | - | 80°C | -25°C | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | - | 15A | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP40 | ||
![]() SL1-D Honeywell Sensing and Productivity Solutions | 2039 |
| Datasheet | 11 Weeks | - | Bushing, Panel, Screw | Panel Mount | - | - | Zinc | - | - | - | - | -10°C~70°C | Bulk | 2001 | SL1 | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | 2 | - | - | - | - | - | - | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | 18mm | - | 5A | Screw Terminal | 125V | - | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | 5A | 1 | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 5A | - | A@VDC | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | 4.5 mm | - | - | 61.3mm | 57.4mm | 59.8mm | - | - | - | No SVHC | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() V15T16-CZ300A02 Honeywell Sensing and Productivity Solutions | 458 | - | Datasheet | 10 Weeks | - | Standard | Chassis Mount | - | - | - | - | - | Cadmium, Silver | 50,000 Cycles | -25°C~125°C | Bulk | 2011 | V15 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | - | 16A AC | - | - | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 180gf | - | 16A@250VAC | - | 0.051 (1.3mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | - | - | - | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() OP-AR30 Honeywell Sensing and Productivity Solutions | 2092 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | - | Bulk | 2015 | OP | - | no | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | - | - | - | 125V | 15A AC/DC | - | - | 52.32mm | - | 15A | Screw Terminal | 480V | CSA, UL | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | - | 480V | 15A | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 15A | 1134gf | - | - | - | 25° | - | 0.007 (0.18mm) | 0.065 (1.65mm) | - | - | - | - | Steel Roller, Back Mounted | - | 92.96mm | 65.02mm | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() D4N-4A2GR Omron Automation and Safety | 37 |
| Datasheet | 3 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 571gf | - | - | - | - | - | - | 18° | - | - | - | - | Metal Lever, Resin Roller, Reset Function | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() D4NL-4EFA-B-NPT Omron Automation and Safety | 2926 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 55°C | -10°C | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2R708-P7 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 286g | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | - | - | 15A | Screw Terminal | 125V | - | 49.28mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | 480V | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 255 ~ 368gf | 16A | 16A@250VAC | .5A@125VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 113gf | 0.51 mm | 0.38 mm | - | - | - | - | 21.34mm | - | - | No SVHC | RoHS Compliant | - | - | - |