- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Body Orientation | Contact Materials | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temperature-Max | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | Rohs Code | Switch Function Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Terminal Length | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZ-2RW82-D5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | 49.28mm | - | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | 480V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | - | - | 15A@480VAC | - | .5A@125VDC | 0.156 (3.96mm) | - | 0.040 (1.0mm) | - | 1.188 (30.2mm) | 21gf | - | - | - | - | 3.96 mm | - | - | - | - | - | - | - | 26.42mm | 4.822m | - | - | RoHS Compliant | - | - | ||
![]() LSN2B Honeywell Sensing and Productivity Solutions | 2544 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -1°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.90.55 | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-On | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | 10A@600VAC | - | - | 20° | 600V | 40° | 65° | - | - | - | - | - | - | - | - | - | - | - | 119mm | 47.63mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JV-207 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | - | 27.69mm | 21.08 mm | WIDE ROLLER | - | - | - | - | - | - | SCREW | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 mm | MOMENTARY | 4.78 mm | - | - | - | - | - | - | - | 20.32mm | - | - | - | RoHS Compliant | - | - | ||
![]() BZV6-7RN Honeywell Sensing and Productivity Solutions | 2155 |
| Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2012 | V6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | 77.22mm | 53.98 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | - | - | 15A | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 624 ~ 1106gf | - | - | 15A@480VAC | - | .5A@125VDC | 0.219 (5.6mm) | 480V | 0.005 (0.13mm) | 0.078 (2.0mm) | 2.720 (69.1mm) | 113gf | - | - | 7.54 mm | - | 1.98 mm | - | Actuator Seal Boot | - | - | - | - | - | 44.45mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() GLAB20A4J Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 42mm | 42 mm | Side Rotary, Adjustable Rod | DPDT | On-Mom | 0.55A | - | - | - | - | - | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 33gfm | - | 6A | 6A@120VAC | - | - | 59° | - | 12° | 26° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 11SM423-H4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Gold | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Phenolic | 272g | Plastic | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 1995 | SM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 6.35mm | unknown | 1A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 1A | - | - | - | - | 1A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | - | 1A | 1A@125VAC | - | 1A@30VDC | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | 0.5 mm | - | - | - | - | - | 19.84mm | - | 9.04mm | - | - | - | RoHS Compliant | - | - | ||
![]() GLAB20C Honeywell Sensing and Productivity Solutions | 4 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 42mm | - | 6A | Screw Terminal | 120V | - | - | - | Roller Plunger | DPDT | On-Mom | 0.55A | - | - | 600V | - | 6A | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1632gf | - | 6A | 6A@120VAC | - | - | 0.180 (4.6mm) | - | 0.035 (0.9mm) | 0.100 (2.5mm) | 1.890 (48.0mm) | - | - | - | - | - | - | - | - | - | - | - | 145.8mm | 42mm | 82mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-2A20N Omron Automation and Safety | 49 |
| - | 2 Weeks | - | Chassis Mount | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2R-A2 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E14-00K Cherry | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | STAINLESS STEEL | SILVER | BERYLLIUM COPPER | BERYLLIUM COPPER | SILVER | 250@UL | Roller Lever | Straight | Silver Cadmium Oxide | 6000@UL | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | E14-00K | E | 1.14 | 8.84 | 3.3 | Screw | 85 °C | Contact Manufacturer | SPDT | 16.26(mm) | 4.66 | Yes | N.O./N.C. | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 46.3 mm | 16.26 mm | ROLLER LEVER | - | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 2.79(N) | Quick Connect/Faston | 25 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.86 inch | - | 25(A) | ON-(ON) | 12.14 mm | MOMENTARY | 8.84 mm | 2.79 N | - | 0.49 inch | 69.66(mm) | - | - | - | 16.26 mm | 0.652 inch | - | - | - | - | - | ||
![]() 1LS22 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -29°C~71°C | Bulk | - | LS | - | no | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 120V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | 0.8A | - | 550V | - | - | 10A | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 51gfm | - | 0.8A | .8A@480VAC | - | .8A@550VDC | 30° | 480V | 12° | 20° | - | 8.640gfm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZE6-2RN-F6 Honeywell Sensing and Productivity Solutions | 2983 |
| Datasheet | 26 Weeks | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2014 | E6 | - | yes | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 10A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 77.2mm | - | 10A | Cable Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | IP56 | - | - | - | 500mA | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 425 ~ 1106gf | - | - | 10A@480VAC | - | .5A@125VDC | 0.219 (5.6mm) | 480V | 0.002 (0.05mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 283gf | - | - | 7.54 mm | - | 1.98 mm | - | Actuator Seal Boot | - | - | - | 25.4mm | 44.4mm | 44.45mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() EXH-AR3 Honeywell Sensing and Productivity Solutions | 931 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~71°C | Bulk | 2005 | EX | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.90.40 | 28V | 1A AC 25A DC | - | - | 68.707mm | unknown | 25A | Wire Leads | 125V | - | - | 65.02 mm | Side Rotary, Roller | SPDT | On-Mom | 28A | - | - | 125V | - | - | - | - | 28V | - | SNAP ACTING/LIMIT SWITCH | - | 227gf | - | 1A | 1A@125VAC | - | 28A@28VDC | 25° | - | 0.025 (0.6mm) | 0.219 (5.6mm) | 4.602 m | 113gf | - | - | 5.56 mm | - | 5.56 mm | - | Explosion Proof | - | - | - | 92.96mm | 78.486mm | 51.18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 12TL4A4 C&K | 50 |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Thermoplastic | - | Stainless Steel | - | - | - | - | - | - | - | Silver | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2010 | TL | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Right Angle | - | 49.83mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Push-Pull Plunger | SPDT | On-Mom | - | - | - | 250V | - | 15A | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | 13mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AH18629-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | Right Angle | - | 12.4mm | - | 2A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | - | 3A | - | SPDT | 30V | 500,000 Cycles | - | - | 50gf | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 5.099gf | - | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | 14.05mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVT32523 Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Screw, Solder | Chassis Mount | - | - | - | - | - | 2g | - | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVT3 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC/DC | Straight | - | - | - | 3A | Solder Lug | 250V | - | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | 3A | - | - | 250V | - | - | - | - | 125V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 20gf | - | 3A | 3A@250VAC | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 10 in-oz | - | - | 3.3 mm | - | 2.5 mm | - | - | - | - | - | - | - | 11.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL1131T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5A AC | - | IP40 | - | - | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4C-1632 Omron Automation and Safety | 2988 | - | Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | Straight | IP67 - Dust Tight, Waterproof | 16mm | - | 5A | Cable Leads | 250V | - | - | - | Roller Plunger | SPDT | On-Mom | 4A | - | - | 250V | - | - | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | 5A | 5A@250VAC | - | 4A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | - | 4.8 mm | - | - | - | Cable Length 3m | - | - | - | 49mm | 40mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 16 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Thermoplastic | - | Thermoplastic | - | - | - | - | - | - | - | Silver | 350,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2012 | TM | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 150°C | -55°C | - | - | 125V | 10A AC 500mA DC | Straight | - | 10.2mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | 10A | - | SPST | 250V | - | - | - | 90gf | - | - | - | - | - | 0.035 (0.9mm) | - | 0.013 (0.33mm) | 0.080 (2.0mm) | 0.600 (15.2mm) | 28gf | - | - | - | - | - | - | - | - | - | - | 37.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 11SM401 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 6 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Phenolic | 272g | Plastic | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 1995 | SM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.35mm | - | 5A | Solder Lug | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 5A | - | - | 250V | - | 5A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | - | 5A | - | - | 5A@30VDC | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | 0.5 mm | - | - | - | - | - | 19.84mm | 12.4mm | 9.04mm | - | - | - | RoHS Compliant | - | - |