- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 16 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Silver | 350,000 Cycles | -55°C~150°C | Bulk | 2012 | TM | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 150°C | -55°C | - | - | 125V | 10A AC 500mA DC | Straight | - | 10.2mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | 10A | - | SPST | 250V | - | - | - | 90gf | - | - | - | 0.035 (0.9mm) | - | 0.013 (0.33mm) | 0.080 (2.0mm) | 0.600 (15.2mm) | 28gf | - | - | - | - | - | 37.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSAA01C Honeywell Sensing and Productivity Solutions | 2256 |
| Datasheet | 15 Weeks | - | Screw | - | - | - | Zinc | - | - | Silver | - | - | - | 2001 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | - | 250V | - | Straight | - | - | unknown | 10A | - | 600V | - | - | - | - | TOP ROLLER PLUNGER | - | - | - | - | - | 600V | 100mA | - | DPST, SPDT | 250V | 1.5e+07 cycles | SNAP ACTING/LIMIT SWITCH | - | 9.7 N | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() LSXP4L Honeywell Sensing and Productivity Solutions | 940 |
| Datasheet | 7 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -12°C~121°C | Bulk | 2014 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | - | Silver (Ag) | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 74.4mm | unknown | 10A | Screw Terminal | 120V | - | - | - | 41.4 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | 10A@240VDC | 66° | 600V | 4° | 9° | - | - | - | - | - | Explosion Proof | - | 50.8mm | 146.3mm | 116.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 11SX1-T Honeywell Sensing and Productivity Solutions | 2086 |
| Datasheet | 6 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 136g | Plastic | Gold, Silver | - | -55°C~125°C | Tray | 1995 | SX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 28V | 3A AC/DC | Straight | - | 5.1mm | - | 3A | Solder Turret | 250V | CE, CSA, UL | - | - | 5.08 mm | Round (Pin Plunger) | SPDT | On-Mom | 3A | - | - | - | 3A | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 99gf | 3A | - | - | 0.004 (0.1mm) | - | 0.001 (0.025mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 21gf | - | - | 0.5 mm | - | 12.73mm | 12.7mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() Z-01HQ-B Omron Automation and Safety | 1396 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | Gold | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP00 | 17.45mm | - | 100mA | Screw Terminal | 125V | - | - | - | - | Overtravel Plunger | SPDT | On-Mom | 0.1A | - | - | 125V | 100mA | - | - | 30V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 250gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.217 (5.5mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.859 (21.8mm) | 80gf | - | - | 0.5 mm | - | - | 49.2mm | - | 25.5mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 924CE1-T3A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | 0°C~70°C | Bulk | 2001 | 924CE | - | - | Active | 1 (Unlimited) | Cable | - | - | - | 105°C | 0°C | - | - | - | 10A AC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 10A | Cable Leads | 250V | CE, CSA, UL | - | 2 | - | Round (Pin Plunger) | SPDT (MBB) | On-Mom | - | - | - | 240V | 10A | - | SPDT, SPST | 250V | 10,000,000 Cycles | - | - | 2300gf | - | - | - | 0.020 (0.5mm) | - | - | 0.157 (4.0mm) | 0.689 (17.5mm) | - | - | - | - | Cable Length 3' | - | 40mm | 49mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D4B-2511N Omron Automation and Safety | 24 |
| - | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2007 | D4B-N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | - | 40 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 10A | - | 14V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | - | 21° | - | 150gf | - | - | - | - | - | - | - | 74mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 21SX39-T2 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 7 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 136g | - | Silver | - | -53°C~85°C | Bulk | 1995 | SX | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -53°C | - | - | 28V | 7A AC/DC | Straight | - | - | - | 7A | Solder Turret | 115V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | SPDT | 28V | 1,000,000 Cycles | - | 7A | 141gf | - | - | - | 0.004 (0.1mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LSXA4K Honeywell Sensing and Productivity Solutions | 557 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -12°C~121°C | Bulk | 2014 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | - | Silver (Ag) | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Screw Terminal | 120V | CSA, UL | 50.8mm | - | 41.4 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | 10A@240VDC | 60° | 600V | 5° | 15° | - | - | - | - | - | Explosion Proof | 146.1mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BA-2RV32-P405 Honeywell Sensing and Productivity Solutions | 25 | - | Datasheet | 25 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 286g | - | Silver | - | -55°C~85°C | Bulk | 1995 | BA | - | no | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 125V | 20A AC 500mA DC | Straight | - | 17.5mm | - | 20A | Screw Terminal | 125V | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 20A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | 20A@250VAC | - | 0.030 (0.76mm) | - | 0.060 (1.5mm) | 0.310 (7.9mm) | 0.750 (19.1mm) | 28gf | 8.63 mm | - | 7.87 mm | - | - | 74.65mm | - | 24.1mm | 3.175m | - | - | RoHS Compliant | - | - | ||
![]() 12CX2A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -25°C~85°C | Bulk | 2014 | CX | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 125V | 20A AC 500mA DC | Right Angle | IP66 - Dust Tight, Water Resistant | 126.3mm | unknown | 20A | Screw Terminal | 120V | CSA, UL | - | - | - | Side Rotary - No Lever | SPDT x 2 | On-Mom | 0.5A | - | 250V | - | 500mA | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 126gfm | 0.5A | .5A@480VAC | .5A@250VDC | 90° | 480V | 10° | 15° | - | 11gfm | - | - | - | Explosion Proof | - | 101.6mm | 101.6mm | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() BZ-2RW84467-A2 Honeywell Sensing and Productivity Solutions | 4 |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | 49.28mm | - | - | Lever, Straight | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 21gf | - | 15A@480VAC | .5A@125VDC | 0.266 (6.75mm) | - | 0.080 (2.0mm) | 0.562 (14.3mm) | 0.750 (19.1mm) | 14gf | 21.04 mm | - | 14.28 mm | - | - | - | - | 29.21mm | 1.016m | - | Unknown | RoHS Compliant | - | - | ||
![]() 12SX1-T Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 136g | Plastic | Gold | - | -55°C~125°C | Tray | 1995 | SX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 5.1mm | - | 1A | Solder Turret | 125V | CSA, UL | - | - | 5.08 mm | Round (Pin Plunger) | SPDT | On-Mom | 1A | - | - | - | 1A | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 141gf | 1A | - | - | 0.004 (0.1mm) | - | 0.003 (0.075mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | - | 0.5 mm | - | 12.73mm | 12.7mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D2VW-01-1 Omron Electronics Inc-EMC Div | 259 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | 7g | - | Gold | 1,000,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V7-1S17D8 Honeywell Sensing and Productivity Solutions | 50 |
| Datasheet | 8 Weeks | Gold | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | Polyester | 8g | Plastic | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | - | 100mA AC | Straight | - | 10.16mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | CSA, UL, VDE | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 100mA | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 150gf | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 25gf | - | - | - | - | - | 39.4mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-01-F-2D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | PC Pin | 125V | - | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 11CX1C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 35 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -40°C~85°C | Bulk | 2011 | CX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | PRE-TRAVEL-MAX=15 DEGRE, TOTAL-TRAVEL-MAX=105 DEGRE | 8536.50.70.00 | 125V | 15A AC 500mA DC | Right Angle | IP66 - Dust Tight, Water Resistant | 126.3mm | unknown | 15A | Screw Terminal | 120V | CSA, UL | - | - | - | Side Rotary - No Lever | SPDT | On-Mom | 0.5A | EPOXY TERMINAL SEALED | - | 250V | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 126gfm | - | 15A@480VAC | - | 90° | - | 10° | 15° | - | 11gfm | - | - | - | Explosion Proof | 101.6mm | 101.6mm | 101.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LST1H Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 8.664gfm | - | 10A@600VAC | - | 60° | 600V | 5° | 15° | - | - | - | - | - | - | 106.78mm | 41.15mm | 44.5mm | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() D3V-6-1C24 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 17 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | - | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 6A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | - | 1.2 mm | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() D3V-112K-1C25 Omron Electronics Inc-EMC Div | 149 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | 0.098 (2.5mm) | - | 0.080 (2.0mm) | 0.236 (6.0mm) | 0.600 (15.2mm) | 8.158gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |