- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V7-1C37D855-002 Honeywell Sensing and Productivity Solutions | 39 | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Polyester | 8g | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2009 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 10.16mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | 0.5A | - | - | 277V | 15.1A | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 160gf | - | 15A@277VAC | - | .5A@125VDC | 0.035 (0.9mm) | - | 0.015 (0.38mm) | 0.060 (1.5mm) | 0.600 (15.2mm) | 15gf | - | 2.41 mm | - | 1.52 mm | - | - | 28.83mm | - | 15.875mm | - | 211mm | - | - | RoHS Compliant | - | - | ||
![]() D2SW-P2L2M Omron Electronics Inc-EMC Div | 89 | - | Datasheet | 19 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | Polyacetal, Resin, Stainless Steel | - | - | Silver | 50,000 Cycles | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | Not Applicable | Wire | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 2A | Wire Leads | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 2A | - | - | 250V | 2A | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 61gf | 2A | 2A@250VAC | - | 2A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 5.099gf | - | - | - | - | - | - | 22.75mm | - | 11mm | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MS0850506F020V2A E-Switch | 50 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | COPPER ALLOY | SILVER | - | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | MS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | PC Pin | 125V | - | 19.812mm | 6.4008 mm | Lever, Leaf | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1000VAC V | - | SP, SPDT | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 20gf | 5A | 5A@250VAC | SNAP ACTION | - | - | 250V | - | 0.161 (4.1mm) | 0.547 (13.9mm) | 8.000gf | 5 | - | - | - | - | - | - | - | 13.8938mm | 0.15 inch | 0.571 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 11SM1-T2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 272g | Plastic | - | - | Gold, Silver | - | -55°C~125°C | Tray | 1995 | SM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.35mm | - | 5A | Solder Turret | 250V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 5A | - | - | 250V | 5A | - | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 141gf | 5A | - | - | 5A@30VDC | 0.005 (0.13mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | 0.5 mm | - | - | 19.84mm | - | 9.04mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 18CX10E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | -25°C~85°C | Bulk | - | CX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | O.F. = 0.50 NM, T.T. = 90 DEG | 8536.50.70.00 | - | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | - | 101.6mm | 101.6 mm | - | - | - | - | - | 0.02A | EPOXY TERMINAL SEALED; EXPLOSION PROOF | 40V | - | - | - | - | SPDT, SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 50gfm | - | - | - | .02A@40VDC | 90° | - | 10° | 15° | - | - | - | - | MOMENTARY | - | Current Output, Explosion Proof | - | - | - | 105.3mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AV36249 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -25°C | - | - | 125V | 3A AC/DC | Right Angle | - | - | - | 3A | PC Pin | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 125V | 500,000 Cycles | - | - | 35gf | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2FD-2L1-1T Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 21 Weeks | Silver | Through Hole | Through Hole | 125 | - | - | - | - | - | - | Gold, Silver | 30,000 Cycles | -20°C~70°C | Bulk | 2004 | D2FD | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Flat | - | - | - | - | - | - | 30V | 2A AC/DC | - | IP60 - Dust Tight | - | - | 2A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | 30mOhm | - | - | - | - | 125V | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.328 (8.3mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4E-1C00N Omron Automation and Safety | 24 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Panel Mount | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | unknown | 1A | Connector | 125V | CCC, TUV | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | - | - | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | - | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.000 (25.4mm) | 500gf | - | - | - | - | - | 55.3mm | 60mm | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSYJB1E-7M Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | Gold | - | -40°C~121°C | Bulk | 2011 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | 60V | 50mA AC/DC | Straight | - | 44.32mm | unknown | 50mA | Plug In | 250V | CCC, CE, CSA, UL | - | - | Spring, Wire | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | 50mA | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | 10A | 10A@600VAC | - | - | - | 600V | - | 4.000 (102mm) | - | - | - | - | - | - | Wobble, Wire | 400.53mm | 41.15mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GLFB24C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 19 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 42mm | unknown | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | Roller Plunger | DPDT | On-Mom | - | - | 0.55A | - | - | 600V | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1632gf | 6A | 6A@120VAC | - | - | 0.118 (3.0mm) | - | 0.025 (0.6mm) | 0.120 (3.0mm) | 1.100 (28.0mm) | - | - | - | - | - | Status Indicator | 126.3mm | 42mm | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GLFA01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | GLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 42mm | unknown | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.55A | - | - | 600V | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1632gf | 6A | 6A@120VAC | - | - | 0.180 (4.6mm) | - | 0.035 (0.9mm) | 0.100 (2.5mm) | 1.380 (35.0mm) | - | - | - | - | - | Status Indicator | 113.3mm | 42mm | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GSAC36A1B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Screw | - | - | - | Zinc | - | - | - | - | Gold | - | - | - | 2001 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 85°C | -25°C | - | 8536.50.70.00 | 50V | - | - | - | - | unknown | 100mA | - | 50V | - | 42mm | 42 mm | TOP ROLLER TYPE | - | SPDT | - | - | 0.1A | - | - | - | 100mA | - | - | DPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 500 mN | 0.1A | .1A@50VAC | - | .1A@50VDC | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | 75.8mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() GLLC03B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Plastic | - | - | - | - | - | - | -10°C~80°C | Bulk | 2011 | GLL | - | - | Obsolete | 1 (Unlimited) | Conduit | - | - | - | - | 80°C | -10°C | - | - | 250V | 10A AC/DC | Straight | IP66 - Dust Tight, Water Resistant | 31mm | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | - | Round (Pin Plunger) | SPDT (BBM) | On-Mom | - | - | - | - | - | 600V | - | - | - | SPDT | 250V | 5,000,000 Cycles | - | - | 408gf | - | - | - | - | 0.190 (4.8mm) | - | 0.080 (2.0mm) | 0.040 (1.0mm) | 0.770 (19.5mm) | 153gf | - | - | - | - | - | 74.5mm | 30.5mm | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() AGX206F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount, Snap-In | - | - | - | - | - | - | - | Cadmium, Silver | 100,000 Cycles | -25°C~85°C | Bulk | 2006 | AGX | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | UL, CSA, VDE, SEMKO APPROVED | - | 30V | 10A AC 6A DC | - | IP40 | - | unknown | 10.1A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.0002mm | 14.605 mm | Round (Pin Plunger) | DPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 6A | - | 30V | - | - | 2500VRMS V | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 400gf | - | 10.1A@250VAC | SNAP ACTION | - | 0.158 (4.0mm) | - | - | - | 0.276 (7.0mm) | - | - | - | - | - | Cadmium Free | - | - | - | 22.5044mm | - | 0.394 inch | - | - | RoHS Compliant | - | - | ||
![]() ZD20SA01EA Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Gold | Chassis Mount, Screw, Wire | Chassis Mount | - | - | PBT | - | - | - | - | Silver | 500,000 Cycles | -40°C~120°C | Bulk | 2014 | ZD | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | MICRO SWITCH | 8536.50.70.00 | 12V | 10mA DC | Straight | IP67 - Dust Tight, Waterproof | 5.4mm | unknown | 10mA | Wire Leads | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.01A | - | - | - | 100mA | - | - | - | 12V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | - | - | - | .01A@12VDC | 0.030 (0.76mm) | - | 0.012 (0.3mm) | 0.030 (0.8mm) | 0.120 (3.05mm) | 13gf | - | - | - | - | - | - | 14.7mm | - | 12mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-RD24-A4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | Steel | - | - | Silver | - | -55°C~121°C | Bulk | 2006 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | - | 15A AC | Straight | - | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 480V | 16A | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170 ~ 269gf | - | 15A@480VAC | - | - | 0.060 (1.5mm) | - | 0.0005 (0.013mm) | 0.012 (0.3mm) | 0.835 (21.2mm) | 113gf | - | - | - | 0.3 mm | Steel Plunger | - | 49.28mm | - | 23.62mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RW825551-A2 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | Plastic | Phenolic | 345g | Stainless Steel | - | - | Silver | - | -55°C~85°C | Bulk | 1995 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP64 - Dust Tight, Water Resistant | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | SPLASH PROOF | - | 480V | 16A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 99gf | - | 15A@480VAC | - | - | 0.156 (3.96mm) | - | 0.040 (1.0mm) | - | 1.188 (30.2mm) | 21gf | - | - | - | - | - | - | 44.7mm | 49.276mm | 25.4mm | - | 4.822m | - | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() BZ-RQ1T04 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Panel, Screw | Panel Mount | - | - | Phenolic | 4.309kg | Steel | - | - | Silver | - | -55°C~85°C | Bulk | 2013 | BZ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 15A AC | Straight | - | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | CORROSION PROOF | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 198 ~ 283gf | - | - | - | - | 0.219 (5.6mm) | - | 0.001 (0.025mm) | 0.012 (0.3mm) | 0.859 (21.8mm) | 170gf | - | - | - | 0.3 mm | Steel Plunger | - | 49.28mm | - | 23.62mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LSU9A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | -12°C~121°C | Bulk | 2008 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | - | 70° | 600V | 3° | 5° | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-3GL13P Omron Electronics Inc-EMC Div | 156 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | - | Stainless Steel | - | - | Silver | 100,000 Cycles | -25°C~85°C | Tray | 1998 | SS-P | - | yes | Active | Not Applicable | Solder | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | - | 3A | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 50mOhm | 100MOhm | 3A | - | - | 125V | 3A | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 51gf | 3A | - | - | 3A@30VDC | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | - | - | 22.15mm | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - |