- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZM10E10C01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | 100 | - | - | - | - | - | 10,000 Cycles | -40°C~120°C | Bulk | 2011 | ZM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | 30V | 100mA AC/DC | - | - | - | - | 100mA | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 33gf | 0.1A | .1A@125VAC | - | 0.025 (0.6mm) | - | 0.032 (0.81mm) | 0.157 (4.0mm) | 0.465 (11.8mm) | 8.000gf | - | - | - | - | - | - | 10.6mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() BZV6-2RN-S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2013 | V6 | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | 77.22mm | 53.98 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | - | 15A | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 680gf | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | 480V | 0.002 (0.05mm) | 0.078 (2.0mm) | 2.720 (69.1mm) | 113gf | 7.54 mm | 1.98 mm | Actuator Seal Boot | - | - | - | 44.45mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() BZLN-LH3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -32°C~55°C | Bulk | 2001 | LN | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 42.42mm | - | 15A | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | - | 15A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 2268gf | - | 15A@480VAC | .5A@125VDC | 0.203 (5.15mm) | 480V | 0.004 (0.1mm) | 0.030 (0.8mm) | 1.640 (41.65mm) | 454gf | 5.92 mm | 0.76 mm | Actuator Mounted Left Side | - | 103.12mm | 25.4mm | 82.55mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1LN1-1-RH Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | -32°C~55°C | Bulk | 2001 | LN | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 10A AC | - | - | - | - | 10A | Wire Leads | 125V | - | 103.12mm | 25.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | 10A | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 2722gf | - | 10A@250VAC | - | 0.172 (4.4mm) | 250V | 0.030 (0.76mm) | 0.063 (1.6mm) | 1.615 (41.0mm) | 454gf | 5.91 mm | 1.57 mm | Actuator Mounted Right Side | - | - | - | 42.42mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2HW-C261H Omron Electronics Inc-EMC Div | 150 | - | Datasheet | 20 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | Stainless Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Solder Lug | 125V | - | - | 5.3 mm | Lever, Leaf | SPDT | On-Mom | 100mOhm | 100MOhm | 2A | IP50 | - | 125V | 2A | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | - | - | - | - | 18.5mm | 18.5mm | 6.5mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSXA4L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Silver | Aluminium | - | - | - | - | -12°C~121°C | Bulk | 2003 | LSX | e4 | - | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | - | 74.4mm | - | 10A | Screw Terminal | 600V | - | - | 41.4 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 60° | - | 7° | 15° | - | - | - | - | Explosion Proof | - | 50.8mm | 146.3mm | 116.8mm | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Gold | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 30V | 1A AC/DC | Straight | - | 10.2mm | - | 1A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | 1A | - | - | SPDT | 30V | - | - | - | 12gf | - | - | - | 0.065 (1.7mm) | - | 0.030 (0.76mm) | 0.110 (2.8mm) | 0.600 (15.2mm) | 4.000gf | - | - | - | - | 50.3mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 914CE22-12 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 27 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | 0°C~105°C | Bulk | 2014 | 914CE | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | 8536.50.70.00 | 28V | 5A AC 3A DC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | unknown | 3A | Cable Leads | 240V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | 3.6576m | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 920gf | 5A | 5A@250VAC | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 1.079 (27.4mm) | 300gf | 4.8 mm | 1.8 mm | Cable Length 12' | 60.81mm | 40.01mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() ASQ10337 Panasonic Electric Works | 29 |
| Datasheet | 12 Weeks | Gold | Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -40°C~85°C | Bulk | - | ASQ1 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | - | 13.3mm | 5.4 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | 0.1A | - | - | - | - | - | - | SPST | 30V | - | SNAP ACTING/LIMIT SWITCH | - | 173gf | - | - | .1A@30VDC | 0.102 (2.6mm) | - | - | - | 0.366 (9.3mm) | - | - | 7.8 mm | - | - | - | - | 8.8mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() V7-2B17D8-048 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 5 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Polyester | 8g | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 277V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.5A | CORROSION PROOF | - | 277V | 11A | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 20gf | - | - | - | 0.115 (2.9mm) | - | 0.050 (1.3mm) | 0.236 (6.0mm) | 0.602 (15.3mm) | 1.000gf | 8.89 mm | 5.97 mm | - | - | 73.41mm | - | - | 595mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4NL-2CFG-B Omron Automation and Safety | 2619 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-4DAS-NPT Omron Automation and Safety | 2921 |
| Datasheet | 3 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4NH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | - | Shaft | 3PST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-5L1-1 Omron Electronics Inc-EMC Div | 30 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP50, IP67 | ||
![]() Z-15GM255-B Omron Automation and Safety | 24 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | - | - | 15A | - | 14V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 270gf | 15A | 15A@250VAC | 15A@14VDC | 0.158 (4.0mm) | 250V | 0.026 (0.65mm) | - | 1.188 (30.2mm) | 56gf | 4 mm | - | - | - | - | - | 25.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1SX36-T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 136g | Plastic | Silver | - | -55°C~125°C | Bulk | 2007 | SX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 28V | 7A AC/DC | Straight | - | 5.08mm | unknown | 7A | Solder Turret | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 7A | - | - | - | 7A | - | - | - | 28V | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | 7A | 7A@250VAC | 7A@28VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | 0.5 mm | - | - | 12.7mm | - | 8.89mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1DM301 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyester | - | - | Silver | - | -37°C~82°C | Bulk | 1995 | DM | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 10A AC | Straight | - | 17.27mm | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Push-Pull Plunger | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 425gf | - | 10A@277VAC | - | 0.625 (15.9mm) | 277V | - | - | - | - | 15.9 mm | - | - | 51.56mm | 38.1mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 313SX3-T Honeywell Sensing and Productivity Solutions | 196 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | Phenolic | 136g | - | Gold | - | -55°C~125°C | Bulk | 2007 | SX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 5.08mm | - | 1A | Solder Turret | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 1A | - | - | - | 1A | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 1A | - | 1A@30VDC | 0.025 (0.6mm) | - | 0.060 (1.5mm) | 0.185 (4.7mm) | 0.305 (7.75mm) | 3.059gf | 5.31 mm | 4.7 mm | - | - | 35.28mm | - | 8.89mm | 245mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() V7-1A17D8-057 Honeywell Sensing and Productivity Solutions | 58 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | - | 5A AC | Straight | - | 10.16mm | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | CORROSION PROOF | - | 277V | 5A | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 38gf | 5A | - | - | 0.146 (3.7mm) | - | 0.070 (1.8mm) | 0.300 (7.6mm) | 0.602 (15.3mm) | 3.000gf | 11.3 mm | - | - | - | 84.2mm | - | 15.86mm | 622mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() BZ-R1691 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | 15A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 198 ~ 255gf | - | 15A@480VAC | .5A@125VDC | 0.005 (0.13mm) | - | 0.0007 (0.018mm) | 0.012 (0.3mm) | 0.625 (15.9mm) | 113gf | - | 0.3 mm | - | - | 49.28mm | - | 21.34mm | - | - | - | RoHS Compliant | - | - | ||
![]() V15H22-CZ400B06-K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Polyester | 5g | - | Cadmium, Silver | 10,000 Cycles | -25°C~150°C | Bulk | 2009 | V15 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 22A AC | Straight | - | 10.3mm | unknown | 22A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | - | 22A@250VAC | - | 0.087 (2.2mm) | - | 0.062 (1.6mm) | 0.236 (6.0mm) | 0.812 (20.6mm) | 20gf | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - |