- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Actuator | Alternate PN | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Height | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS085R100F080C2A E-Switch | 22 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Q950107 | - | - | - | 50,000 Cycles | 1000 | - | - | Non-Illuminated | - | - | - | - | - | E-Switch | - | - | - | - | - | Bulk | - | BULK | - | - | Active | - | Details | - | - | - | 20 V | 20 V | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 80gf | - | - | - | - | - | - | - | - | 0.080 (2.0mm) | 0.579 (14.7mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS085R100F115P1A E-Switch | 38 |
| - | - | - | Through Hole | - | - | - | - | - | Plunger, Pin | Q970154 | - | Silver | - | 50,000 Cycles | 100 | - | - | Non-Illuminated | - | 1000000 Cycles | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | - | - | - | Bulk | - | BULK | - | - | Active | - | Details | - | - | - | 20 V | 20 V | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | - | Miniature | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | Solder Pin | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 1.12 N | - | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 40gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS0850507F025C1C E-Switch | 40 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Q970135 | - | Silver | - | 50,000 Cycles | 1000 | - | - | Non-Illuminated | - | 1000000 Cycles | - | - | + 85 C | E-Switch | - 25 C | Chassis Mount | - | - | - | Bulk | - | BULK | - | - | Active | - | Details | - | - | - | 125 VAC, 250 VAC | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | - | Miniature | - | - | - | - | 5A (AC) | - | - | - | 5 A | Quick Connect | - | - | - | Lever, Leaf | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST-NO | 0.24 N | - | - | - | - | - | - | - | - | 0.197 (5.0mm) | 0.492 (12.5mm) | 12gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS085R105F075S1A E-Switch | 48 |
| - | - | - | Chassis Mount | - | - | - | - | - | Roller Plunger | Q970153 | - | Silver | - | 50,000 Cycles | 270 | - | - | Non-Illuminated | - | 1000000 Cycles | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | - | - | - | Bulk | - | BULK | - | - | Active | - | Details | - | - | - | 20 V | 20 V | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | - | Miniature | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | Solder Lug | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.73 N | - | - | - | - | - | - | - | - | 0.157 (4.0mm) | 0.587 (14.90mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2HW-C272MR Omron Electronics Inc-EMC Div | 21 |
| Datasheet | 9 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | 125V | 18.5mm | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | - | - | - | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BX4A3K Honeywell Sensing and Productivity Solutions | 2265 |
| Datasheet | 20 Weeks | Screw | Chassis Mount | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2008 | BX | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | 250V | 10A AC 800mA DC | Right Angle | IP67 - Dust Tight, Waterproof | - | 10A | Screw Terminal | 600V | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | - | - | - | 60° | - | 5° | 15° | - | - | - | - | - | - | - | Explosion Proof | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D3C-1220 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -20°C~80°C | Bulk | 2004 | D3C | e4 | yes | Active | Not Applicable | 3 | PC Pin | EAR99 | - | - | - | - | 30V | 100mA DC | Straight | IP00 | - | 100mA | PC Pin | - | 8mm | - | Angled Toggle (Detector) | SPDT | On-Mom | 50mOhm | - | - | - | - | 1 | - | 30V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 40gf | - | - | - | - | - | - | - | - | - | 0.138 (3.5mm) | 3.059gf | - | - | - | - | - | - | - | - | 6mm | 5.6mm | - | 3.5mm | Unknown | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HS6B-12RR01-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTE7-2RQN8-PG Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 9.622737 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT32443 Panasonic | 38 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | Simulated Roller Lever | - | - | Silver Nickel | - | 50000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | - | AVT32443 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | ROHS COMPLIANT | - | - | Active | - | 5.76 | Details | Yes | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | - | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Solder Terminal | - | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | OFF - ON | - | 3 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | - | - | - | 11.1 mm | 19.15 mm | - | - | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HS6B-12RR03-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 618.6335.628 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | 10000000 Cycles | - | - | + 80 C | - | - 30 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Body Limit Switch | - | - | - | - | - | - | - | - | 3 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HS6B-12RR03-2-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HS6B-12RR03-1-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HS6B-02RR03-2-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HS6B-02RR03-1-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HS6B-02RR03-5-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | HS6B-02RR03-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBZ101A01B08B01 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 100 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44519-1150 Omron | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Non-Illuminated | - | - | Omron | - | + 60 C | - | - 20 C | Screw Mount | 6 | - | - | - | - | - | 445191150 | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Versatile Safety Interlock Switch | - | - | Switches | - | - | - | - | - | +/- 2 A, +/- 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 NC + 2 NO | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - |