- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAC6C APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | -40°C~85°C | Tray | - | MA | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.90.55 | - | 16A AC | Straight | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 30mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 343gf | 16A | 16A@250VAC | - | 0.060 (1.5mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | - | 2.7 mm | 1.2 mm | - | - | - | - | 16.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() T4012-020TM Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | - | - | - | - | - | -20°C~80°C | Bulk | 2007 | T4012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 2549gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() Z-15GW2277A55-B5V Omron Automation and Safety | 24 | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | - | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | - | 52.8mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | 15A | - | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 180gf | 15A | 15A@250VAC | 15A@14VDC | 0.094 (2.4mm) | 250V | 0.031 (0.8mm) | - | 1.625 (41.3mm) | 50gf | 2.4 mm | - | - | - | - | - | 39.4mm | - | - | Non-RoHS Compliant | - | - | ||
![]() D4SL-N2NFA-D4N Omron Automation and Safety | 2768 | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4E-2F20N Omron Automation and Safety | 11 | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1D00N Omron Automation and Safety | 29 | - | - | 4 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | - | D4E-xN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZX40E60C01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 10,000 Cycles | -40°C~120°C | Bulk | 2014 | ZX | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | - | 3A AC | - | - | - | unknown | 3A | PC Pin | 125V | - | 12.7mm | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 48gf | 3A | 3A@125VAC | - | 0.025 (0.6mm) | - | 0.050 (1.3mm) | 0.134 (3.4mm) | 0.330 (8.4mm) | 8.000gf | - | - | - | - | - | - | 5.8mm | - | - | RoHS Compliant | - | - | ||
![]() 91MCE1-P1B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | - | Zinc | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2007 | 91MCE | - | - | Obsolete | 1 (Unlimited) | Cable Leads | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 16.2mm | unknown | 6A | Cable Leads | 120V | CCC, CE, cULus | - | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 300V | - | - | DPST, SPDT | 250V | 5,000,000 Cycles | - | - | 1122gf | - | - | - | 0.125 (3.2mm) | - | 0.031 (0.8mm) | 0.071 (1.8mm) | - | - | - | - | Cable Length 1m | 59.8mm | 30mm | 16.2mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1H00N Omron Automation and Safety | 2600 | - | - | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 1.350 (34.3mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSYAB3KP-FP Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Zinc | - | - | - | - | -40°C~121°C | Bulk | 2011 | HDLS | - | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 61.8998mm | unknown | 10A | Cable Leads | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 60° | 600V | 5° | 15° | - | - | - | - | Cable Length 12' | - | 106.78mm | 41.148mm | - | - | - | RoHS Compliant | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() BZ-2RW826T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2013 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 170gf | - | 15A@480VAC | .5A@125VDC | 0.094 (2.4mm) | - | 0.020 (0.5mm) | - | 1.625 (41.3mm) | 43gf | - | - | - | - | 49.28mm | - | 29.21mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() LSYDB1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Zinc | - | - | - | - | -40°C~93°C | Bulk | 2007 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 61.722mm | - | 10A | Plug In | 120V | - | - | - | Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | 10A@600VAC | - | 0.190 (4.8mm) | 600V | 0.016 (0.4mm) | 0.071 (1.8mm) | - | - | - | - | - | - | 106.426mm | 41.148mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() AVL34453 Panasonic Electric Works | 148 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2010 | AVL3 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | 5A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 55gf | 5A | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | 4 mm | - | - | - | - | - | 11.1mm | - | Unknown | RoHS Compliant | - | - | ||
![]() SS-01GL111-ED1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | - | 6.118gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 0.306gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() AVL34253-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | PCB | Through Hole | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | AVL3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 125V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 55gf | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3172CX2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 24 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | SPDT | - | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01GPD Omron Electronics Inc-EMC Div | 22 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | PC Pin | 125V | - | - | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | 0.6 mm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 16 | - | Datasheet | 11 Weeks | Silver | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | Polybutylene, Stainless Steel | Gold, Silver | 300,000 Cycles | -40°C~85°C | Bulk | 2009 | ZMS | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | - | 12V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 5.4mm | - | 100mA | Wire Leads | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 10mA | - | SPDT | 12V | 500,000 Cycles | - | - | 160gf | - | - | - | 0.101 (2.57mm) | - | 0.030 (0.76mm) | 0.188 (4.8mm) | 0.715 (18.2mm) | 45gf | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GQ2155-B Omron Automation and Safety | 37 | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Tray | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Cross Roller Plunger | SPDT | On-Mom | 15A | - | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 540gf | 15A | 15A@250VAC | 15A@14VDC | 0.141 (3.6mm) | 250V | 0.002 (0.05mm) | 0.071 (1.8mm) | 1.313 (33.4mm) | 114gf | 5.38 mm | 1.8 mm | - | - | - | - | 25.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() EX-AR471-15 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | SPDT | - | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |