- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Length | Width | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 16 | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | Silver | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 125V | 11A AC 500mA DC | - | - | 10.2mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 277V | 11A | SPDT | 250V | - | - | - | 150gf | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 35gf | - | - | - | - | 38.4mm | - | - | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | Silver | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 125V | 11A AC 500mA DC | Straight | - | 10.2mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | 277V | 11A | SPDT | 250V | - | - | - | 25gf | - | - | - | 0.125 (3.2mm) | - | 0.055 (1.4mm) | 0.250 (6.35mm) | 0.600 (15.2mm) | 2.000gf | - | - | - | - | 54.3mm | - | - | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16 | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | Gold | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | 30V | 1A AC/DC | Straight | - | 10.2mm | - | 1A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 125V | 1A | SPDT | 30V | - | - | - | 75gf | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | 39.9mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() ABJ151041 Panasonic Electric Works | In Stock | - | - | 11 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 2 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | - | PC Pin | 125V | - | 6 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 0.1A | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 15gf | 0.85 mm | - | 0.6 mm | - | - | - | 6.5mm | - | - | RoHS Compliant | - | - | ||
![]() ASQ10327 Panasonic Electric Works | 401 | - | - | 12 Weeks | - | Panel, Screw, Wire | Chassis Mount | 100 | - | - | - | - | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | - | ASQ1 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | 13.3mm | 5.4 mm | Lever, Straight | - | SPST-NC | On-Mom | 0.1A | - | - | - | - | SPST | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 173gf | - | - | .1A@30VDC | 0.102 (2.6mm) | - | - | - | 0.366 (9.3mm) | - | 6.2 mm | - | 7.3 mm | - | - | - | 8.8mm | - | - | RoHS Compliant | - | IP67 | ||
![]() ABJ1410609 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | 500mg | - | Silver | 6,000 Cycles | -40°C~85°C | Bulk | - | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | 2A | Solder Lug | 125V | 12.8mm | 6 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 2A | - | - | 125V | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 2A | 2A@125VAC | 2A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 25gf | 0.85 mm | - | 0.6 mm | - | - | - | 6.5mm | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() SS-01GLD-12 Omron Electronics Inc-EMC Div | 48029 | - | Datasheet | 14 Weeks | - | Panel | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() AV402461 Panasonic Electric Works | 105 | - | - | 12 Weeks | Gold | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | Plastic | 300mg | - | Gold, Stainless Steel | 200,000 Cycles | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | - | - | unknown | 100mA | Solder Lug | - | 7.5mm | - | Lever, Straight | - | SPDT | On-Mom | 0.1A | - | - | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 25gf | - | - | .1A@30VDC | 0.015 (0.4mm) | - | 0.027 (0.7mm) | 0.094 (2.4mm) | 0.250 (6.4mm) | - | - | - | - | - | - | - | 6.6mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-153-1A6 Omron Electronics Inc-EMC Div | 99 | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 12gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V7-4A29E8-424 Honeywell Sensing and Productivity Solutions | 86 | - | Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 5A AC | Straight | - | - | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | 28.83mm | 10.16 mm | Lever, Simulated Roller | - | SPST-NO | Off-Mom | - | CORROSION PROOF | - | 277V | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 10gf | 5A | 5A@277VAC | - | 0.098 (2.5mm) | - | 0.040 (1.0mm) | 0.183 (4.6mm) | 0.812 (20.6mm) | - | 7.11 mm | - | 4.65 mm | - | - | - | 15.87mm | 467mm | - | RoHS Compliant | - | - | ||
![]() D4F-420-5D Omron Automation and Safety | 2544 | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 1,000,000 Cycles | -30°C~70°C | Bulk | 2015 | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | Side Rotary, Roller | - | 4PST-NC | On-Mom | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | - | Cable Length 5m | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() EX-XR3 Honeywell Sensing and Productivity Solutions | 764 | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | Aluminium | - | - | - | - | - | Bulk | 2005 | EX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | 71°C | -40°C | 8536.50.70.00 | 125V | 15A AC 500mA DC | Right Angle | - | 68.707mm | - | 15A | Wire Leads | 125V | - | 65.02 mm | Side Rotary, Roller | - | SPDT | On-On | 0.5A | - | - | - | 15A | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 340gf | - | 15A@480VAC | - | 90° | 480V | - | 0.219 (5.6mm) | 4.722 m | - | 5.56 mm | - | 5.56 mm | Explosion Proof | 92.96mm | 78.486mm | 51.18mm | - | - | RoHS Compliant | - | - | ||
![]() BXC3K Honeywell Sensing and Productivity Solutions | 11 | - | Datasheet | 20 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | Aluminium | - | - | - | - | -40°C~70°C | Bulk | 2008 | BX | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 250V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 600V | - | - | Round (Pin Plunger) | - | SPDT (DB/DM) | On-Mom | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | 60° | - | 5° | 15° | - | - | 6.61 mm | - | 1.78 mm | Explosion Proof | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() Z-10FDY-B Omron Automation and Safety | 37 | - | Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | - | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Screw Terminal | 125V | 49.2mm | 17.45 mm | Round (Pin Plunger) | - | SPDT (DB/DM) | On-Mom | - | - | 250V | - | - | SPDT | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 455 ~ 740gf | - | - | 10A@250VDC | 0.062 (1.6mm) | - | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.846 (21.5mm) | 114gf | 2.4 mm | - | 0.8 mm | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-6-3C24-K-3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1LN1-5-RH Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | 125 | - | - | Zinc | - | - | - | - | - | - | 2001 | - | - | - | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | 55°C | -32°C | - | - | - | - | - | 25.4mm | - | 10A | - | 250V | - | - | TOP PLUNGER | - | - | - | - | - | - | - | 10A | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 267 N | - | - | - | 434 mm | - | 76 mm | 157 mm | 410 mm | - | 5.91 mm | MOMENTARY | 1.57 mm | - | 103.12mm | 42.418mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4RFA-DN Omron Automation and Safety | 2756 | - | Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | Metal | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | 39mm | unknown | - | Connector | 120V | - | - | Panel Disconnect | 24V | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | 39mm | 155mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() BZE6-2RN2-F6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | no | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | 125V | 10A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | - | - | 10A | Cable Leads | 125V | - | - | Lever, Roller | - | SPDT | On-Mom | 0.5A | - | - | 240V | 10A | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 397 ~ 737gf | 0.5A | .5A@600VAC | .5A@250VDC | 0.219 (5.6mm) | - | 0.006 (0.15mm) | 0.188 (4.8mm) | - | 283gf | 10.34 mm | - | 4.78 mm | Actuator Seal Boot | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() LSYUB3K Honeywell Sensing and Productivity Solutions | 2867 | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | -40°C~121°C | Bulk | 2014 | HDLS | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 44.4mm | unknown | 10A | Screw Terminal | 120V | - | - | Side Rotary - No Lever | - | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 70° | 600V | 3° | 5° | - | - | - | - | - | - | 41.1mm | 127.6mm | - | - | - | RoHS Compliant | - | IP65 | ||
![]() D3V-01-3A2 Omron Electronics Inc-EMC Div | 29 | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | SPST-NO | Off-Mom | 0.1A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | 2.2 mm | - | 1.2 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - |