- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Thread Size | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Outside Diameter | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | HS6B-02RR01-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | HS6B-02RR03-6-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | HS6B-12RR03-5-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44519-1150 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | - | Omron | - | + 60 C | - | - 20 C | Screw Mount | 6 | - | - | - | 445191150 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Versatile Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | - | - | +/- 2 A, +/- 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 NC + 2 NO | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2098 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | HS6B-12RR05-TK2236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2HW-BR212MR Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | 2 | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | - | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | - | 2A | - | - | 125V | - | - | 1 | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | - | - | - | - | Support Posts | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4N-1A32 Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 83.6mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | - | 10A | - | - | - | - | 0.158 (4.0mm) | - | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | - | - | - | - | - | - | - | - | - | 31mm | 31.5mm | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-P2L2T Omron Electronics Inc-EMC Div | 1820 |
| Datasheet | 19 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Quick Connect - 0.110 (2.8mm) | 250V | - | 19.8mm | - | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | 2A | - | - | 250V | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 61gf | - | - | - | 2A | 2A@250VAC | - | - | 2A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 5.099gf | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL1111T Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V7-2S17D8-201 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 8 Weeks | Gold | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | - | - | Polyester | 8g | Bronze, Steel | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 100mA AC | Straight | - | 10.16mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | CORROSION PROOF | - | 125V | - | 100mA | - | - | 10V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 90gf | - | - | - | 0.1A | .1A@125VAC | - | - | - | 0.040 (1.0mm) | - | 0.015 (0.38mm) | 0.047 (1.2mm) | 0.812 (20.6mm) | 7.000gf | - | - | - | 1.19 mm | - | - | - | - | - | 29.62mm | 38.99mm | - | - | 206mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4C-1320 Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | - | 30V | 5A AC 4A DC | Right Angle | IP67 - Dust Tight, Waterproof | 16mm | - | 4A | Cable Leads | 250V | - | - | - | - | Side Rotary, Roller | SPDT | On-Mom | 400mOhm | 4A | - | - | 250V | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | - | - | 5A | 5A@250VAC | - | - | 4A@30VDC | 40° | - | - | 25° | - | 150gf | - | - | - | - | - | - | Oil Resistant Cable 5m | - | - | - | 65mm | 40mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GLCB01C Honeywell Sensing and Productivity Solutions | 96 | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | 300 | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 26.35mm | - | 6A | Screw Terminal | 120V | - | - | - | - | Roller Plunger | SPDT | On-Mom | - | 10A | - | - | 600V | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1632gf | - | - | - | 10A | - | - | 4.3 mm | 10A@250VDC | 0.118 (3.0mm) | - | 0.035 (0.9mm) | 0.120 (3.0mm) | 1.100 (28.0mm) | - | 6 mm | - | - | - | - | - | - | - | - | - | 68.5mm | 30.5mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() GLAC20C Honeywell Sensing and Productivity Solutions | 3 | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | 600 | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 1998 | GLS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 42mm | - | 6A | Screw Terminal | 120V | CE, CSA, UL | - | - | - | Roller Plunger | DPDT | On-Mom | - | 0.55A | - | - | 600V | - | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 1632gf | M20 | - | - | 6A | 6A@120VAC | - | - | - | 0.180 (4.6mm) | - | 0.035 (0.9mm) | 0.100 (2.5mm) | 1.890 (48.0mm) | - | - | - | 5.3 mm | - | - | - | - | - | - | 126.3mm | 42mm | 42mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() SS-5-2D Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2003 | SS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | - | 30V | 5A AC | - | IP40 | 6.4mm | - | 4A | PC Pin | 125V | - | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | 125V | - | 5A | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 150gf | - | - | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() JM-5-DAS Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | Non-Illuminated | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA-2RV-A2 Honeywell Sensing and Productivity Solutions | 1 |
| Datasheet | 5 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | Plastic | Phenolic | 286g | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BA | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | Matte Tin (Sn) | - | 8536.50.70.00 | - | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | - | 20A | Screw Terminal | 125V | CE, CSA, UL | - | - | - | Lever, Straight | SPDT | On-Mom | - | 0.5A | - | - | 480V | - | 20A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 250mA | - | 71gf | - | - | - | - | - | SNAP ACTION | - | - | 0.077 (1.96mm) | - | 0.110 (2.8mm) | 0.630 (16.0mm) | 0.750 (19.1mm) | 15gf | 17.86 mm | - | - | 15.88 mm | - | - | - | - | - | - | - | - | 30.1mm | 635mm | - | Unknown | RoHS Compliant | Lead Free | IP64 | ||
![]() LCGHL9T10HY C&K | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Lever | Lever | C&K | - | 6000 Cycle(s) | 160 | C & K COMPONENTS INC | Non-Illuminated | - | C&K Switches | LCGHL9T10HY | - | - | - | Chassis Mount | - | 85 °C | -25 °C | ROHS COMPLIANT | - | Active | - | 5.8 | Details | Yes | - | - | - | - | - | LC | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | - | compliant | 5 A | Quick Connect | - | - | 19.84 mm | - | 6.1 mm | LEVER, HIGH FORCE | - | OFF - (ON) | - | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 6 oz | - | Snap Action Switches | - | 5 A | - | - | - | - | - | 250 V | - | - | - | - | 4.3 mm | MOMENTARY | - | 3.56 mm | 0.59 N | - | - | Basic / Snap Action Switches | - | - | - | - | 9.32 mm | 0.29 in | - | - | - | - | - | ||
![]() LCGGF5T13EC C&K | In Stock | - | - | 11 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | C&K | - | 6000 Cycle(s) | 160 | C & K COMPONENTS INC | Non-Illuminated | - | C&K Switches | LCGGF5T13EC | - | - | - | Chassis Mount | - | 85 °C | -25 °C | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | - | 30 VDC | - | - | - | LC | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | - | compliant | 1 A | Solder Tab | - | - | 19.84 mm | - | 6.1 mm | SIMULATED ROLLER, HIGH FORCE | - | ON - (OFF), OFF - (ON) | - | 1 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 5 oz | - | Snap Action Switches | - | 1 A | 1A@125VAC | - | - | 1A@30VDC | - | 125 V | - | - | - | - | 3.96 mm | MOMENTARY | - | 3.3 mm | 0.51 N | - | - | Basic / Snap Action Switches | - | - | - | - | 9.32 mm | 0.22 in | - | - | - | - | - | ||
![]() PS31S-NT1205-T00 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS31S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NC + 1 NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() MS0850504F045V1A E-Switch | 24 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Simulated Roller Lever | - | - | Silver | 50,000 Cycles | 1000 | - | Non-Illuminated | 1000000 Cycles | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | - | - | - | - | - | - | Active | - | Details | - | 125 VAC, 250 VAC | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | 5A (AC) | - | - | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.44 N | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |