- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831810C2.FL Crouzet | In Stock | - | Datasheet | - | - | Screw, Solder | Chassis Mount | - | - | - | 2g | - | - | - | Silver | - | -40°C~125°C | Bulk | - | 83180 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 125°C | -40°C | - | - | - | 24V | 6A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 250V | 2,000,000 Cycles | - | 6A | 85gf | - | - | - | - | 0.070 (1.8mm) | - | 0.012 (0.3mm) | - | 0.512 (13.0mm) | 27gf | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() V7-2B17D8-162 Honeywell Sensing and Productivity Solutions | 180 | - | Datasheet | 7 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Polyester | 8g | - | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | V7 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | 10.2 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 277V | 11A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 10gf | - | 11A@277VAC | - | A@VDC | 0.380 (9.65mm) | - | 0.170 (4.3mm) | 0.650 (16.5mm) | 0.600 (15.2mm) | 0.510gf | - | 26.16 mm | - | 16.51 mm | - | - | 115.44mm | - | 15.9mm | 1.016m | - | Unknown | RoHS Compliant | - | - | ||
![]() LSXR4L Honeywell Sensing and Productivity Solutions | 638 | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | -1°C~121°C | Bulk | 2014 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | - | Silver (Ag) | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 74.4mm | unknown | 10A | Screw Terminal | 120V | CSA, UL | - | 41.4 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | - | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 19gfm | - | 10A@600VAC | - | 10A@240VDC | 60° | 600V | 7° | 15° | - | - | - | - | - | - | Explosion Proof | - | 50.8mm | 146.3mm | 116.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-163-3C5 Omron Electronics Inc-EMC Div | 130 | - | Datasheet | 9 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | - | IP00 | 8V | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 70gf | - | 16A@250VAC | - | 16A@8VDC | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | 11 mm | - | 9 mm | - | - | - | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() DS2F5CQ2 C&K | 22 | - | Datasheet | 11 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | Polyamide | - | - | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2015 | DS | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | White | - | - | - | 100mA AC | - | - | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Push-Pull Plunger | DPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | - | 50000 cycles | - | - | 560gf | - | - | - | - | 0.520 (13.2mm) | - | - | - | 0.660 (16.76mm) | - | - | - | - | - | Pull On Lock | 26.6mm | 39.9mm | 17.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() V7-1A38E9-201-2 Honeywell Sensing and Productivity Solutions | 417 | - | Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Thermoplastic | 8g | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | - | 5A AC | Straight | - | 10.16mm | - | 5A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | CORROSION PROOF | - | 277V | 5A | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 180gf | 5A | - | - | - | 0.040 (1.0mm) | - | 0.015 (0.38mm) | 0.047 (1.2mm) | 0.812 (20.6mm) | 25gf | - | - | - | 1.19 mm | - | - | 39.55mm | 38.8mm | 15.86mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2LN1-3-RH Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | - | Screw | - | - | - | Zinc | - | - | - | - | - | - | - | - | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | - | 55°C | -32°C | - | - | 8536.50.70.00 | - | - | Straight | - | - | unknown | 10A | - | 250V | - | 103.12mm | 25.4 mm | STEEL ROLLER LEVER | - | DPDT | - | - | - | - | - | - | 10A | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 133 N | - | 10A@250VAC | - | - | 874 mm | - | 198 mm | 318 mm | - | - | - | 11.91 mm | MOMENTARY | 3.18 mm | - | - | - | - | 42.42mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-L-A Omron Electronics Inc-EMC Div | 190 | - | Datasheet | 13 Weeks | - | PCB, Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Stainless Steel | - | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Right Angle | IP40 | 14.5mm | - | 2A | PC Pin | 125V | - | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | - | 2A | - | - | 125V | 3A | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 80gf | 3A | 3A@125VAC | - | 2A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 5.099gf | - | - | - | - | Actuator Mounted Right Side | - | 13.95mm | - | 5.8mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() MS0850504F035S1A E-Switch | 24 | - | Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | COPPER ALLOY | SILVER | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | MS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | Solder Lug | 125V | - | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1000VAC V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 35gf | 5A | 5A@250VAC | SNAP ACTION | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 20gf | - | - | - | - | - | - | - | - | 10.5918mm | 0.567 inch | - | - | ROHS3 Compliant | - | - | ||
![]() BZ-2RW8155551-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | - | Silver | - | -55°C~85°C | Bulk | 1999 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | - | - | Matte Tin (Sn) | - | - | - | - | - | 125V | 10A AC 500mA DC | Straight | IP64 - Dust Tight, Water Resistant | 17.45mm | unknown | 10A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.5A | SPLASH PROOF | - | 480V | 10A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 71gf | - | 10A@480VAC | - | .5A@125VDC | 0.219 (5.6mm) | - | 0.050 (1.3mm) | - | 0.750 (19.1mm) | 14gf | - | 5.56 mm | - | - | - | - | 74.78mm | - | 29.21mm | 635mm | - | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() SS-01GL1731 Omron Electronics Inc-EMC Div | 168 | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1XE17 Honeywell | In Stock | - | Datasheet | 17 Weeks | - | Panel, Screw, Wire | - | - | - | - | 15.59g | Steel | - | - | - | - | - | - | 2015 | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | 28V | - | Straight | - | 8.03mm | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 28V | - | - | - | 4.73 N | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | 15.65mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-P01L1M Omron Electronics Inc-EMC Div | 386 | - | Datasheet | 19 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 100 | - | - | - | - | - | - | Gold | 200,000 Cycles | -20°C~70°C | Bulk | - | D2SW-P | - | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | 0.8 mm | - | - | - | - | - | - | 11mm | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSA3K-4M Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | -12°C~121°C | Bulk | 2008 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | 250V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | - | 60° | 600V | 5° | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSA2B25-5D Honeywell Sensing and Productivity Solutions | 2608 | - | Datasheet | 26 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | - | HDLS | - | - | Active | 1 (Unlimited) | Plug | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | unknown | 10A | Plug In | 120V | - | - | - | Side Rotary, Roller | DPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | A@VAC | - | A@VDC | 60° | - | 7° | 15° | - | - | - | - | - | - | Counterclockwise Operation Only | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL1111D2 Omron Electronics Inc-EMC Div | 437 | - | Datasheet | 15 Weeks | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2F-FL3-D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | - | Stainless Steel | - | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Straight | IP40 | 5.8mm | - | 1A | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.5A | - | - | 125V | 1A | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 40gf | 1A | - | - | .5A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | - | - | - | - | - | - | 12.8mm | - | 6.5mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2FW-G083M Omron Electronics Inc-EMC Div | 49 | - | Datasheet | 19 Weeks | - | Brackets, Chassis Mount, Panel, Screw, Surface Mount, Wire | Chassis Mount | - | - | - | - | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Tray | 2005 | D2FW-G | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | - | 23.5mm | - | Lever, Leaf | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 1 | SPST | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 300gf | - | - | - | - | 0.040 (1.0mm) | - | 0.040 (1.0mm) | - | 0.472 (12.0mm) | 60gf | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 202LS111 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | -29°C~71°C | Bulk | - | LS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 550V | 10A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Plug In | 120V | - | 48.77mm | 29.72 mm | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | - | CORROSION PROOF | - | - | 10A | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1020gf | - | 10A@480VAC | - | - | 0.219 (5.6mm) | 480V | 0.009 (0.23mm) | 0.065 (1.65mm) | 1.330 (33.8mm) | 227gf | - | 7.21 mm | - | 1.65 mm | Steel Plunger | - | - | - | 77.47mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6F2G Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | - | 40° | 240V | - | 28° | - | 41gf | - | - | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |