- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-5GL111-FT Omron Electronics Inc-EMC Div | 114 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 12gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BE-2RQ1-A4 Honeywell Sensing and Productivity Solutions | 2127 | - | Datasheet | 9 Weeks | - | Panel, Screw | Panel Mount | - | - | - | - | Plastic | Phenolic | 39g | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 1999 | BE | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | Matte Tin (Sn) | - | - | - | - | - | 25A AC | Straight | - | 17.45mm | - | 25A | Screw Terminal | 125V | CSA, UL | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | 250V | 25A | 1 | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 25A | 397 ~ 624gf | - | - | - | 0.094 (2.4mm) | - | 0.007 (0.18mm) | 0.050 (1.27mm) | 0.859 (21.8mm) | 283gf | - | - | - | Steel Plunger | - | 50.55mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ESE-24MH6T Panasonic Electronic Components | 12800 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | 3 | - | - | - | - | - | 50,000 Cycles | -10°C~70°C | Tape & Reel (TR) | 2012 | ESE24 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 70°C | -10°C | - | - | 5V | 10mA DC | - | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | 35gf | - | - | - | - | - | - | - | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() D2HW-C281M Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Leaf | SPDT | On-Mom | - | 2A | - | - | 125V | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 92gf | - | - | 2A@12VDC | 0.110 (2.8mm) | - | 0.027 (0.7mm) | - | 0.606 (15.4mm) | 5.099gf | 2.8 mm | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V7-2B17D8-022 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Polyester | 8g | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 277V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | 0.5A | CORROSION PROOF | - | 277V | 11A | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 41gf | - | - | - | 0.068 (1.73mm) | - | 0.027 (0.7mm) | 0.120 (3.0mm) | 0.602 (15.3mm) | 3.000gf | 4.75 mm | - | 3.05 mm | - | - | 28.83mm | - | - | 356mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ZE-N21-2S Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | - | - | Cross Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 500gf | - | - | - | 0.138 (3.5mm) | - | 0.005 (0.12mm) | 0.040 (1.0mm) | 1.957 (49.7mm) | 100gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() J-7-V4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | Stainless Steel | Silver | 50,000 Cycles | -10°C~80°C | Bulk | 2004 | J | - | yes | Active | 1 (Unlimited) | Turret | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 7A AC | Straight | IP40 | 5.1mm | - | 7A | Solder Turret | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | 7A | - | - | 250V | 7A | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 7A | 7A@250VAC | - | 0.030 (0.76mm) | - | 0.047 (1.2mm) | 0.178 (4.5mm) | 0.328 (8.3mm) | 3.059gf | - | - | 4.5 mm | - | - | 14.7mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 311SM68-H4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Phenolic | 272g | - | Gold | - | -55°C~125°C | Bulk | 2007 | SM | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | - | - | 1A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 19.84mm | 6.35 mm | Lever, Roller | SPDT | On-Mom | - | 1A | - | - | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | 1A | 1A@125VAC | 1A@30VDC | 0.018 (0.45mm) | - | 0.020 (0.5mm) | 0.085 (2.16mm) | 0.560 (14.2mm) | 7.138gf | 2.62 mm | - | 2.16 mm | - | - | - | - | 13.21mm | 638mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 1XE301 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | - | Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | Aluminium | 15.59g | Stainless Steel | Gold | - | -54°C~105°C | Bulk | 2015 | XE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 28V | 1A DC | Straight | - | 8.03mm | unknown | 1A | Wire Leads | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 1A | CORROSION PROOF | - | - | 1A | - | - | 28V | - | SNAP ACTING/LIMIT SWITCH | - | 141 ~ 482gf | - | - | 1A@28VDC | 0.004 (0.1mm) | - | 0.005 (0.13mm) | 0.050 (1.27mm) | 0.425 (10.8mm) | 113gf | - | - | 1.27 mm | Cable Length 1' | - | 15.65mm | - | 15.24mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LSU3K-1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2008 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 70° | 600V | 3° | 5° | - | - | - | - | - | Nylon Roller, Front Mounted | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 11SM38 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | 2.72g | Plastic | - | - | -55°C~125°C | Bulk | 2007 | SM | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | - | 6.35mm | unknown | 5A | Solder Lug | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | 5A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | - | - | 0.005 (0.13mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | - | 19.84mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSA9A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 106.7mm | - | 10A | Plug In | 120V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 60° | 600V | 5° | 15° | - | - | - | - | - | Status Indicator | - | 41.1mm | 44.5mm | - | - | - | No SVHC | RoHS Compliant | - | IP65 | ||
![]() LSS1H Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | - | 10A | Plug In | 120V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | 250V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 3.571gfm | - | - | - | - | 600V | 12° | - | - | - | - | - | - | Gravity Return | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 11SM144 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 7 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Phenolic | 272g | Plastic | Gold, Silver | - | -55°C~125°C | Bulk | 1995 | SM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.35mm | - | 5A | Solder Lug | 250V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | - | - | 250V | 5A | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 85gf | 5A | - | 5A@30VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | 0.5 mm | - | - | 19.84mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() MT-4RV36-D73 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Screw | - | - | - | - | - | - | - | 345g | - | Silver | - | - | - | 2001 | - | e3 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Matte Tin (Sn) | 85°C | -55°C | - | 8536.50.70.00 | - | - | Straight | - | 17.45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 10A | - | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | 10A | 63 N | - | 10A@125VAC | 10A@125VDC | 102 mm | - | 203 mm | 127 mm | 762 μm | - | 13.72 mm | MOMENTARY | 12.7 mm | - | - | 49.28mm | - | 26.67mm | 5.715m | - | - | RoHS Compliant | - | - | ||
![]() 16CX12 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Aluminium | - | - | - | - | -25°C~85°C | Bulk | 2004 | CX | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | O.F. = 0.5NM, P.T. = 30 DEG, T.T. = 105 DEG | 8536.50.70.00 | - | 1A AC | Right Angle | IP66 - Dust Tight, Water Resistant | 126.3mm | unknown | 1A | Screw Terminal | 120V | CSA, UL | - | - | Side Rotary - No Lever | SPDT x 2 | On-On | - | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 50gfm | - | - | - | 75° | - | 20° | 30° | - | - | - | - | - | Explosion Proof | 113.7mm | 101.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS2C4L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Stainless Steel | - | - | - | - | -12°C~121°C | Bulk | 2011 | HDLS | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 120V | 10A AC 800mA DC | Straight | - | - | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Round (Pin Plunger) | DPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | 10A@600VAC | - | 0.190 (4.8mm) | 600V | 0.020 (0.5mm) | 0.070 (1.78mm) | 1.805 (45.8mm) | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VB-4111 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | -10°C~80°C | Bulk | - | VB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Bevel Plunger | SPDT x 4 | On-Mom | - | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.024 (26.0mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V7-1Y19E9 Honeywell Sensing and Productivity Solutions | 16 | - | Datasheet | 9 Weeks | - | Panel, Screw | Chassis Mount | - | - | - | - | - | Polyester | 8g | Plastic | Cadmium, Silver | 100,000 Cycles | -40°C~85°C | Bulk | - | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 20A AC | Straight | - | 10.16mm | unknown | 20A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 277V | 20A | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 65 ~ 125gf | - | 20A@277VAC | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | 1.19 mm | - | - | 39.55mm | - | 15.88mm | - | - | - | RoHS Compliant | - | - | ||
![]() 82CX2A Honeywell Sensing and Productivity Solutions | 806 | - | Datasheet | 18 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | Bronze | - | - | - | - | -25°C~85°C | Bulk | 2015 | CX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | O.F. = 1.25 NM, P.T. = 15 DEG, T.T. = 105 DEG | 8536.50.70.00 | 250V | 20A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | - | - | 20A | Screw Terminal | 480V | - | 101.6mm | 101.6 mm | Side Rotary - No Lever | SPDT x 2 | On-Mom | - | 0.5A | - | 125V | - | 20A | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 126gfm | - | 20A@480VAC | - | 90° | - | 10° | 15° | - | 11gfm | - | - | - | Bronze Housing, Explosion Proof | - | - | - | 145mm | - | - | - | RoHS Compliant | - | - |