- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZE6-RN18X2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2013 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | 77.22mm | 25.4 mm | Spring, Coil | SPDT | On-On | 0.5A | - | - | - | 15A | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 198gf | - | 15A@480VAC | .5A@125VDC | - | 480V | - | - | 15° | - | 6.76 mm | - | 3.18 mm | Actuator Seal Boot, Reset Plunger | - | - | - | 44.45mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() GKMA16 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | NO | PANEL MOUNT | - | Plastic | - | - | Silver | - | - | - | 2003 | - | - | yes | Active | - | Cable | EAR99 | - | 85°C | -25°C | 8536.50.70.00 | - | - | - | - | - | - | - | - | - | - | 34mm | 16 mm | - | - | - | 0.55A | IP67 | 125V | - | 100mA | 1m | - | DPST | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 3A | 3A@120VAC | .55A@125VDC | - | 120V | - | - | - | - | - | MOMENTARY | - | - | - | - | - | 69.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() LSYMB4NX-FP Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | Epoxy | - | - | - | Zinc | - | - | - | - | -40°C~121°C | Bulk | 2011 | HDLS | - | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 61.9mm | unknown | 10A | Cable Leads | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | Mom-Off-Mom | - | - | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 57° | 600V | 10° | 18° | - | - | - | - | - | Cable Length 12' | 119mm | 47.63mm | 119mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() ZMCHF7T23T C&K | 36 | - | Datasheet | 14 Weeks | Gold | Panel, Screw, Through Hole | Through Hole | - | - | - | - | - | - | - | Silver | 15,000 Cycles | -30°C~85°C | Bulk | 2012 | ZM | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | 3A AC | Straight | - | 5.8mm | - | 3A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | 3A | - | - | SPDT | - | - | - | - | 25gf | - | - | - | - | - | - | - | 0.413 (10.5mm) | - | - | - | - | - | - | - | 12.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() BZ-2R55156T-S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 1999 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | - | Matte Tin (Sn) | - | - | - | 125V | 10A AC 500mA DC | Straight | - | 17.45mm | unknown | 10A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | SPLASH PROOF | - | 480V | 10A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 425gf | - | 10A@480VAC | .5A@125VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | - | 0.625 (15.9mm) | 113gf | 0.13 mm | - | - | - | - | 49.28mm | - | 24.13mm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Thermoplastic | - | Thermoplastic | Gold | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | 30V | 1A AC/DC | Straight | - | 10.2mm | - | 1A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | 125V | 1A | - | - | SPST | 30V | - | - | - | 45gf | - | - | - | 0.065 (1.7mm) | - | 0.030 (0.76mm) | 0.100 (2.5mm) | 0.812 (20.6mm) | 5.000gf | - | - | - | - | - | 51.1mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() D2SW-P01L3M Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | Molded | - | - | - | - | - | - | Gold | 200,000 Cycles | -20°C~70°C | Tray | 2004 | D2SW-P | - | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | CSA, UL | - | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 125V | - | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | - | - | - | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | 0.8 mm | - | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() LS0851500F100C2A E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | 100 | - | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2005 | LS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 15A AC | - | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 100gf | - | - | - | - | - | - | 0.080 (2.0mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() BZ-R21 Honeywell Sensing and Productivity Solutions | 28 | - | Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 286g | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 250V | 10A AC | Straight | - | 17.45mm | - | 10A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 480V | 10A | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 113gf | - | 10A@480VAC | - | 0.005 (0.13mm) | - | 0.0005 (0.013mm) | 0.012 (0.3mm) | 0.625 (15.9mm) | 71gf | 5.86 mm | - | 0.3 mm | - | - | 49.28mm | 24.1mm | 21.08mm | - | - | No SVHC | RoHS Compliant | Lead Free | IP64 | ||
![]() LCGGF5T23SC C&K | 16 | - | Datasheet | 11 Weeks | Gold | Screw, Through Hole | Through Hole | - | - | - | - | Polyester | - | Polyester, Thermoplastic | Silver | 6,000 Cycles | -25°C~85°C | Bulk | 2014 | LC | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 30V | 1A AC/DC | Straight | - | 6.4mm | - | 1A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 125V | 1A | - | - | - | 30V | - | - | - | 28gf | - | - | - | 0.049 (1.25mm) | - | 0.062 (1.6mm) | 0.252 (6.4mm) | 0.455 (11.6mm) | 3.000gf | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LSYUB1A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | -40°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 70° | 600V | 3° | 5° | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-Q171 Honeywell Sensing and Productivity Solutions | 550 | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Aluminium | - | - | - | - | -40°C~71°C | Bulk | 2005 | EX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | - | - | - | 15A | Screw Terminal | 125V | - | 92.96mm | 51.18 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | - | 15A | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | 15A@480VAC | .5A@125VDC | 0.005 (0.13mm) | 480V | 0.004 (0.1mm) | 0.157 (4.0mm) | 0.825 (21.0mm) | 340gf | 4.09 mm | - | 3.96 mm | Explosion Proof | - | - | - | 65.02mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() GLEB07A1B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | Gold | - | -40°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 50V | 100mA AC/DC | Right Angle | IP67 - Dust Tight, Waterproof | 45mm | unknown | 100mA | Screw Terminal | 50V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | SPDT | On-Mom | 0.1A | - | - | 50V | - | - | - | - | 50V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 17gfm | 0.1A | .1A@50VAC | .1A@50VDC | 49° | - | 8° | 26° | - | - | - | - | - | Steel Roller | 120mm | 65mm | 65mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() MMGGD1L2C C&K | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | - | - | Phenolic | - | - | Silver | 100,000 Cycles | -55°C~135°C | Bulk | 2012 | MM | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 7A AC | Straight | - | 5.08mm | - | 7A | Solder Turret | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 7A | - | - | - | 28V | - | - | - | 170gf | - | - | - | 0.015 (0.4mm) | - | 0.012 (0.3mm) | 0.075 (1.9mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | 17.46mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() V15T16-CZ300A04 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Screw | - | - | - | - | - | - | - | - | Cadmium, Silver | 6000 Cycle(s) | - | - | 2012 | - | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -25°C | - | - | - | - | - | - | unknown | 16A | - | 250V | - | 27.8mm | 10.3 mm | SIMULATED ROLLER LEVER | - | - | - | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 2.94 N | - | 16A@250VAC | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() 91MCE27-P2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | - | Panel, Screw | Panel Mount | - | - | - | - | Zinc | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2007 | 91MCE | - | - | Obsolete | 1 (Unlimited) | Cable Leads | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 16.2mm | unknown | 6A | Cable Leads | 120V | CCC, CE, cULus | - | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 300V | - | - | - | DPST, SPDT | 250V | 5,000,000 Cycles | - | - | 1122gf | - | - | - | 0.125 (3.2mm) | - | 0.031 (0.8mm) | 0.071 (1.8mm) | - | - | - | - | - | Cable Length 2m | 74mm | 30mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSXJ3K-7A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Aluminium | - | - | - | - | -12°C~93°C | Bulk | 1999 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | EAR99 | Silver (Ag) | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | Straight | - | 72.9mm | - | 10A | Screw Terminal | 120V | CSA, UL | - | 41.4 mm | Spring, Rod | SPDT (DB/DM) | On-Mom | - | EXPLOSION PROOF | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 283gf | - | 10A@600VAC | 10A@240VDC | - | 600V | - | 1.000 (25.4mm) | - | - | 25.4 mm | - | 25.4 mm | Wobble, Plastic | 249.3mm | 76.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RW855511T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 1999 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Matte Tin (Sn) | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP64 - Dust Tight, Water Resistant | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | 0.5A | SPLASH PROOF | - | 480V | 16A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 71gf | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.050 (1.3mm) | - | 0.750 (19.1mm) | 14gf | 5.56 mm | - | 5.56 mm | - | - | 74.78mm | - | 29.21mm | 635mm | - | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
Tiny WHSL | 36 | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Thermoplastic | Silver | 350,000 Cycles | -55°C~150°C | Bulk | 2012 | TM | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 125V | 10A AC 500mA DC | Straight | - | 10.2mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | 10A | - | - | - | 250V | - | - | - | 45gf | - | - | - | 0.065 (1.7mm) | - | 0.030 (0.76mm) | 0.161 (4.1mm) | 0.812 (20.6mm) | 10gf | - | - | - | - | - | 50.6mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() WS0850100F070PA E-Switch | 20 | - | Datasheet | 11 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | - | WS | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 24V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | PC Pin | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 1A | 70gf | - | - | - | - | - | - | - | 0.413 (10.5mm) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |