- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZC-Q2255-L Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZC | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.060 (1.5mm) | 1.866 (47.4mm) | 500gf | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4DF-NPT Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2013 | D4NS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC | On-Off | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ASQ10817 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2008 | ASQ1 | e4 | - | Active | - | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | - | - | - | 100mA | PC Pin | 20V | - | 13.3mm | 9.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | - | - | - | - | 30V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 173gf | - | - | .1A@30VDC | 0.102 (2.6mm) | - | - | - | 0.366 (9.3mm) | - | 6.2 mm | - | Actuator Mounted Left Side | - | - | - | 5.4mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() 1172CX12 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 35 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Aluminium | - | - | - | - | -25°C~85°C | Bulk | 2006 | CX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | O.F. = 0.5 NM, P.T = 15 DEG; T.T. = 105 DEG | 8536.50.70.00 | 250V | 1A AC | Right Angle | IP66 - Dust Tight, Water Resistant | 167.3mm | unknown | 1A | Screw Terminal | 125V | CSA, UL | - | - | Side Rotary - No Lever | SPDT x 2 | On-On | - | - | - | - | - | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 51gfm | 1A | 1A@125VAC | - | 90° | - | 10° | 15° | - | - | - | - | Explosion Proof | 101.6mm | 101.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-AR128 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT-THREADED | Aluminium | - | - | - | - | -40°C~71°C | Bulk | 2005 | EX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 15A AC 500mA DC | - | - | - | unknown | 15A | Screw Terminal | 480V | - | 3.81mm | 2.56 mm | Side Rotary, Roller | SPDT | On-Mom | 0.5A | - | 125V | - | 15A | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 227 ~ 567gf | - | - | - | 90° | 125V | 0.007 (0.18mm) | 0.219 (5.6mm) | - | - | 5.56 mm | 5.56 mm | Explosion Proof | - | - | - | 2.015mm | - | - | - | RoHS Compliant | - | - | ||
![]() ZM10B70E01 Honeywell Sensing and Productivity Solutions | 20 | - | Datasheet | 9 Weeks | Gold | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | - | Nylon | - | - | Gold, Silver | 10,000 Cycles | -40°C~120°C | Bulk | 2011 | ZM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | - | 6.4mm | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 125V | 100mA | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 16gf | 0.1A | - | - | 0.025 (0.6mm) | - | 0.035 (0.9mm) | 0.205 (5.2mm) | 0.594 (15.1mm) | 3.000gf | - | - | - | - | 19.8mm | - | 10.6mm | 180mm | - | Unknown | RoHS Compliant | - | - | ||
![]() DZ-10GV-1A Omron Automation and Safety | 30 | - | Datasheet | 4 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | DZ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Straight | DPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | 10A@250VAC | - | 0.062 (1.6mm) | 250V | 0.065 (1.7mm) | 0.236 (6.0mm) | 0.720 (18.3mm) | 13gf | 6.4 mm | 6 mm | - | - | - | - | 22.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-161-3A5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | 16A | IP00 | - | 250V | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LSA8A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Front, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2013 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | unknown | 10A | Plug In | 600V | CCC, CE, CSA, EN, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 60° | - | 5° | 15° | - | - | - | - | Status Indicator | 106.78mm | 41.15mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 22SM1-T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | Phenolic | - | - | Silver | - | -55°C~125°C | Bulk | 1995 | SM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | - | 6.4mm | unknown | 5A | Solder Turret | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 5A | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | - | - | 0.005 (0.13mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | 19.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Thermoplastic | - | Thermoplastic | Gold | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 30V | 1A AC/DC | Straight | - | 10.2mm | - | 1A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | 1A | SPDT | 30V | - | - | - | 8.000gf | - | - | - | 0.125 (3.2mm) | - | 0.055 (1.4mm) | 0.250 (6.35mm) | 0.600 (15.2mm) | 2.000gf | - | - | - | - | 54.3mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ABJ362860 Panasonic Electric Works | 7 | - | - | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 30,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 20mm | 9 mm | Lever, Leaf | SPST-NC | On-Mom | 2A | - | - | - | - | SPST | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | 2A | 2A@125VAC | - | 0.098 (2.5mm) | - | 0.040 (1.0mm) | 0.236 (6.0mm) | 0.630 (16.0mm) | 30gf | 4 mm | 2.6 mm | - | - | - | - | 12.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WGLA1A01AA1A Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | Panel | Panel Mount, Wireless | - | - | - | Zinc | - | - | - | - | -40°C~85°C | Bulk | 2012 | WGLA | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Wireless | - | CE | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 998gf | - | - | - | 75° | - | 12° | - | 2.638 (67.0mm) | 1179gf | - | - | Nylon Roller | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 12SX2-T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | Phenolic | 136g | Plastic | Gold | - | -55°C~125°C | Bulk | 1995 | SX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 5.08mm | - | 1A | Solder Turret | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 1A | - | - | - | 1A | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 71 ~ 141gf | 1A | - | 1A@30VDC | 0.004 (0.1mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | 0.5 mm | - | 10.2mm | 12.7mm | 5.08mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 16 | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Thermoplastic | Gold | 6,000 Cycles | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 1A AC/DC | Straight | - | 10.2mm | - | 1A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 1A | - | 30V | - | - | - | 25gf | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 10gf | - | - | - | - | 38.4mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() X-10GW4-B Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 63g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2005 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | Straight | IP00 | - | unknown | 10A | Screw Terminal | - | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | 10A@125VDC | 0.190 (4.8mm) | - | 0.154 (3.9mm) | 0.562 (14.3mm) | 0.831 (21.1mm) | 5.099gf | 19.1 mm | 14.3 mm | - | - | - | - | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() BAF1-2RQ9-RH Honeywell Sensing and Productivity Solutions | 2256 | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Aluminium | - | - | - | - | -32°C~71°C | Bulk | 2001 | BAF1 | - | yes | Not For New Designs | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | - | - | 20A | Screw Terminal | 125V | - | 101.6mm | 33.02 mm | Roller Plunger | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | - | 10A | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 1134gf | - | 20A@480VAC | .5A@125VDC | 0.156 (3.96mm) | 480V | 0.010 (0.25mm) | 0.094 (2.4mm) | 2.547 (64.7mm) | 340gf | 6.35 mm | 2.39 mm | Actuator Mounted Right Side | - | - | - | 54.86mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2SW-01L3H Omron Electronics Inc-EMC Div | 191 | - | Datasheet | 13 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Gold, Silver | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 125V | - | SPDT, SPST | 30V | 5,000,000 Cycles | - | 100mA | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV1210513 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 7g | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2005 | ABV | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | Gold (Au) | - | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP50 - Dust Protected | - | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 33mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 3A | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 40gf | - | 1.6 mm | - | - | - | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | IP50 | ||
![]() 11SM8423-H2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | 2.72g | Plastic | Silver | - | -55°C~125°C | Bulk | 2007 | SM | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | - | 6.35mm | unknown | 5A | PC Pin | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 5A | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | - | - | - | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | 19.84mm | - | - | - | - | - | RoHS Compliant | - | - |