- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSB2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -1°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | - | - | 10A | Plug In | 120V | - | - | - | - | Top Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 28gfm | - | 10A@600VAC | - | - | 110° | 600V | 12° | 25° | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 91MCE29-PBQ Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel, Screw | Panel Mount | 300 | - | - | - | - | - | - | 500,000 Cycles | - | - | -25°C~85°C | Bulk | 2011 | 91MCE | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 16.2mm | - | 6A | Connector | 120V | CCC, CE, cULus | - | - | - | Cross Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | 300V | - | - | - | DPST, SPDT | 250V | 5,000,000 Cycles | - | - | 1122gf | - | - | - | - | 0.125 (3.2mm) | - | 0.031 (0.8mm) | 0.071 (1.8mm) | - | - | - | - | - | - | - | 30mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ESE-22MH52 Panasonic Electronic Components | 850 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | 50,000 Cycles | Industrial grade | 5V | -10°C~70°C | Tape & Reel (TR) | 2010 | ESE22 | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | SMD (SMT) Tab | - | - | 6.15mm | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | - | 0.01A | - | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 30gf | - | - | - | .01A@5VDC | - | - | - | - | 0.055 (1.4mm) | - | 0.6 mm | - | - | - | 2.85mm | - | 4.55mm | - | 2mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D4F-320-1R Omron Automation and Safety | 11 | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | -30°C~70°C | Bulk | 2015 | D4F | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | - | Side Rotary, Roller | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | - | Cable Length 1m | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 924CE2-T9 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2001 | 924CE | - | - | Active | 1 (Unlimited) | - | Cable Leads | - | - | - | 70°C | 0°C | - | - | 10A AC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 10A | Cable Leads | 250V | - | - | 2 | - | Roller Plunger | SPDT (MBB) | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 2300gf | - | - | - | - | 0.020 (0.5mm) | - | - | 0.157 (4.0mm) | 1.193 (30.3mm) | - | - | - | - | Cable Length 9' | 72.01mm | 40.01mm | 49mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() LSK7L-8C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 45.34mm | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | - | Spring, Coil | DPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 198gf | - | 10A@600VAC | - | - | - | 600V | - | 2.000 (50.8mm) | - | - | - | - | - | - | 222.25mm | 47.63mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA2-LDS-N Omron Automation and Safety | 2442 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 750,000 Cycles | - | - | -10°C~80°C | Bulk | 2015 | WL-N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 24V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 115V | - | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | - | Spatter Prevention, Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BA-2RL Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 286g | - | - | Silver | - | - | - | -55°C~85°C | Bulk | 2001 | BA | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | - | 20A | Solder Lug | 125V | - | - | - | - | Lever, Leaf | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | 20A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255gf | - | 20A@480VAC | - | .5A@125VDC | 0.062 (1.6mm) | - | 0.065 (1.7mm) | - | 0.689 (17.5mm) | 28gf | 1.57 mm | - | - | - | - | 57.15mm | - | 21.08mm | 4.521m | Unknown | RoHS Compliant | - | - | ||
![]() V7-6C17D8-048-1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 1995 | V7 | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | 2 | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 10.16mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | CSA, UL | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 277V | 15.1A | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 120gf | - | - | - | - | 0.125 (3.2mm) | - | 0.055 (1.4mm) | 0.250 (6.35mm) | 0.579 (14.7mm) | 19gf | - | - | - | - | - | 73.41mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() SDS004R C&K | 70341 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | 100 | - | - | - | - | - | Gold | 50,000 Cycles | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | SDS | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | 2 | - | - | - | - | 12V | 100mA DC | Right Angle | - | - | - | 100mA | SMD (SMT) Tab | - | - | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | - | SPST | 12V | 50,000 Cycles | - | 100mA | 75gf | - | - | - | - | 0.079 (2.0mm) | - | - | - | - | - | - | - | - | - | 2mm | - | 4mm | - | 2.5mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LSXA7L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2003 | LSX | e4 | - | Obsolete | 1 (Unlimited) | - | Conduit | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | - | - | - | 10A | Screw Terminal | 120V | - | 50.8mm | - | 41.4 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | - | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 10A@240VDC | 60° | 600V | 7° | 15° | - | - | - | - | - | Explosion Proof | - | - | - | 116.8mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-16G-3C4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | - | Silver | 100,000 Cycles | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | - | Quick Connect | - | - | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 100gf | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() BZ-2RQ722-A2 Honeywell Sensing and Productivity Solutions | 8 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | - | Gold | - | - | - | -55°C~85°C | Bulk | 1999 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1A AC | Straight | - | 17.45mm | - | 1A | Screw Terminal | 125V | - | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | - | 250V | 1A | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | 1A | 1A@125VAC | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.500 (38.1mm) | 113gf | 5.94 mm | 0.38 mm | - | - | - | 49.28mm | - | 23.88mm | - | - | RoHS Compliant | - | - | ||
![]() BA-1R3511 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 286g | - | - | Silver | - | - | - | -55°C~85°C | Bulk | 2001 | BA | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Matte Tin (Sn) | - | - | 8536.50.70.00 | 125V | 15A AC 400mA DC | Straight | - | - | - | 15A | Screw Terminal | 125V | - | 49.28mm | - | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.4A | - | - | 480V | - | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 78 ~ 184gf | - | 15A@480VAC | - | .4A@125VDC | - | - | 0.001 (0.025mm) | 0.040 (1.0mm) | 0.680 (17.3mm) | 30gf | 1.02 mm | 1.02 mm | - | - | - | - | - | 21.34mm | - | - | RoHS Compliant | - | - | ||
![]() LS0851505F160C1A E-Switch | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | POLYBUTYLENE TEREPHTHALATE | - | POLYBUTYLENE TEREPHTHALATE | COPPER ALLOY | - | 50,000 Cycles | - | - | -25°C~85°C | Bulk | 2011 | LS | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | 15A AC | - | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | 28.8798mm | - | 10.3124 mm | Lever, Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1500VAC V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 160gf | - | 15A@250VAC | SNAP ACTION | - | - | 250V | - | 0.106 (2.7mm) | 0.815 (20.7mm) | 40gf | - | - | 0.4VA@20VAC | - | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() GLFC01C Honeywell Sensing and Control EMEA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 1998 | GLS | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | 42mm | - | 6A | Screw Terminal | 120V | - | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | 0.55A | - | - | - | - | - | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 1632gf | 6A | 6A@120VAC | - | - | 0.118 (3.0mm) | - | 0.025 (0.6mm) | 0.120 (3.0mm) | 1.100 (28.0mm) | - | - | - | - | Status Indicator | - | 145.8mm | 42mm | 82mm | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() OP-AR16 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | SPDT | - | - | - | - | 56 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-01-1HS Omron Electronics Inc-EMC Div | 89 | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | 7g | - | - | Gold | 1,000,000 Cycles | - | - | -40°C~85°C | Tray | 2004 | D2VW | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | 100mA | - | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 200gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | 2.2 mm | - | - | - | - | 41.4mm | 33mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() BAF1-2RN2-LH Honeywell Sensing and Productivity Solutions | 2101 | - | Datasheet | 4 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2000 | BAF1 | - | yes | Not For New Designs | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | 33mm | - | 20A | Screw Terminal | 125V | CSA, UL | - | - | 29.46 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | - | - | - | 20A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 907gf | - | 20A@480VAC | - | .5A@125VDC | 0.250 (6.35mm) | 480V | 0.020 (0.5mm) | 0.219 (5.6mm) | - | 227gf | 11.91 mm | 5.56 mm | - | Actuator Mounted Left Side | - | 101.6mm | 54.8mm | 54.86mm | - | Unknown | RoHS Compliant | - | - | ||
![]() BZ-2RQ13-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Panel, Screw | Panel Mount | - | Plastic | Phenolic | 39g | Steel | - | Silver | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | 17.44 mm | Overtravel Plunger | SPDT | On-Mom | - | - | - | CORROSION PROOF | - | 480V | 16A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | 15A@250VAC | - | 15A@125VDC | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 113gf | - | 0.38 mm | - | Steel Plunger | - | 49.28mm | - | 23.62mm | - | - | RoHS Compliant | - | - |