- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-161-3C25 Omron Electronics Inc-EMC Div | 52 | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 200gf | - | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | 2.4 mm | - | 1.6 mm | - | - | - | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() BZ-2RL-P4 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Lever, Leaf | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 141gf | - | 15A@480VAC | .5A@125VDC | 0.060 (1.5mm) | - | 0.050 (1.3mm) | - | 0.689 (17.5mm) | 14gf | 1.57 mm | - | - | - | - | 62.23mm | - | 21.34mm | 4.949m | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() D4N-4187-NPT Omron Automation and Safety | 52 | - | Datasheet | 4 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | - | Spring, Rod | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 153gf | - | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() D4NH-4AAS-NPT Omron Automation and Safety | 50 | - | Datasheet | 5 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4NH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | - | Shaft | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() D4NH-4FAS Omron Automation and Safety | 20 | - | Datasheet | 10 Weeks | - | Screw | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4NH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Shaft | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() D4N-6A31 Omron Automation and Safety | 20 | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 663gf | - | - | - | 0.158 (4.0mm) | - | - | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01L2-T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole | - | - | - | - | - | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | PC Pin | - | - | 12.8mm | 5.8 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 80gf | - | - | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 5.099gf | 0.55 mm | - | - | - | - | - | - | 6.5mm | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() D3V-11G3-1C23-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 11A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 11A | 11A@250VAC | 11A@8VDC | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() LCGGL9T23SY C&K | In Stock | - | Datasheet | 11 Weeks | - | Screw, Through Hole | Through Hole | - | - | Polyester | - | Polyester, Thermoplastic | Silver | 6,000 Cycles | -25°C~85°C | Bulk | 2011 | LC | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -25°C | - | - | - | 5A AC | Straight | - | 6.4mm | - | 5A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | 250V | 5A | - | SPST | - | - | - | - | 28gf | - | - | - | 0.049 (1.25mm) | - | 0.062 (1.6mm) | 0.252 (6.4mm) | 0.455 (11.6mm) | 3.000gf | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Thermoplastic | Silver | 300,000 Cycles | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | 5A AC | Straight | - | 10.2mm | - | 5A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 277V | 5A | - | SPST | - | - | - | - | 15gf | - | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 6.000gf | - | - | - | - | - | 39.9mm | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 4HS9-118 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 9 Weeks | - | Sealed | Chassis Mount | - | - | - | - | - | - | - | -55°C~121°C | Bulk | - | HS | - | - | Active | - | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.90.40 | 28V | 15A DC | - | - | - | - | 15A | Wire Leads | - | - | 49.78mm | 17.02 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 283 ~ 624gf | - | - | 15A@28VDC | 0.010 (0.25mm) | - | 0.020 (0.5mm) | 0.065 (1.65mm) | 0.531 (13.5mm) | 113gf | 1.9 mm | - | 1.65 mm | - | - | - | - | 21.84mm | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() DS1F5CQ1 C&K | In Stock | - | Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2015 | DS | - | - | Active | 1 (Unlimited) | Quick Connect | - | 3 | - | - | - | - | - | - | 100mA AC | - | - | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | CSA, UL | - | - | Push-Pull Plunger | SPDT | On-Mom | - | - | - | 250V | - | - | - | - | 50000 cycles | - | - | 385gf | - | - | - | 0.520 (13.2mm) | - | - | - | 0.660 (16.76mm) | - | - | - | - | Pull On Lock | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OPD-AR231 Honeywell Sensing and Productivity Solutions | 2430 | - | - | 20 Weeks | - | Screw | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SIDE ROTARY | - | - | - | - | - | - | 10A | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10A@250VAC | A@VDC | - | 250V | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 51ML1 Honeywell Sensing and Productivity Solutions | 756 | - | Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Bulk | 2002 | ML | - | - | Not For New Designs | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | - | 115V | 20A AC 500mA DC | Right Angle | - | 81.03mm | - | 20A | Screw Terminal | 600V | - | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | 20A | 1 | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | - | - | 60° | - | 4° | 12° | - | 113gf | - | - | - | Sealed | 189.55mm | 53.85mm | 53.848mm | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() DS2F5AQ1 C&K | 22 | - | Datasheet | 11 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | Polyamide | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2013 | DS | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | White | - | - | 100mA AC | - | - | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | CSA, UL | - | - | Round (Pin Plunger) | DPDT | On-Mom | - | - | - | 250V | - | - | - | - | - | - | - | 680gf | - | - | - | 0.125 (3.2mm) | - | - | - | 0.350 (8.9mm) | - | - | - | - | - | 26.6mm | 39.9mm | 17.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() LCGHV6T10HY C&K | 16 | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Polyester | - | Polyester, Thermoplastic | Silver | 6,000 Cycles | -25°C~85°C | Bulk | 2011 | LC | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | 5A AC | Straight | - | 6.4mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | 5A | - | SPST | - | - | - | - | 60gf | - | - | - | 0.029 (0.74mm) | - | 0.035 (0.9mm) | 0.140 (3.6mm) | 0.340 (8.6mm) | 11gf | - | - | - | - | - | 22.08mm | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() V-16G-1C26(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP40 | ||
![]() 12TL402 C&K | 25 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Thermoplastic | - | Stainless Steel | Silver | 150,000 Cycles | -55°C~150°C | Bulk | 2010 | TL | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 13mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Push-Pull Plunger | SPDT | On-Mom | - | - | - | 250V | 15A | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() V3-1001 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | 25,000 Cycles | - | Bulk | 1999 | V3 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 28V | 10A AC/DC | Straight | - | 10.2mm | - | 10A | Screw Terminal | 115V | - | - | 10.16 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 10A | - | - | - | 25,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 170 ~ 397gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 113gf | - | - | 1.19 mm | - | - | 34.6mm | - | 15.87mm | - | - | Unknown | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() BZ-3YT Honeywell Sensing and Productivity Solutions | 15 | - | Datasheet | 9 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Phenolic | 286g | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 5A AC | Straight | - | 17.45mm | unknown | 5A | Screw Terminal | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | 5A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 454 ~ 737gf | 5A | 5A@250VAC | - | 0.005 (0.13mm) | - | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.625 (15.9mm) | 113gf | 0.89 mm | - | 0.76 mm | - | - | 49.28mm | 49.3mm | 26.42mm | - | - | No SVHC | RoHS Compliant | - | - | - |