- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11CX12-D01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 35 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Aluminium | - | - | - | - | -25°C~85°C | Bulk | 2001 | CX | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Right Angle | IP66 - Dust Tight, Water Resistant | 126.3mm | unknown | 15A | Screw Terminal | 120V | CSA, UL | - | - | Side Rotary - No Lever | SPDT x 2 | On-On | 0.5A | - | 480V | - | - | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 50gfm | 0.5A | .5A@480VAC | .5A@250VDC | 90° | - | 10° | 15° | - | - | - | - | - | Explosion Proof | 101.6mm | 101.6mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() V3-1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 7.71g | Plastic | - | - | - | Bulk | - | V3 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 10.16mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | 250V | 15.1A | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 15.1A | 170 ~ 397gf | 5A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 113gf | - | - | - | - | - | 34.65mm | 27.7mm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Screw, Through Hole | Through Hole | - | - | - | - | - | Nylon | Silver | 10,000 Cycles | -40°C~85°C | Tray | 2009 | ZMA | - | - | Active | Not Applicable | PC Pins | - | - | - | - | - | - | 24V | 3A AC/DC | Straight | - | 5.8mm | - | 3A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | 3A | - | - | 30V | 1,000,000 Cycles | - | - | 150gf | - | - | - | 0.008 (0.2mm) | - | - | 0.024 (0.6mm) | 0.272 (6.9mm) | 35gf | - | - | - | - | - | 12.8mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() GLBC02B Honeywell Sensing and Productivity Solutions | 2 | - | Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | - | - | - | Zinc | - | - | - | - | -25°C~85°C | Bulk | 1998 | GLS | - | - | Active | 1 (Unlimited) | Plug | - | - | - | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | 62mm | unknown | 6A | Plug In | 120V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.55A | - | - | - | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1632gf | 6A | 6A@120VAC | - | 0.180 (4.6mm) | - | 0.035 (0.9mm) | 0.100 (2.5mm) | 1.380 (35.0mm) | - | - | - | - | - | - | 145.8mm | 42mm | 82mm | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ASKHC2J04AY C&K | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Phenolic | Silver | 200,000 Cycles | -55°C~85°C | Tray | 2012 | A | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 15A AC | Straight | - | 16.3mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | 250V | 15A | - | SPST | - | - | - | - | 567gf | - | - | - | 0.187 (4.75mm) | - | - | 0.050 (1.27mm) | - | 85gf | - | - | - | - | - | 65.4mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() D3V-6G4-2C25 Omron Electronics Inc-EMC Div | 111 | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LSYPC2B Honeywell Sensing and Productivity Solutions | 2444 | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2007 | HDLS | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.8998mm | unknown | 10A | Plug In | 120V | - | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 66° | 600V | 4° | 9° | - | - | - | - | - | - | - | 118.99mm | 47.625mm | - | - | - | - | RoHS Compliant | - | - | IP65 | ||
![]() V7-6B19E9-022 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | 10.2 mm | Lever, Straight | SPDT | On-Mom | - | - | 277V | 11A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 215gf | - | 11A@250VAC | - | 0.053 (1.35mm) | - | 0.030 (0.76mm) | 0.128 (3.25mm) | 0.600 (15.2mm) | 38gf | 4.55 mm | - | 3.25 mm | - | - | 39.37mm | - | 15.9mm | 2.743m | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() D2HW-BL221M Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 31 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | Stainless Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Tray | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | 2 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Lever, Straight | SPDT | On-Mom | 2A | - | 125V | 2A | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | - | - | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | - | - | - | Support Posts | 7mm | 20mm | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 311SM704-H2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Screw, Through Hole | Through Hole | - | - | - | Phenolic | 272g | - | Silver | - | -55°C~125°C | Bulk | 2007 | SM | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 4A AC 5A DC | Straight | - | 6.35mm | unknown | 5A | PC Pin | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 5A | - | - | 5A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | 4A | 4A@250VAC | 5A@30VDC | 0.018 (0.45mm) | - | 0.013 (0.33mm) | 0.085 (2.16mm) | 0.460 (11.7mm) | 3.059gf | 2.62 mm | - | 2.16 mm | - | - | 21.06mm | - | 12.45mm | 638mm | - | - | RoHS Compliant | - | - | - | ||
![]() V7-2B29D8-384 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | V7 | - | no | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | - | unknown | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | 28.8mm | 10.2 mm | Lever, Formed | SPST-NO | Off-Mom | - | - | 277V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 76gf | - | 11A@250VAC | A@VDC | 0.039 (1.0mm) | - | 0.015 (0.38mm) | 0.067 (1.7mm) | 0.602 (15.3mm) | 6.000gf | 2.65 mm | - | 1.68 mm | - | - | - | - | 15.9mm | 1.435m | - | - | RoHS Compliant | - | - | - | ||
![]() 141SM2-T2 Honeywell Sensing and Productivity Solutions | 195 | - | Datasheet | 7 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 3.63g | - | - | - | -55°C~125°C | Bulk | 2004 | SM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 11A AC 5A DC | Straight | - | 6.35mm | unknown | 5A | Solder Turret | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 80,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 198gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.218 (5.5mm) | 0.562 (14.3mm) | 57gf | - | - | - | - | - | 19.84mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() GSAA01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Screw | - | - | - | - | Zinc | - | - | Silver | - | - | - | 2001 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | 250V | - | - | - | - | unknown | 10A | - | 600V | - | - | - | TOP PIN PLUNGER | - | SPDT | - | - | - | 100mA | - | DPST, SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 500 mN | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() SS-01-3 Omron Electronics Inc-EMC Div | 128 | - | Datasheet | 19 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 125V | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() ABV1214513 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | Plastic | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | ABV | e4 | - | Active | 1 (Unlimited) | Tab | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 3A AC | - | IP50 - Dust Protected | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 33mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 120gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 13gf | 4.4 mm | - | 3.2 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | IP50 | ||
![]() GLAB01A1A Honeywell Sensing and Productivity Solutions | 4 | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | Zinc | - | - | - | - | -25°C~85°C | Bulk | 2004 | GLS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 250V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 600V | - | 42mm | 42 mm | Side Rotary, Roller | SPDT | On-Mom | 0.55A | 125V | - | - | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 33gfm | 6A | - | - | 59° | 120V | 12° | 26° | - | - | - | - | - | Nylon Roller | - | - | - | 82mm | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() V-164-1AR5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | 16A | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 16A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | 5.6 mm | - | 4 mm | Insulation Barrier | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() 313SX1-T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | Phenolic | 1.36g | - | Gold | - | -55°C~125°C | Bulk | 2007 | SX | - | - | Active | 1 (Unlimited) | Turret | EAR99 | - | - | - | - | - | 30V | 1A AC/DC | Straight | - | 5.08mm | - | 1A | Solder Turret | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 1A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 50gf | - | - | - | 0.014 (0.35mm) | - | 0.020 (0.5mm) | 0.065 (1.65mm) | 0.332 (8.43mm) | 9.177gf | - | - | - | - | - | 14.73mm | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D4NS-6CF Omron Automation and Safety | 22 | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2017 | D4NS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() LSA1E Honeywell Sensing and Productivity Solutions | 2445 | - | Datasheet | 15 Weeks | Chassis Mount, Front, Screw | Chassis Mount | - | - | - | Zinc | - | - | Gold | - | -12°C~121°C | Bulk | 2005 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 60V | 50mA AC/DC | Right Angle | - | 106.7mm | - | 50mA | Plug In | 250V | CE, CSA, EN, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | 240V | - | 50mA | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | 10A | 10A@600VAC | - | 60° | 600V | 5° | 15° | - | - | - | - | - | - | - | 41.1mm | 44.5mm | - | - | - | - | RoHS Compliant | - | - | IP65 |