- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2SW-P01L3T Omron Electronics Inc-EMC Div | 860 | - | Datasheet | 22 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | - | - | - | Stainless Steel | Gold | 200,000 Cycles | -20°C~70°C | Tray | 2004 | D2SW-P | - | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | - | - | 125V | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | 22.25mm | - | 11mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RL-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | Phenolic | 3.401kg | - | Silver | 100000 cycles | -55°C~85°C | Bulk | 1995 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | 2 | Matte Tin (Sn) | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.5mm | - | 15A | Screw Terminal | 125V | UL | - | - | Lever, Leaf | SPDT | On-Mom | - | 0.5A | CORROSION PROOF | - | - | 15A | 1 | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 141gf | - | - | - | 0.060 (1.5mm) | 480V | 0.050 (1.3mm) | - | 0.689 (17.5mm) | 14gf | - | - | - | - | - | - | - | 4.949m | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HDS001L C&K | 38247 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | 100,000 Cycles | -40°C~80°C | Tape & Reel (TR) | 2012 | HDS | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | 1mA DC | Right Angle | - | - | - | - | SMD (SMT) Tab | - | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 1Ohm | - | - | - | - | 1mA | - | SPST | 5V | 100,000 Cycles | - | 1mA | 30gf | - | - | - | 0.020 (0.5mm) | - | - | 0.007 (0.17mm) | 0.059 (1.5mm) | - | - | - | - | - | - | 3mm | - | 1.17mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SS-01GL13D Omron Electronics Inc-EMC Div | 40 | - | Datasheet | 15 Weeks | PCB, Screw, Through Hole | Through Hole | - | - | - | - | 1.000001g | Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | - | PC Pins | EAR99 | 2 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 125V | 100mA | 1 | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | 22.25mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | IP40, IP67 | ||
![]() BZ-2RDS5551-A2 Honeywell Sensing and Productivity Solutions | 30 |
| Datasheet | 9 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | Phenolic | 3.401kg | Steel | Silver | 100000 cycles | -55°C~85°C | Bulk | 1995 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Matte Tin (Sn) | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP64 - Dust Tight, Water Resistant | 17.5mm | - | 15A | Screw Terminal | 125V | CE, CSA, UL | - | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.5A | CORROSION PROOF; SPLASH PROOF | - | - | 15A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 368 ~ 538gf | - | 15A@480VAC | .5A@125VDC | 0.060 (1.5mm) | 480V | 0.002 (0.05mm) | - | 1.110 (28.2mm) | 113gf | - | - | Steel Plunger | 24.1mm | 49.3mm | 49.3mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() BZE6-3YNT Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | no | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | 5A AC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 5A | Screw Terminal | 250V | - | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | - | - | - | 5A | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 9A | 624 ~ 1531gf | - | - | - | 0.219 (5.6mm) | - | 0.004 (0.1mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 283gf | - | - | Actuator Seal Boot | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D3V-113M-1A5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 11A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | 11A | 11A@250VAC | 11A@8VDC | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | 11 mm | 9 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABJ151040 Panasonic Electric Works | In Stock | - | - | 11 Weeks | - | Through Hole | - | NO | - | - | - | - | - | 30,000 Cycles | -40°C~85°C | Bulk | - | ABJ | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Silver (Ag) | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP50 - Dust Protected | - | - | - | PC Pin | 125V | - | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 1A | - | 30V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 1A | - | - | 0.010 (0.25mm) | 125V | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 15gf | 0.85 mm | 0.6 mm | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() LSA7L Honeywell Sensing and Productivity Solutions | 2196 | - | Datasheet | 20 Weeks | Chassis Mount, Front, Screw | Chassis Mount | 600 | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2005 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 119mm | - | 10A | Screw Terminal | 600V | CE, CSA, EN, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | DPDT | 24V | - | SNAP ACTING/LIMIT SWITCH | 10A | 46gfm | - | - | - | 60° | - | 7° | 15° | - | - | - | - | - | - | 47.8mm | 45.3mm | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() D3V-21G-3C4A-K Omron Electronics Inc-EMC Div | 231 | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 6.2g | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | 30V | 21A AC 14A DC | Straight | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 21A | IP00 | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 21A | 21A@250VAC | 21A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | 2.2 mm | 1.2 mm | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() BZ-2RW8238-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | - | - | Matte Tin (Sn) | - | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 99gf | - | 15A@480VAC | .5A@125VDC | 0.156 (3.96mm) | - | 0.040 (1.0mm) | - | 1.250 (31.8mm) | 21gf | - | - | - | - | 65.99mm | - | 29.21mm | 5.001m | - | - | RoHS Compliant | - | - | ||
![]() GLEA01C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 30mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | 600V | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 1632gf | - | 10A@300VAC | 10A@250VDC | 0.118 (3.0mm) | - | 0.035 (0.9mm) | 0.120 (3.0mm) | 1.100 (28.0mm) | - | 6 mm | 3 mm | - | 95mm | 65mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP66, IP67, Waterproof | ||
![]() 91MCE16-P3B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2007 | 91MCE | - | yes | Not For New Designs | 1 (Unlimited) | - | Cable Leads | - | - | - | - | - | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 35.4mm | unknown | 6A | Cable Leads | 120V | CCC, CE, cULus | - | 16.2 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 0.55A | - | - | 300V | - | - | DPST, SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 18gfm | 6A | 6A@120VAC | .55A@120VDC | 50° | - | 10° | 20° | - | 4.078gfm | - | - | Cable Length 3m | 105.5mm | 30mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 111SM247 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2.72g | - | - | - | -55°C~125°C | Bulk | 2008 | SM | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | 30V | 5A AC/DC | Straight | - | 6.35mm | unknown | 5A | Solder Lug | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 5A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 198gf | - | - | - | 0.030 (0.76mm) | - | 0.030 (0.76mm) | 0.218 (5.5mm) | 0.350 (8.9mm) | 57gf | - | - | - | - | 19.84mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BE-2R25-A4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | Phenolic | 286g | - | Silver | - | -55°C~85°C | Bulk | - | BE | - | yes | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | 25A AC | Straight | - | - | - | 25A | Screw Terminal | 125V | - | 49.28mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 480V | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 397 ~ 624gf | - | 25A@480VAC | - | 0.010 (0.25mm) | - | 0.004 (0.1mm) | 0.050 (1.27mm) | 0.640 (16.3mm) | 283gf | 1.52 mm | 1.27 mm | - | - | - | - | 24.13mm | - | - | - | RoHS Compliant | - | - | ||
![]() GKBA3L7 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw | Chassis Mount | Metal | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | GK | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 8536.50.70.00 | 24V | 6A AC 2.8A DC | - | IP67 - Dust Tight, Waterproof | 42.6mm | - | 2.8A | Screw Terminal | 120V | - | - | 42 mm | Panel Disconnect | DPST-NO/NC (BBM) | On-Off, Off-On | - | - | EPOXY TERMINAL SEALED; IP67 | - | 600V | 6A | - | DPST | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2855gf | 6A | 6A@120VAC | - | - | - | - | - | - | 3569gf | - | - | - | - | 43mm | 121.6mm | 82mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-105-1C5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | 2 | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-156-1C5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Polyacetar, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | 2 | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | 15A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | 51.2mm | 10.3mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 14CX1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | Aluminium | - | - | - | - | -25°C~85°C | Bulk | 2014 | CX | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | O.F. = 1.25 NM, P.T. = 30 DEG, T.T. = 105 DEG | 8536.50.70.00 | 125V | 10A AC 300mA DC | - | IP66 - Dust Tight, Water Resistant | 126.3mm | - | 10A | Screw Terminal | 120V | - | - | - | Side Rotary - No Lever | DPDT | On-Mom | - | 0.3A | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 126gfm | - | 10A@250VAC | - | 75° | 250V | 25° | 30° | - | 11gfm | - | - | Explosion Proof | - | 101.6mm | 101.6mm | 104mm | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 11SX96-T Honeywell Sensing and Productivity Solutions | 15 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Phenolic | 136g | Plastic | Silver | - | -55°C~125°C | Bulk | 1995 | SX | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | 8536.50.70.00 | 28V | 5A AC/DC | Straight | - | 5.08mm | - | 5A | Solder Turret | 115V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | - | - | 250V | 5A | - | - | 28V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | 5A | 5A@250VAC | 5A@28VDC | 0.010 (0.25mm) | - | 0.001 (0.025mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 14gf | - | 0.5 mm | - | - | 12.7mm | - | 8.89mm | - | - | No SVHC | RoHS Compliant | - | - |