- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZX10E10E01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | Gold | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | Nylon | - | - | Silver | 1,000,000 Cycles | -40°C~120°C | Bulk | 2014 | ZX | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | 48V | 100mA DC | Straight | - | 5.8mm | - | 100mA | Solder Lug | 125V | - | 12.7mm | - | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | 48V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200mA | 55gf | - | - | .1A@48VDC | 0.025 (0.6mm) | - | 0.050 (1.3mm) | 0.150 (3.8mm) | 0.437 (11.1mm) | 8.000gf | - | - | - | - | - | - | 6.5mm | 118mm | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 26 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 30,000 Cycles | -25°C~70°C | Bulk | - | MDS | - | - | Active | 1 (Unlimited) | 3 | PC Pin | - | - | - | - | - | - | - | - | 30V | 300mA DC | Right Angle | - | - | - | 300mA | PC Pin | - | - | - | - | Lever, Straight | SPDT | On-Mom | 200mOhm | - | - | - | - | - | - | - | 30V | 30,000 Cycles | - | 300mA | 50gf | - | - | - | 0.011 (0.3mm) | - | - | 0.071 (1.8mm) | 0.264 (6.7mm) | 3.000gf | - | - | - | - | - | - | - | 2.65mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LSYPB6B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | Epoxy | - | Zinc | - | - | - | - | -40°C~121°C | Bulk | 2011 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 66° | 600V | 4° | 9° | - | - | - | - | - | 119mm | 47.63mm | 119mm | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() D2VW-01L1A-1MS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | Gold | 1,000,000 Cycles | -40°C~85°C | Tray | 2004 | D2VW | - | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Wire Leads | 125V | - | 15.9mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 0.1A | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | 2.4 mm | 1.6 mm | - | - | - | - | 33mm | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() V-103-1C24-T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | - | Chassis, Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 50,000 Cycles | -25°C~150°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 600mA DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 15.9mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | 10A | - | - | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | 23.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BR211H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | Stainless Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | D2HW | - | yes | Active | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Solder Lug | 125V | - | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | 2A | IP50 | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | Support Posts | - | 13.3mm | - | 5.3mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-3GL13PD Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | PCB, Screw, Through Hole | Through Hole | - | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2002 | SS-P | - | yes | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | - | 3A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 3A | - | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | 3A | - | 3A@30VDC | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | 22.15mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SS-01-FD Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Screw, Through Hole | Through Hole | - | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | - | yes | Active | Not Applicable | - | PC Pins | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | 125V | 100mA | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | 0.1A | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | 0.5 mm | - | - | 19.8mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() CDIRBS2W Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Chassis | Chassis Mount | - | - | Metal | - | - | - | 1,000,000 Cycles | 4°C~38°C | Bulk | 2012 | CDI | - | - | Active | 1 (Unlimited) | - | - | - | Connector, RJ45 | - | - | - | - | - | - | 24V | 350mA AC 200mA DC | - | - | - | unknown | 350mA | Connector | 24V | CSA, cULus | - | - | Panel Disconnect | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-R21-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | -55°C~85°C | Bulk | 1995 | BZ | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 10A AC | Straight | - | 17.5mm | - | 10A | Screw Terminal | 125V | - | - | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.25A | - | - | - | 10A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 113gf | 15A | - | .25A@250VDC | 0.005 (0.13mm) | - | 0.0005 (0.013mm) | 0.012 (0.3mm) | 0.625 (15.9mm) | 71gf | - | 0.3 mm | - | - | 49.3mm | - | 20.07mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() GLLC04A1Y Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Plastic | - | - | - | - | -10°C~80°C | Bulk | 2011 | GLL | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | unknown | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | 31 mm | Side Rotary, Roller | SPDT (MBB) | On-Mom | - | - | - | - | 600V | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 8.157gfm | - | 10A@300VAC | 10A@250VDC | 40° | - | 15° | 35° | - | 2.039gfm | - | - | Rubber Roller | 130mm | 50mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() V7-2B17P07-207-1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | Bulk | 2012 | V7 | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277V | - | - | SPDT | 250V | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSK5A-8C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~93°C | Bulk | 2001 | HDLS | - | - | Obsolete | 1 (Unlimited) | - | Conduit | - | - | - | - | 93°C | -12°C | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Spring, Coil | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | SPDT | - | - | - | - | 198gf | - | - | - | - | - | - | 2.000 (50.8mm) | - | - | - | - | Status Indicator | 210.03mm | 41.15mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6F32 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | - | Screw | - | - | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | Roller Plunger | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | - | - | 663gf | - | - | - | 0.158 (4.0mm) | - | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-3L3H Omron Electronics Inc-EMC Div | 9 | - | Datasheet | 11 Weeks | - | Panel, Screw | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | 3A | - | - | 30V | 5,000,000 Cycles | - | 3A | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | 22.35mm | - | - | - | No | Unknown | RoHS Compliant | - | IP67 | ||
![]() VX80-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 1998 | VX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24V | 10mA DC | - | - | - | unknown | 15mA | Connector | - | CSA, UL | - | - | Lever, Straight | Digital, Open Collector | Off-Mom | - | - | - | - | - | - | - | SPST | - | - | - | 15mA | 40gf | - | - | - | 0.085 (2.16mm) | - | 0.004 (0.1mm) | - | 0.549 (13.94mm) | - | - | - | - | - | 28.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1LN1-3-LH Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -32°C~55°C | Bulk | 2001 | LN | - | yes | Obsolete | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 10A AC | - | - | 25.4mm | - | 10A | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 10A | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 2722gf | - | 10A@250VAC | - | 0.172 (4.4mm) | 250V | 0.030 (0.76mm) | 0.063 (1.6mm) | 1.615 (41.0mm) | 454gf | 5.91 mm | 1.57 mm | Actuator Mounted Left Side | - | 103.1mm | 42.4mm | 42.42mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6F72 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.028 (26.1mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8F20 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 23SX39-T Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 4 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | Phenolic | 136g | Plastic | Gold | - | -53°C~85°C | Bulk | 1995 | SX | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 5.08mm | - | 1A | Solder Turret | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 1A | - | - | - | 1A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 141gf | 1A | - | 1A@30VDC | 0.004 (0.1mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | 0.51 mm | - | 12.7mm | 12.7mm | 6.35mm | - | - | - | No SVHC | RoHS Compliant | - | - |