- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCGHF5A10RYE C&K | In Stock | - | Datasheet | 11 Weeks | Gold | Screw, Through Hole | Through Hole, Right Angle | - | - | Polyester | - | Polyester, Thermoplastic | Silver | 6,000 Cycles | -25°C~85°C | Bulk | 2013 | LC | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -25°C | - | 30V | 1A AC/DC | Right Angle | - | 19.73mm | - | 1A | PC Pin | 125V | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 125V | 1A | - | SPST | 30V | - | - | - | 57gf | - | - | - | 0.029 (0.74mm) | - | 0.034 (0.86mm) | 0.140 (3.6mm) | 0.560 (14.2mm) | 12gf | - | - | Epoxy Sealed Terminals | - | 24.18mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() V7-7B27D8 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 11A AC 500mA DC | Straight | - | - | - | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | 28.83mm | 10.16 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.5A | - | - | 277V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 227gf | - | 11A@277VAC | .5A@125VDC | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 57gf | 2.46 mm | 1.19 mm | - | - | - | - | 15.88mm | - | - | - | RoHS Compliant | - | - | ||
![]() MMGGD1P0T C&K | In Stock | - | Datasheet | 11 Weeks | - | Screw, Through Hole | Through Hole | - | - | Phenolic | - | Phenolic | Silver | 100,000 Cycles | -55°C~135°C | Bulk | 2012 | MM | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 135°C | -55°C | - | - | 7A AC | Straight | - | 5.08mm | - | 7A | PC Pin | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | 7A | - | SPDT | 28V | - | - | - | 142gf | - | - | - | 0.004 (0.1mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | - | - | - | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BZ-2AT Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | 8536.50.70.00 | 125V | 15A AC 1A DC | Straight | - | 17.45mm | - | 1A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | 1A | - | - | 480V | 15A | - | DPDT | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 397 ~ 680gf | - | 15A@480VAC | 1A@125VDC | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.020 (0.5mm) | 0.625 (15.9mm) | 113gf | 0.64 mm | 0.51 mm | - | - | 49.28mm | - | 26.67mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G-3F24-K-7 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold, Silver | Screw, Through Hole | Through Hole | - | - | - | - | Polybutylene | Silver | 100,000 Cycles | -40°C~120°C | Bulk | 2012 | ZMSM | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 120°C | -40°C | - | 12V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | 5.4mm | - | 3A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 3A | - | SPDT | 12V | - | - | - | 130gf | - | - | - | 0.065 (1.7mm) | - | 0.012 (0.3mm) | 0.030 (0.8mm) | 0.266 (6.75mm) | 13gf | - | - | - | - | 19.75mm | - | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LCGDL9T25SC C&K | In Stock | - | Datasheet | 11 Weeks | - | Screw, Through Hole | Through Hole | - | - | Polyester | - | Polyester, Thermoplastic | Silver | 6,000 Cycles | -25°C~85°C | Bulk | 2013 | LC | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -25°C | - | - | 5A AC | Straight | - | 6.4mm | - | 5A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 5A | - | SPDT | - | - | - | - | 14gf | - | - | - | 0.072 (1.83mm) | - | 0.090 (2.3mm) | 0.372 (9.45mm) | 0.340 (8.6mm) | 1.000gf | - | - | - | - | 31.68mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() V15T16-CZ100A03-K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | PBT | 5g | - | Cadmium, Silver | 50,000 Cycles | -25°C~125°C | Tray | 2007 | V15 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | 8536.50.70.00 | - | 16A AC | Straight | - | 10.3mm | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 16A | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 30gf | - | - | - | 0.102 (2.6mm) | - | 0.094 (2.4mm) | 0.252 (6.4mm) | 0.602 (15.3mm) | 5.000gf | - | - | - | - | 74.2mm | - | 15.9mm | 595mm | - | Unknown | RoHS Compliant | - | - | ||
![]() BZ-3RW80551-A2-S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | Splash Proof | 17.45mm | - | 15A | Screw Terminal | 125V | - | 49.28mm | - | Lever, Straight | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 106gf | - | 15A@480VAC | .5A@125VDC | 0.172 (4.4mm) | - | 0.060 (1.5mm) | - | 0.750 (19.1mm) | 21gf | 4.37 mm | - | - | - | - | - | 29.21mm | 508mm | - | - | RoHS Compliant | - | - | ||
![]() LSA2B-1B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2011 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | DPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 60° | 600V | 7° | 15° | - | - | - | - | Steel Roller, Front Mounted | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V15H22-CZ100A06-K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | PET | 5g | - | Cadmium, Silver | 10,000 Cycles | -25°C~150°C | Tray | 2007 | V15 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 22A AC | Straight | - | 10.3mm | - | 22A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | 22A@250VAC | - | 0.051 (1.3mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.812 (20.6mm) | 10gf | - | - | - | - | 51.2mm | - | 15.9mm | 595mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-166M-3A5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-P2L3H Omron Electronics Inc-EMC Div | 680 | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | - | - | - | Silver | 50,000 Cycles | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Solder Lug | 250V | UL | - | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | 2A | - | - | 250V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 61gf | 2A | 2A@250VAC | 2A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | 0.8 mm | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABS5516549 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2g | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2016 | ABS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP50 - Dust Protected | 22.33mm | - | 100mA | PC Pin | - | - | - | 11.1 mm | Lever, Roller | SPDT | On-Mom | 0.1A | ENVIRONMENTALLY SEALED; IP67 | - | - | 100mA | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | .1A@30VDC | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 4.079gf | 3.3 mm | 2.5 mm | Actuator Mounted Left Side | - | 22.3mm | - | 6.4mm | - | - | - | RoHS Compliant | - | IP50, IP67 | ||
![]() D3V-64M-1C4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | 6A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() LSA3N Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2011 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | SPST-NC | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 60° | 600V | 5° | 15° | - | - | - | - | - | 106.78mm | 41.15mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZLN-LH Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -32°C~55°C | Bulk | 2001 | LN | - | yes | Obsolete | 1 (Unlimited) | Conduit | EAR99 | 2 | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 42.42mm | - | 15A | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | - | 15A | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 2268gf | - | - | - | 0.203 (5.15mm) | 480V | 0.004 (0.1mm) | 0.030 (0.8mm) | 1.640 (41.65mm) | 454gf | - | 0.76 mm | Actuator Mounted Left Side | - | 103.12mm | 25.4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 311SM1138-T Honeywell Sensing and Productivity Solutions | 27 | - | Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 272g | - | Gold | - | -55°C~125°C | Bulk | 2007 | SM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | - | 9.91mm | unknown | 1A | Solder Turret | 125V | - | - | 6.35 mm | Lever, Formed | SPDT | On-Mom | 1A | - | - | - | 1A | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 31gf | 1A | 1A@125VAC | 1A@30VDC | 0.025 (0.6mm) | - | 0.025 (0.6mm) | 0.120 (3.0mm) | 0.512 (13.0mm) | 5.099gf | 3.96 mm | 3.32 mm | - | - | 27.69mm | - | 9.04mm | 130mm | - | - | RoHS Compliant | - | - | ||
![]() MS0850503F055P1A E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | MS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 55gf | - | - | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 25gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D2VW-01-1MS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 100 | - | - | 7g | - | Gold | 1,000,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | unknown | 100mA | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 100mA | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | 2.2 mm | - | - | - | - | 33mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof |