- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Weight | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Actuator Travel | Switch Action | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4C-1401 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | - | D4C | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | - | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 4A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 5A | 5A@250VAC | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | - | 4.8 mm | - | 1.8 mm | - | Cable Length 3m | - | - | - | 49mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-4DAS Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4NH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Shaft | 3PST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gfm | - | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2B31 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Round (Pin Plunger) | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | - | 6 mm | - | 2 mm | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 900BGQ E-Switch | 192000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | NYLON | - | - | - | BRASS | - | Silver | 50,000 Cycles | NYLON | -25°C~85°C | Tape & Reel (TR) | 2005 | 900 | e4 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL PACKAGE | - | 50V | 100mA DC | Right Angle | - | - | - | 100mA | Gull Wing | - | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | 80mOhm | 100000000Ohm | 0.1A | - | - | - | - | 1000VRMS V | - | SPST | 50V | - | PUSHBUTTON SWITCH | 100mA | 50gf | - | - | SNAP ACTION | 0.1A@50VDC | - | - | - | 0.014 (0.35mm) | - | - | 2 | - | - | - | - | - | 2mm | 5.5mm | 5mm | - | - | 2.5mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MS085R102F050S1A E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | GOLD | COPPER ALLOY | GOLD | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | MS | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 20V | - | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1000VAC V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | SNAP ACTION | - | - | - | - | 0.150 (3.8mm) | 0.358 (9.1mm) | 20gf | - | - | - | - | 0.4VA@20VAC | - | - | - | - | - | 0.138 inch | 0.63 inch | - | ROHS3 Compliant | - | - | ||
![]() ABS1516413 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | - | ABS | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | - | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | 0.1A | .1A@250VAC | - | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | - | 3.3 mm | - | 2.5 mm | - | - | - | - | - | 11.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4E-2H20N Omron Automation and Safety | In Stock | - | - | 15 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 1.350 (34.3mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSH1A-1B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | -1°C~121°C | Bulk | 2008 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 19gfm | - | 10A@600VAC | - | - | 66° | 600V | 3° | 9° | - | - | - | - | - | - | - | Steel Roller, Front Mounted | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X-10GL-B Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~80°C | Tray | 2005 | X | - | - | Active | Not Applicable | - | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Screw Terminal | - | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 10A@125VDC | 0.062 (1.6mm) | - | 0.090 (2.3mm) | - | 0.685 (17.4mm) | 14gf | - | 1.6 mm | - | 5.4 mm | - | - | - | - | - | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() V7-2B29E9 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Polyester | 8g | Plastic | - | - | - | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | - | V7 | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | unknown | 11A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 277V | 11A | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 75gf | - | 11A@277VAC | - | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 10gf | - | - | - | 1.19 mm | - | - | - | 39.55mm | - | 15.88mm | - | - | - | RoHS Compliant | - | - | ||
![]() LSA1A-4R Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2011 | HDLS | - | no | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | 250V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | - | 60° | 600V | 5° | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSE1A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~93°C | Bulk | - | HDLS | - | - | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | unknown | 10A | Plug In | 120V | - | - | - | Side Plunger | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 2720gf | - | A@VAC | - | A@VDC | 0.190 (4.8mm) | - | 0.025 (0.6mm) | 0.100 (2.5mm) | - | - | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSM2D-1D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | -1°C~121°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | DPDT (DB/DM) | Mom-Off-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | - | 57° | 600V | 10° | 18° | - | - | - | - | - | - | - | Center Neutral | - | 47.63mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSD9A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2008 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | - | unknown | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1814gf | - | 10A@600VAC | - | - | 0.190 (4.8mm) | 600V | 0.016 (0.4mm) | 0.071 (1.8mm) | - | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 914CE18-Q Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | Silver | Brackets, Chassis Mount, Screw | Chassis Mount | - | - | 4 | Zinc | - | - | - | - | - | - | - | - | 0°C~105°C | Bulk | 2001 | 914CE | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 3A | Connector | 250V | CE, CSA, IEC, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2300gf | 5A | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | - | - | - | - | - | - | 62.99mm | 40.01mm | 16mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP68, Water Resistant | ||
![]() SS-5GL-F-3T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | 200,000 Cycles | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | 125V | - | - | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V7-1C29E7 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Polyester | 8g | - | - | - | - | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2008 | V7 | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 10.16mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 0.5A | - | - | 277V | 15.1A | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | 15.1A@277VAC | - | .5A@125VDC | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 25gf | - | 2.46 mm | - | 1.19 mm | - | - | - | 39.55mm | - | 15.88mm | - | - | - | RoHS Compliant | - | - | ||
![]() 82CX2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 35 Weeks | - | Screw | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | 85°C | -25°C | O.F. = 1.25 NM, P.T = 20 DEG, T.T = 50 DEG | 8536.50.70.00 | 250V | - | Right Angle | - | 167.15mm | unknown | 20A | - | 480V | CSA, UL | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 500 mN | - | 20A@480VAC | - | .5A@125VDC | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | 101.6mm | 101.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSA3K-2D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2008 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | 250V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | - | 60° | 600V | 5° | 15° | - | - | - | - | - | - | - | Steel Roller, Front Mounted | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZM10D10D01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Gold | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | Polyamide | - | - | - | - | - | Silver | 10,000 Cycles | - | -40°C~120°C | Bulk | 2011 | ZM | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | MICRO SWITCH | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | - | 6.4mm | unknown | 100mA | Solder Lug | 125V | - | 19.8mm | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | 100mA | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 0.1A | - | - | - | 0.030 (0.76mm) | - | - | 0.240 (6.1mm) | 0.350 (8.9mm) | 5.000gf | - | - | - | - | - | - | - | - | - | 10.6mm | - | - | - | RoHS Compliant | - | - |