- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSYAB1E-2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | Gold | - | -40°C~121°C | Bulk | 2011 | HDLS | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 60V | 50mA AC/DC | Right Angle | - | - | unknown | 50mA | Plug In | 250V | CCC, CE, CSA, UL | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | 50mA | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | 10A | 10A@600VAC | - | - | 60° | 600V | 5° | 15° | - | - | - | - | - | - | Steel Roller, Back Mounted | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-16G3M-1C5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 70gf | - | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V15S05-CZ100A05-01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | - | - | NO | PANEL MOUNT | - | Plastic | PBT | 5g | - | - | - | - | - | - | 2012 | - | - | no | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 85°C | -25°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 10.3 mm | ROLLER LEVER | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 5A | 5A@250VAC | - | A@VDC | 8 mm | 250V | 4 mm | 16 mm | 787.4 μm | - | - | MOMENTARY | 1.6 mm | 0.98 N | - | - | - | - | 15.9mm | 206mm | - | - | RoHS Compliant | - | - | ||
![]() ABJ151260 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | NO | - | - | - | - | - | - | - | Silver | 30,000 Cycles | -40°C~85°C | Bulk | - | ABJ | e4 | - | Active | 1 (Unlimited) | PCB | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | - | PC Pin | 125V | - | - | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | 2A | - | 30V | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 65gf | 2A | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 5.099gf | 3.5 mm | - | 3 mm | - | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | - | IP50 | ||
![]() LSYAB2S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | -40°C~121°C | Bulk | 2014 | HDLS | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 60V | 50mA AC/DC | Right Angle | - | - | unknown | 50mA | Plug In | 250V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | 10A | 10A@600VAC | - | - | 60° | 600V | 7° | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4GS-N1T-3 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | -30°C~70°C | Bulk | 2008 | D4GS-N | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 750mA | Cable Leads | 240V | - | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3m | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.268 (6.8mm) | - | 1530gf | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-16G3-3C24-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LS0851504F140C1A E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | POLYBUTYLENE TEREPHTHALATE | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2005 | LS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 15A AC | - | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | 28.8798mm | 10.3124 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1500VAC V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 140gf | - | 15A@250VAC | SNAP ACTION | - | - | 250V | - | 0.205 (5.2mm) | 0.748 (19.0mm) | 40gf | - | - | - | - | - | - | - | - | 19.05mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABS1114509 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 2g | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2010 | ABS | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | 2A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 125V | 5,000,000 Cycles | - | 2A | 55gf | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | IP50, IP67 | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Phenolic | - | - | - | Silver | 150000 cycles | -55°C~150°C | Bulk | 2012 | HB | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 150°C | -55°C | - | - | 125V | 20A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | 17.5mm | - | 20A | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 480V | 20A | - | - | SPDT | 250V | - | - | - | 71gf | - | - | - | - | 0.190 (4.8mm) | - | 0.080 (2.0mm) | 0.380 (9.65mm) | 0.720 (18.3mm) | 14gf | - | - | - | - | - | - | 74.65mm | - | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 914CE18-AQ1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Silver | Chassis Mount, Screw | Chassis Mount | - | - | 4 | - | Zinc | - | - | - | - | - | 0°C~105°C | Bulk | 2001 | 914CE | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 3A | Connector | 125V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 3A | IP66; IP67; IP68 | 250V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2300gf | - | - | - | 3A@250VDC | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | - | - | - | - | - | 63mm | 40.1mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Thermoplastic | - | Silver | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 125V | 11A AC 500mA DC | Straight | - | 10.2mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 277V | 11A | - | - | - | 250V | - | - | - | 30gf | - | - | - | - | 0.030 (0.76mm) | - | 0.015 (0.38mm) | 0.060 (1.5mm) | 0.600 (15.2mm) | 10gf | - | - | - | - | - | - | 38.4mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() V15W11-DZ200A02-W2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | Plastic | Polyester | 8g | Stainless Steel | - | Silver | 10,000 Cycles | -40°C~85°C | Bulk | 2011 | V15W | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | MICRO SWITCH | 8536.50.70.00 | 30V | 5A AC/DC | - | - | 10.3mm | unknown | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | 15.9mm | - | Lever, Straight | SPDT | On-Mom | - | - | 5A | WATER PROOF; IP67 | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | 5A | 5A@250VAC | - | - | 0.051 (1.3mm) | 250V | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 10gf | - | - | 3.2 mm | - | - | - | - | - | 33mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() V-16G-1A6(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | 6.2g | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-16G-1C24(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 6.2g | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 100gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() 1DM418 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Plastic | Polyester | - | - | - | - | - | -37°C~82°C | Bulk | 2013 | DM | e3 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | - | 10A AC | - | - | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | 31.75mm | 13.34 mm | Push-Pull Plunger | SPDT | On-Mom | - | - | - | - | - | - | 10A | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 425gf | - | 10A@277VAC | - | - | 0.520 (13.2mm) | 277V | - | - | - | - | - | - | - | - | Pull On Lock | - | - | - | 24.64mm | - | - | - | RoHS Compliant | - | - | ||
![]() BZE6-RQ2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | -32°C~71°C | Bulk | 2013 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 15A AC | - | IP40 | - | unknown | 15A | Screw Terminal | 125V | - | 77.22mm | 25.4 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | - | - | - | 15A | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 482gf | 7A | 7A@480VAC | - | .5A@125VDC | 0.219 (5.6mm) | 480V | 0.001 (0.025mm) | 0.188 (4.8mm) | - | 170gf | 10.34 mm | - | 4.78 mm | - | Steel Roller | - | - | - | 44.45mm | - | - | - | RoHS Compliant | - | - | ||
![]() 208LS152 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | -29°C~71°C | Bulk | 2001 | LS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | 86.1mm | - | 10A | Plug In | 120V | - | - | 29.72 mm | Spring, Coil | SPDT (DB/DM) | On-Mom | - | - | 0.8A | - | - | - | 10A | - | - | SPDT | 550V | - | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | 10A@480VAC | - | - | - | 480V | - | 1.125 (28.6mm) | 1.125 (28.6mm) | - | - | - | - | - | - | - | 48.8mm | 28.2mm | 77.47mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2AW822T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | - | Silver | 100000 cycles | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 1A DC | Straight | - | 17.5mm | - | 1A | Screw Terminal | 125V | - | - | 17.45 mm | Lever, Straight | SPDT (DB/DM) | On-Mom | - | - | 1A | - | - | - | 15A | - | - | DPDT | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 240gf | - | 15A@480VAC | - | 1A@125VDC | 0.094 (2.4mm) | 480V | 0.008 (0.2mm) | - | 1.188 (30.2mm) | 43gf | 2.39 mm | - | - | - | - | - | 49.3mm | - | 31.75mm | 2.442m | - | No SVHC | RoHS Compliant | - | - | ||
![]() D3V-015-2C23 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Gold | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | - | - | 0.1A | IP00 | - | 125V | - | - | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 0.1A | .1A@125VAC | - | .1A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - |