- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-163M-1C5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 16A | IP00 | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | 16A | 16A@250VAC | 16A@8VDC | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | 11 mm | 9 mm | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() NGCMB10AX24A1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount | Metal | - | - | - | - | Silver | 500,000 Cycles | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | - | - | - | 750mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 250V | - | - | - | Side Rotary, Roller | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | 10m | - | DPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 17gfm | - | - | - | 65° | - | 16.5° | 26.5° | - | 2.189gfm | - | - | Nylon Roller | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() BZ-2AW822T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | 100000 cycles | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 1A DC | Straight | - | 17.5mm | - | 1A | Screw Terminal | 125V | - | - | 17.45 mm | Lever, Straight | SPDT (DB/DM) | On-Mom | 1A | - | - | - | 15A | - | - | DPDT | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 240gf | - | 15A@480VAC | 1A@125VDC | 0.094 (2.4mm) | 480V | 0.008 (0.2mm) | - | 1.188 (30.2mm) | 43gf | 2.39 mm | - | - | 49.3mm | - | 31.75mm | 2.442m | - | No SVHC | RoHS Compliant | - | - | ||
![]() LSA3K4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2008 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 250V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | 60° | 600V | 5° | 15° | - | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1TB1-3 Honeywell Sensing and Productivity Solutions | 13 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | Plastic | Phenolic | 907g | - | - | - | -55°C~125°C | Bulk | 2004 | TB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 10A AC | Straight | - | 17.5mm | - | 10A | Solder Lug | 250V | - | - | 12.7 mm | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | - | 250V | 10A | - | - | DPDT, SPDT | - | 7,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 198 ~ 368gf | - | 10A@250VAC | - | 0.010 (0.25mm) | - | 0.025 (0.6mm) | 0.060 (1.5mm) | 0.460 (11.7mm) | 113gf | 1.77 mm | 1.52 mm | - | 31.8mm | - | 12.7mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LS2E4K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Stainless Steel | - | - | - | - | -12°C~121°C | Bulk | 2001 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | - | 120V | 10A AC 800mA DC | Right Angle | - | 54.61mm | - | 10A | Screw Terminal | 120V | - | - | - | Side Plunger | SPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 2720gf | - | 10A@600VAC | - | 0.190 (4.8mm) | 600V | 0.045 (1.1mm) | 0.100 (2.5mm) | 1.300 (33.0mm) | - | - | - | Stainless Steel | 117.88mm | 47.625mm | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() YA-2RQ1243-D6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | Plastic | Phenolic | 286g | Steel | Silver | - | -55°C~121°C | Bulk | 2001 | YA | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | 0.5A | - | - | 480V | 20A | - | - | SPDT, SPST | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 397 ~ 624gf | - | 20A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.007 (0.18mm) | 0.050 (1.27mm) | 0.859 (21.8mm) | 283gf | - | 1.27 mm | Steel Plunger | 49.28mm | - | 23.62mm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Phenolic | - | - | Gold | - | -55°C~150°C | Bulk | 2012 | HB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 150°C | -55°C | - | - | 30V | 1A AC/DC | Straight | IP65 - Dust Tight, Water Resistant | 17.5mm | - | 1A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 125V | 1A | - | - | SPDT | 30V | - | - | - | 113gf | - | - | - | 0.156 (3.96mm) | - | 0.080 (2.0mm) | 0.380 (9.65mm) | 1.120 (28.45mm) | 21gf | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Nylon | Silver | 10,000 Cycles | -40°C~85°C | Bulk | 2015 | ZMA | - | - | Active | - | PC Pins | - | - | - | - | - | - | - | - | 24V | 3A AC/DC | Right Angle | - | 9.32mm | - | 3A | PC Pin | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 3A | - | - | - | 30V | 1,000,000 Cycles | - | - | 150gf | - | - | - | 0.008 (0.2mm) | - | - | 0.024 (0.6mm) | 0.272 (6.9mm) | 35gf | - | - | - | 12.8mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() V7-1C17D8-022 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Polyester | 8g | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 10.2mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 277V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | 277V | 15A | - | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 80gf | - | - | - | 0.090 (2.3mm) | - | 0.030 (0.76mm) | 0.110 (2.8mm) | 0.600 (15.2mm) | 8.000gf | 5.08 mm | - | - | 28.8mm | - | - | 356mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EX-XR9 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Panel, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | -40°C~71°C | Bulk | 2005 | EX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 15A AC 500mA DC | - | - | - | - | 15A | Wire Leads | 480V | - | 93.47mm | 65.02 mm | Side Rotary - No Lever | SPDT | On-On | 0.5A | - | - | - | 15A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 793gf | - | 15A@480VAC | - | 90° | - | - | 8° | - | - | 5.56 mm | 5.56 mm | CCW Rotation to Reset, Explosion Proof | - | - | 51.18mm | - | - | - | RoHS Compliant | - | - | ||
![]() LCGDL9T10SC C&K | In Stock | - | Datasheet | 11 Weeks | Screw, Through Hole | Through Hole | - | - | Polyester | - | Polyester, Thermoplastic | Silver | 6,000 Cycles | -25°C~85°C | Bulk | 2013 | LC | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 85°C | -25°C | - | - | - | 5A AC | Straight | - | 6.4mm | - | 5A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 5A | - | - | SPDT | - | - | - | - | 28gf | - | - | - | 0.029 (0.74mm) | - | 0.035 (0.9mm) | 0.140 (3.6mm) | 0.340 (8.6mm) | 3.000gf | - | - | - | 22.08mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() V-11-1C3(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | Pin | - | - | 80°C | -25°C | - | - | 30V | 11A AC 600mA DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-16G51-1C25-K(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | 240gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() BA-2RQ1T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Panel, Screw | Panel Mount | - | Plastic | Phenolic | 286g | Steel | Silver | - | -55°C~85°C | Bulk | 2015 | BA | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | unknown | 20A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | 0.5A | - | - | 480V | 20A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 397 ~ 624gf | - | 20A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.050 (1.27mm) | 0.859 (21.8mm) | 283gf | - | 1.27 mm | - | 49.28mm | - | 23.62mm | - | - | - | RoHS Compliant | - | - | ||
![]() V15S05-CZ200A05-01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | Cadmium, Silver | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 85°C | -25°C | - | - | 48V | - | - | - | - | - | 5A | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 1.96 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 22SM82-T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 2.72g | Plastic | - | - | -55°C~125°C | Bulk | 2007 | SM | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | - | 6.35mm | unknown | 5A | Solder Turret | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 5A | - | - | - | 5A | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 85gf | 5A | 5A@250VAC | 5A@30VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | 0.51 mm | - | 19.84mm | - | 9.04mm | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL2-3T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASQM16438 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Gold | 150,000 Cycles | -40°C~85°C | Bulk | - | ASQM1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Blue | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | Solder Lug | - | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WW1K05D-D9 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | Plastic | - | - | - | - | - | Bulk | 1995 | WW | - | no | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 125V | 100mA AC/DC | - | - | - | - | 100mA | Quick Connect - 0.250 (6.3mm) | 125V | - | 31.52mm | 17.53 mm | Round (Pin Plunger) | 3PST-2NO/1NC | On-Mom, Off-Mom | - | - | - | - | 16A | - | - | 3P, 3PST, SPST | - | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 907gf | 0.1A | .1A@125VAC | A@VDC | 0.079 (2.0mm) | - | - | - | 0.355 (9.0mm) | - | - | - | Button Guard | - | - | 40mm | 125mm | - | - | RoHS Compliant | - | - |