- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 281CX12 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Screw | Chassis Mount | - | - | - | - | Aluminium | - | - | - | -25°C~85°C | Bulk | 2015 | CX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | P.T. = 15 DEG, T.T. = 105 DEG | 8536.50.70.00 | 250V | 15A AC 500mA DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | - | 15A | Screw Terminal | 480V | - | 97mm | - | Side Rotary - No Lever | - | - | - | - | 0.5A | - | - | - | - | - | - | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 50gfm | - | 15A@480VAC | - | 90° | - | 10° | 15° | - | - | - | MOMENTARY | - | Explosion Proof | - | - | - | 107.6mm | - | - | RoHS Compliant | - | - | ||
![]() ASQM16438 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Gold | 150,000 Cycles | -40°C~85°C | Bulk | - | ASQM1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Blue | - | - | 16V | 50mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | Solder Lug | - | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 3AC6-D8 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Stainless Steel | 4.173kg | - | - | -18°C~82°C | Bulk | 2007 | AC | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | 45.97mm | 12.7 mm | Push-Pull Plunger | SPDT | On-Mom | - | - | 0.5A | - | - | 15.1A | - | - | - | - | - | - | - | 15A | 1814gf | - | - | .5A@125VDC | 0.125 (3.2mm) | 250V | - | - | 0.203 (5.2mm) | - | 6.35 mm | - | - | - | - | - | - | 40.49mm | - | - | RoHS Compliant | - | - | ||
![]() WW1K05D-D9 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | Plastic | - | - | - | - | Bulk | 1995 | WW | - | no | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 125V | 100mA AC/DC | - | - | - | - | 100mA | Quick Connect - 0.250 (6.3mm) | 125V | - | 31.52mm | 17.53 mm | Round (Pin Plunger) | 3PST-2NO/1NC | On-Mom, Off-Mom | - | - | - | - | - | 16A | - | - | - | 3P, 3PST, SPST | - | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 907gf | 0.1A | .1A@125VAC | A@VDC | 0.079 (2.0mm) | - | - | - | 0.355 (9.0mm) | - | - | - | - | Button Guard | - | - | - | 40mm | 125mm | - | RoHS Compliant | - | - | ||
![]() T4016-031TM Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 2,000,000 Cycles | -20°C~80°C | Bulk | - | T4016 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | - | Panel Disconnect | 3PST-NC + SPST-NO | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 5099gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() 11SM601-H4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Phenolic | 272g | Gold, Silver | - | -55°C~125°C | Bulk | 2015 | SM | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.35mm | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 5A | - | 250V | 5A | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 99gf | 5A | 5A@250VAC | 5A@30VDC | 0.005 (0.13mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | 0.64 mm | - | 0.51 mm | - | - | 19.84mm | - | 9.08mm | - | - | RoHS Compliant | - | - | ||
![]() V15W-DZ200A04-W2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | Plastic | PBT | 8g | - | 10,000 Cycles | -40°C~85°C | Tray | 2007 | V15W | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | unknown | - | Quick Connect - 0.187 (4.7mm) | 125V | CQC, ENEC, UL | - | - | Lever, Simulated Roller | SPDT | On-Mom | 0.3mOhm | 100000000Ohm | 5A | 30V | - | - | 500VRMS V | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | 6A | 6A@250VAC | - | 0.051 (1.3mm) | 250V | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | - | - | - | - | 15mm | - | RoHS Compliant | - | - | ||
![]() OPD-AR62 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 20 Weeks | - | Screw | - | - | - | - | - | Aluminium | - | - | - | - | - | 2012 | - | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SIDE ROTARY | - | - | - | - | - | - | - | 10A | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 667 N | - | 10A@250VAC | A@VDC | - | 250V | 277 mm | 478 mm | - | - | 4.78 mm | MOMENTARY | 4.78 mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 83800151 Crouzet | In Stock | - | Datasheet | 9 Weeks | - | Plug-In | Chassis Mount | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2004 | 83800 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 70°C | -10°C | - | - | - | - | 5A AC | - | IP55 - Dust Protected, Water Resistant | - | - | 5A | Plug In | 250V | - | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 1020gf | - | - | - | - | - | 0.016 (0.4mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP55 | ||
![]() VPX1E4ABBY3A2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | - | - | Chassis Mount | - | - | - | - | Aluminium | - | Silver | 25,000 Cycles | -40°C~50°C | Bulk | 2016 | VPX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60°C | -40°C | - | - | - | - | 15A AC | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 150V | - | - | - | Side Rotary - No Lever | SPDT x 4 | On-On | - | - | - | - | - | - | - | - | - | SPDT | - | 500,000 Cycles | - | - | 102gfm | - | - | - | - | - | - | - | - | - | - | - | - | Explosion Proof, Valve Position Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() VPX1E4ABYB3A2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | - | - | Chassis Mount | - | - | - | - | Aluminium | - | Silver | 25,000 Cycles | -40°C~50°C | Bulk | 2016 | VPX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60°C | -40°C | - | - | - | - | 15A AC | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 150V | - | - | - | Side Rotary - No Lever | SPDT x 4 | On-On | - | - | - | - | - | - | - | - | - | SPDT | - | 500,000 Cycles | - | - | 102gfm | - | - | - | - | - | - | - | - | - | - | - | - | Explosion Proof, Valve Position Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4N-6E22 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | P.T.= 18 DEG, T.T.= 58 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSN1A-3P Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | -1°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | - | 10A | Plug In | 120V | - | - | - | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-On | - | - | - | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | A@VAC | A@VDC | 20° | - | 40° | 65° | - | - | - | - | - | Steel Roller, Back Mounted | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1DM171 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Plastic | Polyester | - | - | - | -37°C~82°C | Bulk | - | DM | e3 | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 10A AC | - | - | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 125V | - | 31.75mm | 17.27 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 10A | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 680gf | - | 10A@277VAC | - | 0.375 (9.5mm) | 277V | 0.045 (1.1mm) | - | 0.750 (19.1mm) | 283gf | 9.53 mm | - | - | - | - | - | - | 24.64mm | - | - | RoHS Compliant | - | - | ||
![]() GLAC06A1B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 27 Weeks | - | Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | -25°C~85°C | Bulk | 2002 | GLS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 250V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | 42mm | unknown | 10A | Screw Terminal | 500V | - | - | - | Side Rotary, Roller | DPST-NC (DB) | On-Mom | - | - | 0.55A | 125V | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 33gfm | 6A | - | - | 59° | 120V | 12° | 26° | - | - | - | - | - | Steel Roller | - | 145.8mm | 42mm | 82mm | - | - | RoHS Compliant | - | IP67 | ||
![]() BXA4L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | 600 | - | - | - | Aluminium | - | - | - | -40°C~70°C | Bulk | 2008 | BX | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | - | - | 120V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | 73.18mm | - | 10A | Screw Terminal | 600V | IEC, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | 60° | - | 7° | 15° | - | - | - | - | - | Explosion Proof | - | 146.05mm | 51.85mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RW82255-A2-S Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | 100000 cycles | -55°C~85°C | Bulk | 1995 | BZ | - | - | Active | 1 (Unlimited) | Screw | - | - | 2 | - | 85°C | -55°C | - | - | - | 125V | 15A AC 500mA DC | Straight | Splash Proof | 17.5mm | - | 15A | Screw Terminal | 125V | CE, CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 15A | - | - | - | SPDT | - | 20,000,000 Cycles | - | 15A | 170gf | - | - | - | 0.094 (2.4mm) | - | 0.020 (0.5mm) | - | 1.188 (30.2mm) | 43gf | - | - | - | - | 24.1mm | 41.14mm | 49.276mm | - | 267mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 914CE1-9 Honeywell Sensing and Productivity Solutions | 1 | - | Datasheet | 5 Weeks | Silver | Brackets, Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | 0°C~105°C | Bulk | 2001 | 914CE | - | yes | Active | 1 (Unlimited) | Cable | EAR99 | - | 2 | - | - | - | - | - | 8536.50.70.00 | 28V | 5A AC 3A DC | Straight | IP66 - Dust Tight, Water Resistant | 44mm | - | 5A | Cable Leads | 250V | CSA, IEC, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 5A | - | 2.7432m | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 5A | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | - | - | Cable Length 9' | - | 40mm | 16mm | 43.99mm | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP66, IP68, Water Resistant | ||
![]() BA-2R-P4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 286g | Silver | - | -55°C~85°C | Bulk | 2001 | BA | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | - | 20A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | 480V | 20A | - | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 397 ~ 624gf | - | 20A@480VAC | .5A@125VDC | 0.010 (0.25mm) | - | 0.002 (0.05mm) | 0.050 (1.27mm) | 0.640 (16.3mm) | 283gf | 1.52 mm | - | 1.27 mm | - | - | 50.55mm | - | 21.59mm | - | Unknown | RoHS Compliant | - | - | ||
![]() A-20GV-B7-K Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | A | - | yes | Active | 1 (Unlimited) | Screw | - | General Purpose | - | - | - | - | - | - | 8536.50.90.40 | 30V | 20A AC 6A DC | Straight | IP00 | 17.53mm | - | 20A | Screw Terminal | 250V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 480V | 20A | - | - | 1 | - | 250V | 1,000,000 Cycles | - | 20A | 70gf | - | - | - | 0.158 (4.0mm) | - | 0.094 (2.4mm) | 0.625 (15.9mm) | 0.748 (19.0mm) | 14gf | - | - | - | - | - | 49.2mm | 17.45mm | - | - | Unknown | RoHS Compliant | Lead Free | - |