- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator | Base Product Number | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 500 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 40 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 300 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 300 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 500 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 300 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVM31053 Panasonic | In Stock | - | - | - | NO | PANEL MOUNT | Plunger, Pin | - | Silver Nickel | - | 50000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AVM31053 | AVM3 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.38 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | - | - | AVM | e4 | - | EAR99 | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | compliant | 5:00 AM | Solder Terminal | 19.8 mm | 6.4 mm | PIN PLUNGER | - | ON - (OFF), OFF - (ON) | 5 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPDT | 1.47 N | - | 5 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | - | - | - | 11.1 mm | - | ||
![]() AVT3844613 Panasonic | In Stock | - | - | - | NO | PANEL MOUNT | Simulated Roller Lever | - | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AVT3844613 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.38 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | - | - | AVT | e4 | Yes | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | ON - (OFF), OFF - (ON) | 0.1 A | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | SPDT | 0.98 N | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | - | - | - | 11.1 mm | 19.15 mm | ||
![]() LCS012T05SDY C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | LCS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCS012S26SDY C&K | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | LCS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASQMR11638A Panasonic | In Stock | - | - | Chassis Mount | - | - | - | ASQMR11 | - | - | 200,000 Cycles | 240 | - | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 14.55 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Wire Lead | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | 1.5 N | - | - | - | - | 0.081 (2.05mm) | - | - | - | 0.685 (17.4mm) | - | - | - | - | - | SPST-NO | - | - | 15.85 mm | 12.9 mm | 5.5 mm | - | - | ||
![]() ASQMR16428A Panasonic | In Stock | - | - | Chassis Mount | - | - | - | ASQMR16 | - | - | 200,000 Cycles | 1000 | - | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | - | - | 1.5 N | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | SPST-NC | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - | ||
![]() ASQMR16430A Panasonic | In Stock | - | - | Chassis Mount | - | - | - | ASQMR16 | - | - | 200,000 Cycles | 1000 | - | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | 1.2 N | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | SPST-NO | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - | ||
![]() ASQMR17B28A Panasonic | In Stock | - | - | Chassis Mount | - | - | - | ASQMR17 | - | - | 200,000 Cycles | 1000 | - | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Terminal | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | - | - | 1.5 N | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | SPST-NC | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - | ||
![]() ASQMR16420A Panasonic | In Stock | - | - | Chassis Mount | - | - | - | ASQMR16 | - | - | 200,000 Cycles | 1000 | - | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 5.1 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Lug | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | 1.2 N | - | - | - | - | 0.065 (1.7mm) | - | - | - | 0.280 (7.1mm) | - | - | - | - | - | SPST-NC | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - | ||
![]() ASQMR16A38A Panasonic | In Stock | - | - | Chassis Mount | - | - | - | ASQMR16 | - | - | 200,000 Cycles | 1000 | - | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 7.9 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Solder Terminal | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | 1.5 N | - | - | - | - | 0.085 (2.16mm) | - | - | - | 0.423 (10.75mm) | - | - | - | - | - | SPST-NO | - | - | 8.95 mm | 8.3 mm | 5.3 mm | - | - | ||
![]() ASQMR11620A Panasonic | In Stock | - | - | Chassis Mount | - | - | - | ASQMR11 | - | - | 200,000 Cycles | 240 | - | - | Non-Illuminated | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Panel Mount | 11.75 mm | - | - | Vertical | Tray | - | - | Active | - | Details | - | - | - | +/- 4.5 VDC to +/- 16 VDC | -40°C ~ 85°C | Tray | ASQMR1 | - | - | - | - | - | - | 1mA (DC) | IP67 - Dust Tight, Waterproof | - | 1 mA | Wire Lead | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | 1.2 N | - | - | - | - | 0.063 (1.6mm) | - | - | - | 0.541 (13.75mm) | - | - | - | - | - | SPST-NC | - | - | 15.85 mm | 12.9 mm | 5.5 mm | - | - |