- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41SM3-T Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | Plunger | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | 250 V | 30 V | 250 VAC | 30 VDC | - | - | - | SM | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 11 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | SPDT | 3 oz to 5 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83881906 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 83880 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTE7S-2RN-C Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ840100 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | SPVQ8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ840300 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | SPVQ8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ111800 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | - | - | Chassis Mount | 6.15 mm | - | - | - | - | - | Details | - | - | - | - | 12 VDC | - | Bulk | - | SPVQ1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ351600 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | - | Details | - | - | - | - | 12 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2HW-BL263ML Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Leaf | SPST-NO | Off-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | - | - | - | Support Posts | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01-F Omron Electronics Inc-EMC Div | 23216 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | 1.6g | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | yes | Active | Not Applicable | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | 125V | - | 100mA | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | - | 0.5 mm | - | - | - | - | - | 19.8mm | - | 10.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() V7-1C17D8-294 Honeywell Sensing and Productivity Solutions | 50 |
| Datasheet | 9 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Polyester | 8g | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | V7 | no | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 10.16mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | 10.2 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 277V | - | 15.1A | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 86gf | - | - | 15A@250VAC | - | A@VDC | 0.068 (1.73mm) | - | 0.027 (0.7mm) | 0.120 (3.0mm) | 0.806 (20.5mm) | 9.000gf | 4.8 mm | - | 3.07 mm | - | - | - | - | - | 50.62mm | - | 15.9mm | 2.616m | - | Unknown | RoHS Compliant | - | - | ||
![]() D4C-1220 Omron Automation and Safety | 15 | - | Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | Metal | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable | EAR99 | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | Right Angle | IP67 - Dust Tight, Waterproof | 16mm | unknown | 4A | Cable Leads | 250V | - | - | - | Side Rotary, Roller | SPDT | On-Mom | 300mOhm | - | 4A | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | 5A | 5A@250VAC | - | 4A@30VDC | 40° | - | - | 25° | - | 150gf | - | - | - | - | - | - | Oil Resistant Cable 3m | - | 65mm | 40mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15H-B Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 58g | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.90.40 | 30V | 15A AC 2A DC | Straight | IP00 | - | unknown | 2A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 200 ~ 280gf | - | - | 15A@250VAC | - | 15A@14VDC | 0.005 (0.13mm) | - | 0.001 (0.025mm) | 0.012 (0.3mm) | 0.625 (15.9mm) | 114gf | 0.43 mm | - | 0.3 mm | - | - | - | - | - | - | - | 25.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() BZE7-2RN-PG Honeywell Sensing and Productivity Solutions | 10 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~71°C | Bulk | 2005 | E7 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | 15A | Screw Terminal | 125V | - | 76.45mm | 25.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | - | 255 ~ 680gf | - | - | 15A@480VAC | - | .5A@125VDC | 0.219 (5.6mm) | 480V | 0.002 (0.05mm) | 0.078 (2.0mm) | - | 113gf | 7.54 mm | - | 1.98 mm | - | - | - | Actuator Seal Boot | - | - | - | 45.72mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D4F-102-5R Omron Automation and Safety | 2097 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1224gf | - | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | - | - | Cable Length 5m | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2120 Omron Automation and Safety | 5000 | - | - | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 47mm | - | 5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 25mOhm | - | - | - | 250V | - | - | DPDT, DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | 10A | - | - | 2.5A@250VDC | 40° | - | 14° | 18° | - | 51gf | - | - | - | - | - | - | Resin Lever, Resin Roller | 107.75mm | 31mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LCGDF5T13HC C&K | In Stock | - | - | 8 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | - | - | 6000 Cycle(s) | 160 | C & K COMPONENTS INC | Non-Illuminated | 6000 Cycles | LCGDF5T13HC | - | - | - | Chassis Mount | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Details | Yes | - | - | 125 VAC | 30 VDC | - | - | - | LC | Yes | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 1 A | Quick Connect | - | - | 19.84 mm | 6.1 mm | SIMULATED ROLLER, HIGH FORCE | - | ON - (OFF), OFF - (ON) | - | - | 1 A | 30 V | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 3.3 oz | - | 1 A | - | - | - | - | 125 V | - | - | - | - | 3.96 mm | MOMENTARY | 3.3 mm | 0.33 N | - | - | - | - | - | - | 9.32 mm | 0.22 in | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Stainless Steel | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | Lever | Lever | Silver | 1500VRMS V | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | 300000 Cycles | LCA01150T05PC | LCA | + 125 C | - 40 C | Chassis Mount | - | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | Details | Yes | - | - | 125 VAC, 250 VAC | - | - | - | - | LCA | Yes | - | - | - | EAR99 | Subminiature | - | 8536.50.70.00 | - | - | - | - | - | compliant | 0.1 A | Through Hole | - | - | 19.8 mm | 6.4 mm | SHORT LEVER | - | SPDT | - | 100000000 Ω | - | - | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 50 g | - | 0.1 A | .1A@250VAC | SNAP ACTION | - | - | 250 V | - | - | 0.35 inch | - | 4.2 mm | MOMENTARY | 3.6 mm | 1.47 N | Switch | - | - | - | - | - | 10.6 mm | 16.7 mm | - | - | - | - | - | ||
![]() E50SAL Eaton | 351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4N-8D31 Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Round (Pin Plunger) | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | 6 mm | - | 2 mm | - | - | - | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01FL3-A1 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | - | - | 100mA | PC Pin | - | - | 12.8mm | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 40gf | - | - | A@VAC | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | 0.5 mm | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | 5.8mm | - | No | - | RoHS Compliant | Lead Free | - |