- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Body Orientation | Contact Materials | ElectricalLife | Factory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Operating Temperature | Maximum Pre-Travel | Minimum Operating Temperature | Minimum Over-Travel | Mounting Styles | Operating Temperature-Max | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Pbfree Code | ECCN Code | Type | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Termination Type | Switch Type | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Operating Position | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Lamp Type | Terminal Length | IP Rating | Product Length (mm) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1674 | - | - | - | - | - | - | - | - | - | - | - | Lever | Lever | - | - | - | 160 | - | Non-Illuminated | - | - | - | - | + 150 C | - | - 40 C | - | Chassis Mount | - | D449-R1LD | - | - | - | - | Details | - | - | 0.412264 oz | 250 VAC | - | D4 | - | - | Miniature | - | - | 10:00 AM | Quick Connect | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 285 gf | - | - 40 C to + 150 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP50 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCND01 ZF | 800 | - | - | - | - | - | - | - | - | - | - | - | Button | Button | - | Silver Alloy | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | 250 VAC | 250 VDC | GP | - | - | Heavy Duty | - | - | 15 A | Screw | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 0.3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON - OFF | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Button | Button | - | Copper | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | PCB Mount | - | DC1CD5AA | - | - | - | - | Details | - | - | - | 250 VAC | 48 VDC | DC | - | - | Miniature | - | - | 5 A | Solder Pin | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 20 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCRG11 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Button | Button | - | Silver Alloy | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | 250 VAC | 250 VDC | GP | - | - | Heavy Duty | - | - | 15 A | Screw | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 1.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E73-40KT ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | - | - | - | 1600 | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | 0E7340KT | - | - | - | - | Details | - | - | - | 125 VAC | - | E73 | - | - | Miniature | - | - | 100 mA | Wire Lead | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 0.7 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | 250 VAC | - | D4 | - | - | - | - | - | 15 A | Quick Connect | - | - | - | ON - OFF | - | - | SPDT | - | - | to | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP50 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | 0.133955 oz | - | - | DB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | - | D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | 250 VAC | - | D4 | - | - | - | - | - | 5 A | Quick Connect | - | - | - | ON - OFF | - | - | SPDT | 70 G 280 cN | - | to | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCNA01 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Button | Button | - | Silver Alloy | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | 250 VAC | 250 VDC | GP | - | - | Heavy Duty | - | - | 15 A | Screw | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 3.4 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00120028 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | DH2CB3PA | - | - | - | - | Details | - | - | - | - | 30 VDC | DH | - | - | Miniature | - | - | 500 mA | Solder Lug | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 1.4 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCRG01 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Button | Button | - | Silver Alloy | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | 250 VAC | 250 VDC | GP | - | - | Heavy Duty | - | - | 15 A | Screw | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 1.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8457 | - | - | - | - | - | - | - | - | - | - | - | Lever | Lever | - | Copper Zinc | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | DB1CB1RB | - | - | - | - | Details | - | - | 0.133955 oz | 250 VAC | - | DB | - | - | Miniature | - | - | 5 A | Quick Connect | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 0.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E19-00H0 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Lever | Lever | - | Brass | - | 336 | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | 0E1900H0 | - | - | - | - | Details | - | - | 1.522160 oz | 250 VAC | - | E | - | - | General Purpose | - | - | 15 A | Screw | - | - | - | ON - (OFF), OFF - (ON) | - | - | DPDT | 2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCNC01 ZF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Button | Button | - | Silver Alloy | - | 1000 | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | 250 VAC | 250 VDC | GP | - | - | Heavy Duty | - | - | 15 A | Screw | - | - | - | ON - (OFF), OFF - (ON) | - | - | SPDT | 3.4 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E13-01E Cherry Americas | In Stock | - | - | NO | PANEL MOUNT | THERMOPLASTIC | SILVER | BRASS | BRASS | BRASS | SILVER | 250@UL | - | Button | Straight | Silver Cadmium Oxide | 6000 Cycle(s) | - | THE CHERRY CORP | - | PHENOLIC | E13-01E | E | 0.38 | - | 1.27 | - | 2.54 | Screw | 85 °C | - | Contact Manufacturer | SPST | 16.26(mm) | 4.63 | - | Yes | N.O. | - | - | - | - | Yes | EAR99 | - | 8536.50.70.00 | compliant | - | - | 46.3 mm | 16.26 mm | HINGE LEVER | SPST | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | - | 4.17(N) | Quick Connect/Faston | - | - | 15 A | - | SNAP ACTION | 250 V | 0.283 inch | 15(A) | OFF-(ON) | 3.81 mm | MOMENTARY | 1.27 mm | - | 4.17 N | - | 0.49 inch | - | 67.12(mm) | 16.26 mm |