- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Actuator | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Insert Arrangement | Instruction Set Architecture | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | NEMA Rating | Number of CPU Cores | Part # Aliases | RoHS | Supplier Package | Termination Method | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Current Rating | Pin Count | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Interface | Plating | Program Memory Type | Program Memory Size | Family | Data Bus Width | Contact Form | Product Type | Operating Temperature Range | Illumination Color | Resistance Tolerance | Stud Size | Contact Configuration | Lamp Type | Product Category | Strain Relief | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHL-W155-01 Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | Straight | - | - | - | Iron-Nickel | 1 | - | - | Non-Illuminated | 14-2 | - | - | - | - | - | - | - | Cable Mount | - | - | - | SHLW15501 | - | - | Solder | - | - | - | - | - | -55 to 125 °C | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.45 mm | - | - | - | ||
![]() WLD28THN Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | RISC | CAN/Ethernet/I2C/SPI/UART/USB | - | - | - | - | - | Surface Mount | - | - | 1 | - | - | LQFP | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 176 | - | - | - | 1 V | CAN/Ethernet/I2C/SPI | - | ROM | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M5 | - | ||
![]() WLCA2-A-N Omron Automation and Safety | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WLCA2AN | - | - | - | - | - | - | - | 16 to 14, 16 AWG | - | - | - | Flanged Spade Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | 19.02 mm | - | - | - | ||
![]() WLCA2-214-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WLCA2214N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 x 3.2 x 1.02 | - | - | ||
![]() WLCAL4-G1LD-N Omron Automation and Safety | In Stock | - | - | - | - | - | Steel | Straight | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | WLCAL4G1LDN | - | - | - | - | - | - | - | - | - | - | - | Housing | - | 2 | Plug | - | - | - | - | - | - | - | - | 104 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.32 mm | - | - | - | ||
![]() WLNJRPN Omron Automation and Safety | In Stock | - | - | Gold | - | - | Polyester | Straight | - | - | - | Phosphor Bronze | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | 250 | - | Through Hole | - | - | - | - | - | - | Press Fit | - | - | - | - | - | -65 to 105 °C | - | - | Backplane | - | 10 | Header | - | - | - | 2.0000 mm | - | - | - | - | 50 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.71 mm | - | - | - | ||
![]() WLCA2-2G-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WLCA22GN | - | - | - | - | - | - | 150 V | - | - | - | 25 ppm/°C | - | 309 kOhm | - | - | - | - | 0.125 W | - | Precision High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() WLNJ2LEN Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 10% | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | - | ||
![]() SHL-Q2255-L4ML Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | SHLQ2255L4ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHL-Q2255-L4MD Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | SHLQ2255L4MD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | - | 64 Kb | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | - | ||
![]() WLD38-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WLD38N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA12-2A-N Omron Automation and Safety | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WLCA122AN | - | - | - | - | - | - | - | 22 to 16, 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 3.5/4.16/4.82 mm | - | - | - | - | 24.61 mm | - | - | - | ||
![]() 44507-1661 Omron Automation and Safety | In Stock | - | - | - | - | Flat | - | - | - | - | Application Tooling | - | 1 | - | UMNL Pin/Socket Type III Contacts | Non-Illuminated | - | - | - | - | - | - | - | - | - | Chassis Mount | 6 | - | 445071661 | - | - | - | - | 230 VAC | - | - | - | - | - | - | Extraction Tool | - | - | - | - | - | - | - | - | 2 A | - | Wire Lead | - | - | - | - | - | - | - | 539972 | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() D4JL-4NFA-C7-01-NPT Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | D4JL4NFAC701NPT | Details | - | - | 1.433 lbs | - | - | - | - | - | D4JL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI/SPI | - | - | 32 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44507-1540 Omron Automation and Safety | In Stock | - | - | Gold | - | Flat | Nylon/Polyester | Straight | - | - | - | Phosphor Bronze | 1 | - | - | Non-Illuminated | - | - | - | - | - | + 55 C | - | - 10 C | Through Hole | Chassis Mount | 6 | - | 445071540 | - | - | Solder | 7.210880 oz | - | 30 VDC | - | - | - | - | - | Safety Switch | - | - | Header | - | - | - | 2.5400 mm | - | 300 mA | - | Wire Lead | - | Black | - | - | - | - | - | - | - | 3PST | - | - 10 C to + 55 C | - | - | - | - | - | - | - | 32 mm | - | - | IP67 | ||
![]() 44507-1420 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 10% | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | 445071420 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | - | ||
![]() D4SL-NSK10-LK-07 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SLNSK10LK07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-NSK10-LK-09 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SLNSK10LK09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS1T-VC44ZSM-G IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | IDEC | HS1T-VC44ZSM-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS1T | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | 3PST-NC, SPST-NO | - | Interlock Switches | - | - | - | - | - | ||
![]() HS1T-VC7Y4ZM-G IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | IDEC | HS1T-VC7Y4ZM-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS1T | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | SPST-NO, SPST-NC | - | Interlock Switches | - | - | - | - | IP67 |