- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3200613 Panasonic | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Plunger | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3200613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | 250 VAC | 125 VDC | AV | e4 | - | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | - | - | 0.1 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | 0.1 A | - | - | - | 250 V | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | - | - | 11.1 mm | - | ||
![]() AVT321061 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | Silver Nickel | - | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AVT | - | - | - | - | Subminiature | - | - | - | 100 mA | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AVM3815613 Panasonic | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Lever | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3815613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | 250 VAC | 125 VDC | AVM | e4 | - | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | - | Quick Connect | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | - | - | 0.1 A | - | 30 V | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 0.1 A | - | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | 11.1 mm | 17.85 mm | ||
![]() AV3452613 Panasonic | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | Roller Lever | - | Silver Nickel | - | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3452613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | 250 VAC | 125 VDC | AV | e4 | Yes | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | ROLLER LEVER | - | OFF - ON | - | - | 0.1 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 0.1 A | - | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | 11.1 mm | 30 mm | ||
![]() AVT323261 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | Silver Nickel | - | - | 100 | - | Non-Illuminated | - | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AVT | - | - | - | - | Subminiature | - | - | - | 100 mA | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.95 mm | ||
![]() 83261175 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163323 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163325 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | NO | SURFACE MOUNT-RIGHT ANGLE | POLYAMIDE | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | 30000 Cycle(s) | 500 | C & K COMPONENTS INC | Non-Illuminated | POLYAMIDE | MDS6500AL03BR | MDS | - | - | - | 70 °C | -25 °C | - | Active | 5.76 | - | Yes | - | - | MDS | - | - | - | - | - | - | - | compliant | - | - | 8.2042 mm | 2.6924 mm | STRAIGHT LEVER | - | SPDT | 0.1 mΩ | - | 0.3 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | SNAP ACTION | - | - | - | - | - | 0.4893 N | - | - | 6.4008 mm | 0.276 inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | NO | SURFACE MOUNT-RIGHT ANGLE | POLYAMIDE | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | 30000 Cycle(s) | 500 | C & K COMPONENTS INC | Non-Illuminated | POLYAMIDE | MDS6500AL03BL | MDS | - | - | - | 70 °C | -25 °C | - | Active | 5.76 | - | Yes | - | - | MDS | - | - | - | - | - | - | - | compliant | - | - | 8.2042 mm | 2.6924 mm | STRAIGHT LEVER | - | SPDT | 0.1 mΩ | - | 0.3 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | SNAP ACTION | - | - | - | - | - | 0.4893 N | - | - | 6.4008 mm | 0.276 inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | NO | THROUGH HOLE-RIGHT ANGLE | POLYBUTYLENE TEREPHTHALATE | - | - | - | BRASS | - | - | - | Leaf | - | 500VRMS V | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | POLYBUTYLENE TEREPHTHALATE | ZMA03A080L04LC | ZMA | - | - | PCB Mount | 85 °C | -40 °C | - | Active | 5.76 | - | Yes | - | - | ZMA | e4 | - | Left-footed, PC Thru-hole | - | Detect | Silver (Ag) | - | compliant | - | Solder Pin, Right Angle | - | - | LEAF LEVER | SPDT | SPDT | - | 100000000 Ω | - | EPOXY | - | SOLDER | SNAP ACTING/LIMIT SWITCH | - | 2.82 oz | - | 3 A | - | SNAP ACTION | - | 125 V | - | MOMENTARY | - | 0.784 N | - | 0.122 inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |